Products/Services for Hps Vacuum Fittings
-
Vacuum Flanges and Fittings - (120 companies)Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas systems to other tubing sections, pipes, hoses, valves, pumps, chambers or other vacuum components. Fittings cover many components that connect hoses, pipes...Vacuum Component TypeBlank / Blanking-offConfiguration -
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Hose Fittings - (1197 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Sanitary Fittings - (113 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Conduit Fittings - (169 companies)Image Credit: Festo Corporation | icotek GmbH | Interpower Corporation. Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals...
-
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...
Product News
-
Hypersen Technologies Co., Ltd.
HPS-CFLV016: Compact Sensor for High-Temp & Vacuum Hypersen launches the new HPS?CFLV016 chromatic confocal sensor heads. Compact and high-temperature resistant, it supports 90 rotation for small hole inspection and works in vacuum environments. As a sub-micron non-contact displacement sensor, it accurately measures the surface height and displacement of objects, and performs reliably even on highly reflective materials such as metal and LCD. The complete system consists of one sensor controller and one or more sensor heads, offering high... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
emale Micro Elbow Fittings Compression Tube Fittings. Jewellok 's tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are manufactured to exacting standards, employing the most modern state-of-the-art computerized automation. Jewellok 's fittings are backed by Jewellok 's commitment to the highest quality-control (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Shenzhen Jewellok Technology Co., Ltd.
High-Purity Gas System Fittings Jewellok 's tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are manufactured to exacting standards, employing the most modern state-of-the-art computerized automation. Jewellok 's fittings are backed by Jewellok 's commitment to the highest quality-control standards and skilled (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
Compression Seal Fittings for Power Generation are used when you need to seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. PG Compression Seal Fittings seal against gases and liquids and resist element movement under pressure. These fittings provide pressure/vacuum sealing for tubes, probes, pipe, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells... (read more) -
Conax Technologies
Custom and Standard Compression Seal Fittings Leading the way for over 70 years. Conax Technologies designs and manufactures more than 600,000 unique versions of compression seal fitting and feedthrough assemblies. Whether it 's a customized solution or a standard product, Conax is your fully-integrated source for compression seal fittings. With over 70 years of engineering expertise, our customers count on Conax to help them meet their most complex challenges. We design pressure and vacuum mechanical compression seal fittings (also known... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Hypersen Technologies Co., Ltd.
HPS-3D LiDAR: AGV’s Obstacle & Safety Guardian AGVs rely on accurate obstacle avoidance for safe work, and the HPS-3D LiDAR delivers this reliably. With an optimized lighting system and low-distortion infrared lens, it reaches 8 meters detection for 90%-reflectivity white targets, catching small obstacles (e.g., scattered parts) to prevent collisions. For safety protection, it offers flexible Region of Interest (ROI) to set safe zones, plus Simple-HDR/Auto-HDR/Super-HDR modes --ensuring it spots intruders in strong light or dusty warehouses... (read more)Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more)
-
Partitioning of a heterotelechelic polystyrene to separate interfaces of thin films
The solid line in Figure 7a is the fit obtained for this type of functional form. For annealing times of 24 hours and more, NRA data shows the pres- ence of mixing between NDPSFm and HPS and a possible excess of NDPSFm at the vacuum surface of the polymer film.
-
http://pos.sissa.it/archive/conferences/192/064/Photon%202013_064.pdf
… µ+µ− bound state that has so far eluded detection [20, 21] The HPS experimental setup, shown … Inside this magnet a vacuum chamber is fitted with the target on a moving target ladder at the upstream edge.
-
Hydrodynamic-flow-driven phase evolution in a polymer blend film modified by diblock copolymers
The excess Γ of the diblock copolymers at the vac- uum surface of various polystyrene hosts plotted as a function of copolymer bulk concentration. The segregation data of PI- dPS in hPS (m.w. = 2890000) ( ) [50] and PI-hPS in dPS … … e.g., Fig. 4) for PI-dPS in the hPS/PBrxS mixture (•) are fitted by the segregation …
-
Modification of styrene–ethylene/butylene–styrene copolymer microstructure by polystyrene homopolymer and evolution of a cocontinuous blend morphology
… an average thickness of 60 nm using a Reichert Ultracut FC S microtome fitted with a diamond … … RuO4 to selectively stain the styrene blocks of SEBS as well as the hPS phases of the … … by a Philips CM100 (FEI) TEM at an accelerating voltage of 80 kV and under high vacuum .
-
Sell:Latest ASTM Standard (PDF) (ASTM F) from Int-bizdirectory|standards, China
F608-07e1 Standard Test Method for Evaluation of Carpet Embedded Dirt Removal Effectiveness of Household/Commercial Vacuum Cleaners F609-05 Standard Test Method for Using a Horizontal Pull Slipmeter ( HPS … Method for Evaluating the Quality of Molded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings by the Heat …
-
Modification of Styrene-Ethylene/butylene-Styrene Copolymer Microstructure by Polystyrene Homopolymer and Evolution of a Cocontinuous Blend Morphology - Polyme...
… an average thickness of 60 nm using a Reichert Ultracut FC S microtome fitted with a diamond … … 4] to selectively stain the styrene blocks of SEBS as well as the hPS phases of the … … by a Philips CM100 (FEI) TEM at an accelerating voltage of 80 kV and under high vacuum .
-
Design, Construction, and Performance of the TPS Accelerator Magnets
The magnets of TPS have an iron core of varied shape to fit the vacuum chamber at various locations. A precise mea- surement system based on a Hall probe ( HPS ) comprising a commercial Hall transducer (SENIS …
-
http://dspace.mit.edu/bitstream/handle/1721.1/85358/45131356-MIT.pdf?sequence=2
Fitting , Billerica, MA, (781) 272-8270). In addition, a MKS Instruments HPS Division SensaVacTM Series 919 Hot Cathode Ioniziation High Vacuum Sensor System is used to .
-
Entangled‐photon generation via biexcitons in nano‐structures
… this kind of numerical treatment, we use the simplified model of biexcitons including fitting parameters for the … Using this biexciton model, we describe the HPS process with the exciton-exciton interaction as a perturbation. 3 HPS in nano-structures First, we investigate the HPS intensity spectra in vacuum obtained from a …
-
Recent Models of Neutrino Masses and Mixing
… choice of VEV is not very natural in the present model that causes vacuum alignment problem, however … • HPS mixing gives θ12 = 35.26o which is at the 1σ range of the solar angle whereas the best fit value is 33.9o , .
Indicates content that may require registration and/or purchase.