Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 167 F
- RH/aw Range: 3 to 95 %
-
Hygrometers and Humidity Measurement Instruments - Relative Humidity and Temperature Sensors -- RH/TSupplier: RainWise, Inc.
Description: resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
-
Supplier: RainWise, Inc.
Description: Relative Humidity and Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted, Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
-
Supplier: RainWise, Inc.
Description: Precision Aspirated Temperature and Humidity Sensor The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ASC Capacitors
Description: Shizuki™ MEC-DL HHR capacitors are DC link capacitors with metallized polypropylene film construction. With radial leads and a plastic case, they feature high stability at high temperature and humidity. They are designed with ease of mounting and space utilization in mind. Their
- Capacitance Range: 1 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 450 to 1,100 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature.
- Sensed Temperature: 32 to 212 F
- Operating Temperature: 32 to 122 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: SENSOR, HUMIDITY, CAPACITIVE, SMD; Sensing Accuracy:1.5%; Humidity Range:0% to 100% Relative Humidity; Sensitivity:± 1.5%; Sensor Output1:(Not Available); Sensor Terminals:SMD; Response Time:5s; Capacitance:180pF; Operating RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: both humidity and temperature. RH outputs are temperature compensated. Current output models enable placing of the transmitter at a remote location virtually any distance away from the readout or datalogging device. Units utilizes a thin-film polymer capacitor to sense relative
- Sensed Temperature: -4 to 167 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Digital or Analog Display, Waterproof / Sealed
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS - TDK Electronics Category: Capacitors -Film Capacitors Series: B81123* - Y1 Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm) Applications: Automotive; EMI, RFI Suppression Capacitance: 3300 pF Tolerance: ±20%
- Capacitance Range: 0.0033000000000000004 microF
- Capacitance Tolerance: 20 (+/- %)
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352283-B32033A4394M000 Category: Capacitors - Film Capacitors Series: B3203* - Y2 Humidity/Auto-Grade Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 350V Voltage Rating - DC: 1000V (1kV) Size / Dimension: 1.043"
- Capacitance Range: 0.39000000000000007 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM 0.1UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM 0.22UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Polypropylene Plastic Film Wrap, Epoxy End Fill Type. Among these is the type PT12 polypropylene precision capacitors, which exhibit unique and outstanding electrical and environmental characteristics. As pioneers in the use of Polypropylene as a capacitor
- Capacitance Range: 0.001 to 2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 to 600 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Richardson RFPD
Description: Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 230 volts
-
Supplier: RCD Components, Inc.
Description: WIDE RANGE OF APPLICATIONS Benefits: Epoxy resin dipped, UL94V-0 Flame Retardant Low leakage current and impedance Excellent humidity and heat resistance Laser marked capacitor body Several lead-wire forms available
- Capacitance Range: 0.47000000000000003 to 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Dissipation Factor: 12 %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Humidity and High Temperature Automotive Grade Polymer Electrolytic Product overview: T598D336M035ATE0657280 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Description: Features : ● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene ● excellent self-healing performance, able to withstand surge voltage impact ● excellent capacitance
- Capacitance Range: 0.1 to 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Allied Electronics, Inc.
Description: Metallized Polyester Wrap Axial Leaded Capacitors Features Long Stable Life Very High Insulation Resistance Lowest Dissipation Factor Humidity Resistant Fully Rated to 105°C Capacitance Tolerance: 10%; Also Available in 5%, 2% and 1% Other Series Available Upon Request Applications
-
Description: Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. Applications: New energy, communications, industrial, power,
- Capacitance Range: 0.000009999999999999999 to 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: frequent overvoltages. Features: Good Resistance to Ionisation Due to Impregnated Dielectric High dU/dt Capability Small Dimensions Safety Approvals for Worldwide Use The Capacitors Meet the Most Stringent IEC Humidity Class, 56 Days
-
Description: Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety certification. Applications: New energy, communications, industrial, power,
- Capacitance Range: 0.000009999999999999999 to 0.0047 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Description: Describes the tests on capacitors to establish, under laboratory conditions, their suitability for use over stated ranges of temperature, air pressure and humidity, their ability to withstand specified conditions of mechanical shock such as are to be expected under transit or
-
Supplier: Trigon Components, Inc.
Description: SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating.
- Capacitance Range: 0.000001 to 2.2 microF
- DC Rated Voltage Range (WVDC): 50 to 100 volts
- Operating Temperature: 10 to 85 C
- Lead Style: Axial Leads
-
Supplier: Win Source Electronics
Description: Manufacturer: Illinois Capacitor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118207-MKB474K202A Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Suntan Capacitors Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137123-A/CP-D-4-GD Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
-
Supplier: Knowles
Description: Our latest enhanced range of AEC-Q200 qualified Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other safety
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: REED-Direct
Description: Temp.: 0.1°C/°F; Humidity: 0.1% RH Accuracy: CO2: ±5% rdg. ±50 ppm; Temp.: ±0.6°C (±0.9°F); Humidity: ±3% RH @ 25°C (10 to 90% RH) ±5%RH <10% & >90% Sensors: CO2: Non-Dispersive Infrared (NDIR); Humidity: Rotronic capacitor Response Time: 30 seconds Alarms: Audible: 80dB
- Operating Temperature: -10 to 60 F
- Operating Humidity: 0 to 99.9 %
- Measurement Type: %Volume
- Application: Ambient Air Monitoring
-
Supplier: Maxwell Technologies, Inc.
Description: safety under harsh temperature, humidity and vibration conditions. The standard monitoring and mechanical interfaces enable quick integration into existing infrastructures and remote monitoring systems. The module delivers the long lifetime -- up to 17 years (at 25° C) -- characteristic of
- Capacitance Range: 94,000,000 microF
- DC Rated Voltage Range (WVDC): 75 volts
- Rated Current: 48 to 78 amps
- ESR: 13 milliohms
-
Supplier: Oerlikon Metco
Description: We designed this lightweight spray gun for use in harsh operating environments, as it can withstand humidity and dust. It is inexpensive, simple to use, and easy to maintain. Key characteristics For coating welded tube seams, operate with TUBE 300 system For coating capacitors, operate
-
Supplier: CARLO GAVAZZI Automation Components
Description: innovative control strategy allows the HDMS to easily start Capacitor Start / Capacitor Run (CSCR) motors, and in the case of Permanent Split Capacitor (PSC) motors, virtually eliminate the starting current. This product offers as much as 70% current reduction when compared to
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: TelephoneStuff.com
Description: (Speakers for Fire Protective Signaling Systems), California State Fire Marshal (CSFM) - 15-Watt High Efficiency Compression Driver - Weather-resistant, vandal-resistant aluminum construction assures protection against water, humidity, vermin, and corrosion - Reentrant acoustic path -
- Application: Telephone / Voice Communication
Find Suppliers by Category Top
Featured Products Top
-
Designed for harsh environments, the ALH series of AC-rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Knowles Corporation introduces Type BLS 125°C DC-Link Capacitors, designed for demanding environments. These capacitors undergo 2,000 hours of THB testing at 85°C and 85% relative humidity while operating at rated voltage, offering twice the lifespan of standard components (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Type BLS DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments with operating temperatures to 125°C. Tested for 2,000-hour at 85°C / 85% relative humidity with rated voltage applied (100% greater than competitive THB test life (read more)
Browse Film Capacitors Datasheets for Knowles -
, high endurance, and extended operational life in applications exposed to temperature fluctuations and humidity. Built with a self-healing metallized polypropylene film structure, the capacitors provide stable electrical characteristics and enhanced reliability throughout their service life (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500- hour at 85 °C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The MXH series is AEC-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These X2, across-the-line capacitors filter out (read more)
Browse Capacitors Datasheets for Knowles -
high humidity, temperature fluctuations, and voltage stress without compromising circuit reliability. Our long-life X1/X2/Y2 film capacitors are engineered for such environments, offering superior stability, flame resistance, and voltage endurance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Engineers working in the NEV sector will appreciate the capacitors' compliance with stringent standards, including dual 85 humidity and heat requirements. Their long operational lifespan and pulse stability ensure minimal maintenance, reducing downtime (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
The Capacitive Humidity Sensor - How it Works & Attributes of the Uncertainty Budget
The humidity sensor is a small capacitor consisting of a hygroscopic dielectric material placed between a pair of electrodes. Most capacitive sensors use a plastic or polymer as the dielectric material, with a typical dielectric constant ranging from 2 to 15. When no moisture is present
More Information Top
-
The Research on Humidity Detection of SF6with Macromolecule-Capacitor Humidity Sensor
Temperature compensation and curve fitting for humidity capacitor with radial basis function (RBF) neural network are proposed.
-
Development and validation of a low-cost infrared measurement system for real-time monitoring of indoor thermal comfort
A low-cost sen- . sor measures both air temperature and relative humidity: the first is measured with a DS18B20 1-Wire digital thermometer and the second with a polymer humidity capacitor .
-
Artificial neural network-based forest fire detection system using wireless sensor network
Polymer humidity capacitor 0 to100% (Relative Humidity) -40~80°C (Temperatu re .
-
A Novel and Intelligent Integrated-distributed Measurement Platform for Multi-sensors
Nowadays, the temperature and humidity measurement modules are normally used with conventional sensors, such as heat resistance, humidity capacitors .
-
Achieving High Reliability In Passive Infrared Intruder Alarms With Lithium Tantalate Pyroelectric Detectors
They have proven to give useful results for common failures such as leaking capacitors ( humidity ) and temperature dependent semiconductor failures; however, they do not cover all false alarm mechanisms in intruder alarms and cannot eliminate the need for a proper burn -in …
-
Solid State Gas Sensors - Industrial Application
All quality radiosondes used thin-film capacitor humidity sensors.
Indicates content that may require registration and/or purchase.