-
Supplier: Vaisala
Description: For Environmental Chambers Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For Demanding Humidity Measurement Measure humidity in harsh environments with the best-in-class instrument you can truly depend on. The Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMT330 with 10-year warranty* is designed for demanding
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Vaisala
Description: For Demanding Industrial Applications The Vaisala HUMICAP® HMT310 series is for demanding industrial applications where compact product design is essential. The measurement stability is excellent. The instrument is easy to integrate, small in size and insensitive to dust and most
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 356 F
- Electrical Outputs: Analog Current, Analog Voltage
-
-
Supplier: Roscid Technologies
Description: Roscid Technologies is now offering Custom Sampling Vacuum Systems (SVS) Roscid Technologies sampling vacuum system is one of many different sampling systems offered. This vacuum system is idea for simple application where there is no air flow or the sample gas is under
-
Supplier: ASTM International
Description: 1.1 This test method covers a screening technique to determine volatile content of materials when exposed to a vacuum environment. Two parameters are measured: total mass loss (TML) and collected volatile condensable materials (CVCM). An additional parameter, the amount of water vapor
-
Supplier: PI (Physik Instrumente) L.P.
Description: Application fields Motion in strong magnetic fields and in a vacuum Industrial precision positioning Semiconductor technology Semiconductor tests Wafer inspection Lithography Nanoimprinting Nanometrology Suitable for sophisticated vacuum applications N-331.xxU PICMAWalk
- Length: 123 to 124 mm
- Diameter or Height: 55 mm
- Thickness: 31 mm
- Mass: 610 g
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a proprietary semi
- Dew Point Range: -20 to 95 F
- Operating Temperature: 32 to 122 F
- Moisture Content Accuracy: 5 ±%
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Buck Research Instruments, LLC
Description: The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in
- Relative Humidity Range: 0.01 to 100 %
- Relative Humidity Accuracy: 0.2 %
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 0.36 F
-
Supplier: Edgetech Instruments Inc.
Description: provides high accuracy dew/frost point temperature measurement Automatic Balance Control mode provides automatic correction for optics contaminants Temperature measurement option for live relative humidity measurement Pressure measurement option for live parts per
- Dew Point Range: -103 to 122 F
- Dew Point Accuracy: 0.45 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
-
Supplier: Edgetech Instruments Inc.
Description: integrated vacuum pump. It comes standard with a quick-disconnect, adjustable sample flowmeter. Chemical Resistant / Low Dew Point NIST Traceable Primary Standard Chilled Mirror Wide Measurement Ranges: –70°C to +70°C Automatic Balance Control Rugged, High Impact Portable Case Multiple
- Dew Point Range: -94 to 167 F
- Dew Point Accuracy: 0.648 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: ASTM International
Description: if surface materials are present, and dried in vacuum at a low temperature 1.2 In Procedures 1, 2, and 3, alternative techniques are described for weighing oven-dried specimens: in the oven while hot, and outside the oven at room temperature. 1.3 The word water refers to
-
Supplier: ValueTronics International, Inc.
Description: The 719 100G is a pressure calibrator from Fluke. Features: Pressure calibrator with built-in electric pump for one-handed pressure calibration Offers best-in-class pressure measurement uncertainty of 0.025% Measures and sources mA with best in class 0.015% accuracy to
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Hitachi High Technologies America, Inc.
Description: affording AFM imaging in air/liquid/vacuum, a broad temperature range (-120 °C to 800 °C), magnetic field or humidity controls, as well as correlated AFM/SEM/ion milling investigations. Sample Size 25mm (diameter) Thickness: 10mm Scan range 20µm×20µm×1.5µm 100µm×100µm×15µm
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: ValueTronics International, Inc.
Description: CAN/CSA 22.2 No. 61010-1-12 Analog low isolation - 20 V Line power - 120 V~: 100 V to 120 V, 240 V~: 220 V to 240 V Line frequency - 47 Hz to 63 Hz Line voltage variation - ± 10 % about setting Power consumption - 15 VA maximum Dimensions Height: 14.6 cm (5.75 in), Width: 44.5 cm (17.5
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: TSI Incorporated
Description: impaction stages Nanogram resolution with true mass sensing of solid particles PM2.5 in six stages Automatic humidity conditioning of sampled aerosol Intuitive, advanced touch-screen control and user-friendly features Low power consumption vacuum pump included with impactor
-
Supplier: Anton Paar
Description: Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International
- Test Load: 3.058503401360544 kg
- Vertical Capacity: 0.09999999999999999 cm
- Mounting: Handheld or Portable
-
Supplier: Anton Paar
Description: Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Quantachrome Instruments
Description: independent sample temperature control (with additional circulators) and wider sample temperature range provide maximum flexibility; and a high-vacuum option enables analysis of microporous materials. Dosing manifold and vapor source in single thermostatically controlled chamber
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Powders / Granular Materials
-
Supplier: ValueTronics International, Inc.
Description: wavelength scale indicates both in air and in vacuum. High wavelength resolution: Achieves wavelength resolution of 0.015 nm. Versatile analysis functions: Analysis functions for WDM and other optical devices (LD, LED, FBG, etc.) Synchronous sweep: In conjunction with an
-
Supplier: E-Labs, Inc.
Description: E-Labs offers testing services from cradle to grave, from concept to analysis. From test planning, fixture design and fabrication, consulting, to testing in the lab. The E-Labs facility is conveniently located 3 miles from interstate 95 in Fredericksburg, VA. The lab is over Twenty
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: ASTM International
Description: Installation of the Assembled Engine on a Test Stand 8.3 Engine Dynamometer-Installation 8.4 Measurement and Control of Operating Conditions 9 Temperature Measurements General Information 9.1.1 Thermocouple Locations 9.1.2 Air-to-Fuel Ratio 9.2 Carburetor Air Supply Humidity 9.3
Find Suppliers by Category Top
Featured Products Top
-
Overview: Thermal mass flow sensors and capacitive humidity sensors are widely used in industrial, HVAC, aerospace, automotive, meteorological, medical and laboratory applications as a simple and inexpensive way to measure the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
for humidity sensing include industrial process control, food storage & refrigeration, Test and Measurement, building automation, medical & healthcare as well as consumer products and automotive. Often, the humidity needs to be carefully balanced. Small variations in the relative (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
environment. Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80°C to +190°C. The humidity sensor (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
processing integrated in the sensor completely processes the measured data and directly delivers the physical parameters of relative humidity and temperature over the I²C compatible interface as digital values. The module is precisely calibrated by the manufacturer and is therefore fully (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
measuring from 0 to 100% relative humidity in a temperature range of -50°C to +150°C. The assembly of the sensor is fully automated, and the contacts are designed for soldering and bonding. Linearity Error and Hysteresis Less Than ±1.5% RH The (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
stability testing, shelf life, package testing, and accelerated aging for a variety of applications. Available in one, two and three door models, CSZ StableClimate II Stability chambers provide a uniform, temperature/ humidity conditioned environment for worry-free operation with a control (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50°C to +150°C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements and humidity generators. Outstanding (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
measurement accuracy. To keep humidity stable throughout testing, medical gas testers continuously monitor temperature, pressure, flow rate, and vapor concentration. The equipment then adjusts gas flow and water vapor delivery in real time to compensate for changing operating conditions (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc.
More Information Top
-
Optical investigation of diffusion of single Ag markers in confined water films
Each data set is fitted by the sum of 3 exponential functions (except the left red curve for 0 % relative humidity measured in vacuum ).
-
Font Tums reports
The precise measurement of wood moisture in the vacuum boiler required special technical Mafinahnaen (lie because the Einltu6 of the HF field mul3tc is shielded.
-
Factors affecting relative humidity during wood vacuum drying
Fig. 1 Measure of relative humidity in the vacuum chamber during chamber body heating .
-
Testing of optical components to assure performance in a high-average-power environment
The AVLIS test lab has chambers in which the spectral and wavefront characteristics of the parts can be measured in a controlled humidity or vacuum condition.1° Some wavefront measurements will be reported here on large aspect ratio optics to be used …
-
Laboratory testing of the in-well vapor-stripping system
A hydrometer and vacuum gauge were placed in the exhaust air line to measure humidity and the vacuum pressure in the laboratory's vent system.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15733/PaulTackett2013.pdf?sequence=1
state (e.g. relative humidity can be measured in a vacuum ).
-
Thermal and electromechanical characterization of top-down fabricated p-type silicon nanowiresInvited talk at the 7th International Workshop on Advanced Materi...
Our values are measured in vacuum , thus without humidity , but, like in all other published works, they are likely overestimated by a factor decreasing with nanowire width because of a variable stress concentration.
-
Determination of the Avogadro constant via the silicon route
Values of surface layers on silicon surfaces were reported within a range from 30 ng cm−2 up to 230 ng cm−2 under . ambient conditions of about 50% relative humidity compared with measurement results obtained in vacuum .
-
Electrical characteristics of floating electrode MEMS capacitive switches
All measurements have been performed in vacuum after humidity removal by heating cycles at 140 °C for 2 h each time.
-
Record and reading of optical information in barrier structures on the chalcogenide glass base
Due to the strong dependence of electrical properties of amorphous chalcogenide layers of humidity [7], and to eliminate effects of air humidity , all measurements were carried out in vacuum (lOs Pa).
Indicates content that may require registration and/or purchase.