-
Supplier: E.C. Tool & Supply Co.
Description: E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts
- Features: Butterfly Valves, Hydraulic Fluid
-
Supplier: XOMOX (A Crane Co. Company)
Description: For the harsh conditions of critical process applications, steam isolation, high cycle frequency and temperature extremes, the Xomox triple-offset, metal-seated valve offers unmatched performance, reliability and quality.
- Valve Size: 8 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Metal Seated
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment, irrigation,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling.
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Agency: API, ASME, ISO
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels Connections: wafer, lug, flanged and BW Structures: center type, double
- Valve Size: 1.25 to 192 inch
- Agency: API, DIN
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: BUTTERFLY VALVES, CLAMP END, 1-1/2", WITH PULL HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves shall be of the tight closing, rubber-lined type with seat ring securely contained within the valve body. Valves shall be bubble-tight at rated pressure of 150 PSI with flow in either direction. Valve discs shall rotate minimum 90 degrees from full
- Features: Butterfly Valves
-
Supplier: E.C. Tool & Supply Co.
Description: E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
-
Supplier: E.C. Tool & Supply Co.
Description: E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: E.C. Tool & Supply Co.
Description: E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts
- Valve Type: Gate / Knife Valves
- Media: Hydraulic Fluid
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a
- Valve Size: 6 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Cryogenic Valves, Other
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will
- Valve Size: 6 to 36 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Hy-Lok USA, Inc.
Description: 110 Series: Ball Valves Applications Chemical plants, refineries, steel mills. Fuel Lines, Heavy Vehicles Features Maximum Operating Pressure of 1000 psig(69 bar) at 100ºF(38ºC) with reinforced PTFE Compact design with one piece hexagon body Low torque for easy operation Butterfly
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual control of commercial and industrial process applications. The
- Pressure Rating: 350 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.52 to 2.3
-
Supplier: Watts
Description: Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Froude, Inc.
Description: The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: DeZURIK, Inc.
Description: precision of its fabrication and assembly. Willamette Metal Seated Ball Valves have a full bore, unobstructed waterway resulting in the lowest (negligible) amount of head loss compared to any inline plug, gate, butterfly, or check valves. The metal seated ball valve
- Valve Type: Ball Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Rotork plc
Description: RH heavy-duty actuators are a compact, economical and robust solution for quarter-turn valves that have a fairly constant torque requirement throughout the stroke and are designed to operate ball, butterfly, plug and other quarter-turn valves for either on/off or modulating
- Features: Hydraulic, Modulating, On / Off (isolating)
- Valve Motion: Rotary Motion Valve
-
Supplier: KSB AG
Description: Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force
- Actuator Torque: 1,106,194.6902654867 In-lbs
- Operating Temperature: 14 to 149 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
Description: Design : Duplex Fabricated with Butterfly C/O Valve Type : 10_16 FLD Pressure : 10 / 16 Bar Flow handling capacity : up to 13500lpm Connection : Up to DN300
- Maximum Pressure: 145.0377 to 232.06032 psi
- Maximum Liquid Flow: 3,564 GPM
- Additional Features: Duplex
- Filtration Product: Hydraulic Fluid
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Conductive Epoxies Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery,
- Inside Diameter: 3.565 inch
- Outside Diameter: 3.627 inch
- Length: 3.5 inch
- Operating Temperature: -250 to 200 F
-
Supplier: VAC-CON, Inc.
Description: Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic vacuum breaker Hydraulic rear door locks and door opener 8" butterfly valve at bottom of
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: VAC-CON, Inc.
Description: Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 9 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic rear door locks, with door grabber and safety latch 5" butterfly valve with 10' lay
- Number of Inlets: 1 #
- Capacity: 9 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Jaygo, Inc.
Description: Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Valve Completely submerged at a depth of approximately 13 feet, a butterfly valve manufacturer found the RFD 4000 touchless angle sensor met their specifications. Since they are sealed to IP 69K, constant immersion is not an issue. These angle sensors are very compact and use touchless (read more)
Browse Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Chemical and Mechanical Engineering, Information Technologies
It includes PC, ballast control console, actual hydraulic power station and a set of hydraulic butterfly valve , as shown in Fig.1.
-
Valves Selling Leads (Page 3), Valves Manufacturers, Valves Exporters & Suppliers
The principle of JLD hydraulic butterfly valve test bench and how to use...
-
Sell Triple Eccentric Metal Hard Sealing Butterfly Valve Series
The main products include high temperature regulating metal hard-sealing butterfly valves, rubber sealing butterfly valves, hydraulic butterfly valves , telescopic butterfly valves, elastic sealing butterfly valves, check valves, ball-butterfly gas valves, telescopic connector and cast steel gate valves etc.
-
A Case Study of Using Very Large Skirt Can for Self-Installing Platform Foundations
The entrapped water evacuation system was made of: -Three 20" outlets fitted with hydraulic remote butterfly valves per skirt can (sized in order to fulfil with a 0.35m/min rate) -Two pumps with hydraulic motors and remote butterfly isolation valves for each…
-
A system for increasing the effectiveness of electromechanical systems
and flow corresponding to the position of the butterfly valve with hydraulic resistance Rb.
-
Sell Valve Components
Our company originated from manufacturing valves and pumps since 2001, since 2003 it has focused on production of valve components, such as valve body,valve stem,valve ball,mainly for ball valves, butterfly valves , hydraulic control valve,gate valves, check valves, plug…
-
Advances in Hydroinformatics
A numerical model was performed (ANSYS CFXÓ) to study the flow around the double butterfly valve through hydraulic pres- sure loss and hydrodynamic torque coefficients.
Indicates content that may require registration and/or purchase.