Products/Services for Hydraulic Climbing Jack
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...Jack TypeActuationTelescoping -
Pallet Jacks - (318 companies)...pallet jacks are more likely to have additional components, such as a hand brake, reflectors, or motorized locomotion, to safely transport heavy burdens. Lift. Elevation is always a product of a hydraulic or pneumatic input. Manual versions require... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Material Handling Carts and Trucks - (1274 companies)...contain shelves or racks for the transport of office materials such as mail and files. Image credit: Charnstrom. Pallet. See pallet jacks. Image credit: MHW Magazine. Panel. Panel or board carts are used to transport large panels such as sheets...
-
Phone Jacks and Plugs - (255 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
-
Work Supports and Fixture Jacks - (34 companies)...several actuation methods. Mechanical (screw or cam). Hydraulic. Pneumatic. The following video illustrates the operation of a hydraulically locked, spring-actuated work support. Video credit: Fixtureworks. Fixture jacks, sometimes referred...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
Product News
-
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more) -
Green Cubes Technology
Warehousing with lithium pallet jack batteries Reducing the total cost of ownership in warehousing with lithium pallet jack batteries. Lower ownership costs in warehousing. Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering, cooling periods, and frequent change-outs. Many facilities begin their evaluation... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Green Cubes Technology
Switching to lithium pallet jack batteries Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries. In warehouse operations, cost efficiency extends well beyond the purchase price. The real cost is measured in daily operations, equipment performance, energy consumption, maintenance, and labor --all of which contribute to the total cost of ownership (TCO). As warehouses strive to become leaner and smarter, more operators are turning to battery technology. Among the most promising developments? The switch from... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology
-
Development of automated construction system for high-rise reinforced concrete buildings
The difference between the cylinder strokes of the four climbing hydraulic jacks is controlled within 10 mm by a central control unit so that the roof can be kept horizontal whik going up and down.
-
Hibernia GBS - The Construction Process
The slipform is basically a short form, only 1.2 m high, that can be moved vertically in a continuous operation by means of hydraulic jacks climbing on cast-in vertical steel rods.
-
Further development of the sliding construction method
By vertical components, the shuttering including the work platforms with a help of hydraulic system jacks on climbing rods is pulled.
-
Advances in Robot Design and Intelligent Control
Razak, S.: Design and implementation electrical wheel chair for disable able to stairs climbing by using hydraulic jack .
-
New telecommunication mast of the transmitter installation "High line" by Regensburg. A building project with model nature
… of four main carrier pairs UNP 200 and twelve (in conical) or four (in the cylindrical shaft part) secondary carrier pairs UNP 140-on carrier grate with climbing rods centrally ordered in … … concrete cross-section and hydraulic jacks by means of that …
-
Hibernia GBS: Construction Schedule Recovery Applying Total Quality Management Principles
The form is supported by yokes hanging on hydraulic jacks that are climbing on steel rods, normally extending into the hard concrete inside the wall below.
-
Building operation
The sliding operation happens thereby, that on the jacks are moved in the wall axis of upright climbing rods hydraulically upwardly.
-
Condeep Platforms for the North Sea-Some Aspects of Concrete Technology
The actual woode_n form was 120 cm high and was supported by steel yokes which were lifted by hydraulic jacks riding on notched climbing rods.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38043/32825013-MIT.pdf?sequence=2
The forms are typically four feet deep and may be raised by electric, hydraulic , or manual jacks and the typical climbing rate is ten to twelve inches per hour, or one to two floors per day (24-hour period).
Indicates content that may require registration and/or purchase.