-
Supplier: Trelleborg Sealing Solutions Americas
Description: Cushioning seals provide end-of-stroke damping in pneumatic cylinders, eliminating the need for check valves. These polyurethane, high performance seal elements are user-friendly and provide an automatic centering check valve function and easy, snap-in installation.
- Shaft O.D. or Seal I.D.: 0.2362206 to 2.362206 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -40 to 230 F
-
Supplier: Radwell International
Description: STANDARD CUSHION HARDWARE KIT, 2 IN BORE SIZE, FOR CAP ASSEMBLIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, 75 MM STROKE, 40 MM BORE, 7 MPA, AXIAL FOOT STYLE, DOUBLE ACTING / SINGLE ROD, CUSHION SEAL. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod
- Stroke: 0 to 275 inch
- Operating Pressure: 200 to 6,000 psi
- Bore Size: 3 to 12 inch
- Shaft Diameter: 1.5 to 6 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals options
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles 2 seals options 3
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 9.842525 to 15.74804 inch
- Shaft Diameter: 5.511814 to 8.661422 inch
-
Supplier: Atos North America
Description: CH cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 63 to 200 mm 3 rod diameters per bore Strokes up to 5000 mm Single or double rod Rods with rolled
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 2.4803163 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: Atos North America
Description: CNX cylinders are derived from standard CN with stainless steel construction to withstand extreme and corrosive environmental conditions and to ensure compatibility with water based fluids or pure water. They are ideally suited for a variety of applications and industries including:
- Stroke: 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 1.968505 to 3.93701 inch
- Shaft Diameter: 1.4173236 to 2.755907 inch
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Hallite Seals International Ltd.
Description: end stroke of a cylinder, particularly if the retardation of the piston by the pneumatic cushion is insufficient. In turn, this additional buffering will reduce end stroke noise.Features Effective sealing Low friction Easy installation Excellent temperature range Reduced
- Shaft O.D. or Seal I.D.: 0.81 to 3.525 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 5 inch
- Axial Cross Section or Thickness: 0.256 to 0.375 inch
- Maximum Operating Speed: 180 ft/min
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction
- Shaft O.D. or Seal I.D.: 0.5511814 to 6.299216 inch
- Housing Bore Diameter or Seal O.D.: 0.84645715 to 6.90945255 inch
- Axial Cross Section or Thickness: 0.12598432 to 0.24803163 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 1 inch
- Compressed Length: 6.22 inch
- Extended Length: 7.22 inch
- Maximum Force (P1): 5 to 250 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 2 inch
- Compressed Length: 8.25 inch
- Extended Length: 10.25 inch
- Maximum Force (P1): 5 to 490 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 158 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 1 inch
- Compressed Length: 6.83 inch
- Extended Length: 7.83 inch
- Maximum Force (P1): 5 to 206 lbs
-
Supplier: Festo Corporation
Description: For clamping of components during the welding process Double-acting Easy to mount thanks to the swivel bearing on the bearing cap Integrated throttling Integrated end-position cushioning Rod wiper seal to protect against welding spatter Asian automotive standard for car body production
- Operating Pressure Range: 14.50377 to 145.0377 psi
- Linear Stroke: 1.968505 inch
- Operating Temperature: 14 to 140 F
- Shaft or Table Diameter: 1.968505 inch
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Eaton Hydraulics Group
Description: for tie rods Ductile iron piston secured to piston rod with a torqued self-locking nut improves reliability Pressure-energized nitrile lip-type seals create exceptional sealing systems Flexible cushion seals and elastomeric lip seals provide excellent cushioning and
- Stroke: 180 inch
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 0.75 to 8 inch
- Mounting: Threaded
-
Supplier: Eaton Hydraulics Group
Description: while lowering friction Unique, captive cushion design results in better safety protection Broadest and best range of mount, port, rod, and SS accessories on the market offers total flexibility Non-Lubricated Air/Hydraulic Cylinder, NFPA High-strength steel design improves
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders -
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
areas that matter.With the aid of FEA- Finite Element Analysis- we've produced a light-weight extrude body that maintains structural integrity under pressure.The main seal- vital to rodless cylinder life- utilizes a hook and lock function. This function keeps the seal in place-all the time. Our main (read more)
Browse Datasheets for Branham, W.C. Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Applications of Square Ring Seals Square-cut O-rings are especially useful for thin sealing areas and when the sealing load force is high. They are used in many industries, and each application takes (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
deflection without modifying the application cavit Super C-Seal Applications Turbine engine case joints Fuel injector nozzle Manifold to case flanges Hydraulic and pneumatic fittings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
TREAT (Transient Reactor Test Facility) reactor control rod scram system simulations and testing
A lip seal at the entrance to the dashpot was intended to seal against the cushion plunger and prevent hydraulic fluid from exiting through the air cylinder exhaust port.
-
Rubber Parts - Rubber Parts Manufacturers, Suppliers
NPK Hydraulic Breaker Hammer Parts Cushion Rubber Accumulator NPK Chisel, Piston, Cylinder , Front Head, Back Head, Seal Kits, Diaphragms, Chisel Rod Pin, Accumulator Through Bolt, Side Bolt, Front Cover, Thrust Ring...
Indicates content that may require registration and/or purchase.