-
Supplier: MFP Automation Engineering
Description: MFP supplies hydraulic dampers for myriad applications from ACE Controls.
-
Supplier: ACE Controls Inc.
Description: ACE Controls HBD hydraulic dampers are maintenance-free, self-contained and sealed units. They are available with body diameters from 0.59" to 1.57" (15 mm to 40 mm) and with stroke lengths of up to 31.5" (800 mm). Unlike standard hydraulic dampers that include free travel up to 20 %
- Absorber Stroke: 1.97 to 15.75 inch
- Maximum Force (P1): 12 to 405 lbs
- Cylinder Diameter or Maximum Width: 0.87 inch
- Rod Diameter: 0.39 inch
-
Supplier: ACE Controls Inc.
Description: Many application options: the hydraulic feed controls in models FA, MA and MVC are similar to that of the VC model. However, these hydraulic controls have been designed for applications that require less precision. There are also plenty of accessories for the FA, MA and MVC models. All
- Absorber Stroke: 0.75 inch
- Maximum Force (P1): 800 lbs
- Operating Temperature: 32 to 150 F
- Features: Adjustable
-
-
Supplier: KOBA Co., Ltd.
Description: KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA
- Absorber Stroke: 3.93701 inch
- Extended Length: 17.322844 inch
- Maximum Force (P1): 112,400 lbs
- Cylinder Diameter or Maximum Width: 7.480319 inch
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: Radwell International
Description: HYDRAULIC SHOCK ABSORBER/STOP COLLAR, NON-ADJUSTABLE, M14 X 1.5, SW19 NICKEL, EACH. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Bansbach Easylift®
Description: HB-damper - hydraulic damper with adjustable damping force With these hydraulic dampers from Bansbach® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these dampers can be adjusted by
- Absorber Stroke: 3.93701 to 19.68505 inch
- Maximum Force (P1): 6.744 to 674.4 lbs
- Cylinder Diameter or Maximum Width: 1.1023628 inch
- Rod Diameter: 0.393701 inch
-
Supplier: Specialty Product Technologies
Description: The Model 90 Pneumatic Timer opens or closes a circuit after an adjustable time delay. Its compact size allows it to fit in a 1 1/2 inch cube and requires no electricity to operate. The time range is adjustable between 2 seconds and 60 seconds standard ±15%. The Model 90 is ideally suited for
- Minimum Time Setting: 1.999999999999998 seconds
- Maximum Time Setting: 1 minutes
- Features: Pneumatic / Hydraulic (Dashpot)
-
Supplier: KYNTEC Corporation
Description: to be stopped. Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being
- Absorber Stroke: 1 inch
- Energy per Cycle: 800 In-lbs
- Rod Diameter: 0.25 inch
- Operating Temperature: 15 to 180 F
-
Supplier: Reid Supply
Description: Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . This hydraulic shock absorber has been designed for applications that require less precision.
- Absorber Stroke: 0.75 inch
- Extended Length: 4.21 inch
- Rod Diameter: 0.19 inch
- Dampening Method: Hydraulic
-
Supplier: Efdyn Incorporated
Description: Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel mills, paper mills and foundries. These industrial shock absorbers are also used in material handling
- Absorber Stroke: 4 inch
- Compressed Length: 11.75 inch
- Energy per Cycle: 30,000 In-lbs
- Rod Diameter: 1.125 inch
-
Supplier: Festo Corporation
Description: Hydraulic shock absorber with spring return Adjustable cushioning hardness
- Absorber Stroke: 0.787402 inch
- Maximum Force (P1): 359.68 lbs
- Operating Temperature: 14 to 176 F
- Rod Treatment: Other
-
Supplier: Radwell International
Description: HYDRAULIC SHOCK ABSORBER ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: DigiKey
Description: DAMPER ROTARY SNAP IN BLK
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary, Linear (shock absorbing),
- Absorber Stroke: 0.1968505 to 0.393701 inch
- Extended Length: 1.2598432 to 2.362206 inch
- Maximum Force (P1): 110.152 to 330.456 lbs
- Maximum Cycles per Minute: 45 to 60
-
Supplier: Reid Supply
Description: Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ED-5
- Absorber Stroke: 1 inch
- Extended Length: 5.69 inch
- Rod Diameter: 0.16 inch
- Dampening Method: Hydraulic
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary, Linear (shock absorbing),
- Absorber Stroke: 0.4330711 to 0.4724412 inch
- Extended Length: 1.9291349 to 2.4803163 inch
- Maximum Force (P1): 2.205 to 11.025 lbs
- Cylinder Diameter or Maximum Width: 0.393701 inch
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Benefits: Cost-effective hydraulic shock absorber Housing > Special plastic Piston rod > Stainless steel Temperature > -5°C - +50°C Special edition > For high temperatures
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 158 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 1 inch
- Compressed Length: 6.22 inch
- Extended Length: 7.22 inch
- Maximum Force (P1): 5 to 250 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 420 lbs
-
Description: The hydro elastic dampers are optimally applicable to absorb high energies on least installation space. RINGFEDER® Elastomer Technology - Fluid Elastomeric Damper Hydro elastic dampers are high performance dampers that require a relatively small mounting space. They complete our range of products.
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: IZMAC Co., Ltd.
Description: DESCRIPTION IAAS has dial which can set 12 steps of shock speed ranges and it improved by wider damping ranges. Improved energy capacity over 200% and effective weight ranges become wider than before. FEATURES All threaded body outside helps to install shock absorber and it can be fixed exact
- Absorber Stroke: 0.9842525 inch
- Extended Length: 5.6692944 inch
- Maximum Force (P1): 2.29296 to 6.6316 lbs
- Energy per Cycle: 1,327.43362831858 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
springs. We have designs for hydraulic feed controls, P.E.T. manufacturing, plastic bottle making, blow molding, aerospace, automotive manufacturing, assembly line conveyors, pick and place robotics, material handling and elevators. Our shock absorbers and rotary dampers provide smooth speed and motion (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
various small components (brackets and braces) are produced using a metal stamping process. Our OEM 4.0M shock absorbers are used in progressive die systems, stamping parts to allow for increased quality. Normally the presence of hydraulic fluids on automotive paint lines causes contamination (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
PXR Series Shock Absorbers Stable, Reliable Performance in a Small Shock Absorber Package Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Handling and overhead crane applications. Our online library of CAD drawings and PDF literature provides the most recent technical data and product information. From large bore hydraulic damping (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
, Pick & Place Robotics, and Material Handling and overhead crane applications. Our online library of CAD drawings and PDF literature provides the most recent technical data and product information. From large bore hydraulic damping devices to miniature industrial shock absorbers, ITT (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
More Information Top
-
TREAT (Transient Reactor Test Facility) reactor control rod scram system simulations and testing
The air pressure was set at 300 psi, and a hydraulic dashpot secured to the lower head of the air cylinder was used as a shock absorber.
-
Hydraulic remote position-controllers
Fig. 2.—Typical hydraulic dashpots .
-
Journal of Spacecraft and Rockets > A passive pendulum wobble damping system for a manned rotating spacestation.
It comprises three pendulums which, when excited by the wobbling of the space station, drive hydraulic dashpots , thereby attenuating the wobble.
-
Reactor operating experiences, 1972--1974
In a second case, CRDMs were DAMAGED when they were dropped with the hydraulic DASHPOTS either EMPTY or only partially filled BECAUSE OF INADEQUATE VENT ING THROUGH HOUSING SEALS.
-
Evolution Of A Numerically Controlled Diamond Turning System
Our first single point diamond tool machine was a relatively simple flycutter with a horizontal air bearing cutter spindle, an 8 inch stroke air bearing work slide with air cylinder / hydraulic dashpot work motion control, all mounted on a granite bed…
-
Experimental Qualification of Mechanical and Electrical Sub-systems of a Complex Mechanism Against Fatigue Failure
At the end of free fall, a hydraulic dashpot engages and dissipates the kinetic energy acquired by mobile assembly during free fall.
-
American Electricians' Handbook, Sixteenth Edition > PROTECTIVE DEVICES
To provide a trip response for overload current, molded-case circuit breakers employ (1) bimetals, (2) hydraulic dashpots , or (3) electronic circuits.
-
Modelling and Controlling Hydropower Plants
In a further development, the mechanical linkages were replaced with an oil-hydraulic actuated piston which was supplemented with springs, throttles, and oil- hydraulic dashpots to produce the required dynamic performance.
-
Mechatronics and Applied Mechanics II
The front suspension is double wishbone independent suspension consist of elastic air suspension, double acting hydraulic dashpot -type shock absorber, Transverse stabilizing device and guide vane end stop.
-
Fast Spectrum Reactors
Hydraulic dashpot .
Indicates content that may require registration and/or purchase.