-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable.
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Pedal Operated, Spring Return
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Cylinders & Valves, Inc.
Description: Foot Pedal & Treadle Operated
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
-
Supplier: Garage Equipment Supply
Description: for ease of maneuverability in tight areas. Alloy-plated ram. Swivel casters for easy mobility. Designed for heavy use. Safety-overload system. Pump handle can be locked in three different towing positions. Additional foot pedal control provides quick set-up and rise. Heavy
- Lift Capacity: 10 tons
-
Supplier: Lift Products, Inc.
Description: Construction Beveled Low-Profile Platform Relief Valve to Prevent Overloading Control Valve for Controlled Descent in Case of Electrical Failure Self-Contained Power Unit Safety Up-Down Foot Pedal Control USDA Approved 115 Volt Single Phase Hydraulic
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Machines
Description: pilot controlled to deliver excellent control and eliminate the need for maintenance of cables and linkages. Powerful Engine and Load Sensing Hydraulics The 17.7 kW (24 hp) engine is matched with a load sensing hydraulic system and variable displacement pump to provide excellent
- Horsepower: 17.7 HP
- Operating Weight: 3,726 lbs
- Travel Speed: 1.7400000000000002 to 3.4800000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Media: Air, Hydraulic Fluid
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Agency: API, ISO
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic 2-Way Circuit Controls are in-line ball valves. They are used as a shut-off valve in simple circuits.
- Pressure Rating: 3,000 psi
- Features: Control Valves
- Media: Hydraulic Fluid
- Connection Description: Threaded
-
Supplier: Rotork plc
Description: Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working deth
- Flow (Cv): 2.2
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with Swing Clamps.
- Pressure Rating: 5,000 psi
- Flow (Cv): 0.78
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Cylinders & Valves, Inc.
Description: Palm Button Operated
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.125 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: HAWE North America Inc.
Description: reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further
- Pressure Rating: 1,885.4901 to 7,251.885 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Manual / Hand, Pressure Reducing Regulators, Regulators
- Media: Hydraulic Fluid
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0313 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Barksdale Control Products
Description: Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.95 to 21
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Features: Control Valves
- Media: Hydraulic Fluid
- Valve Type: Plug Valves, Poppet Valves, Solenoid Valves
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVES, 2-POSITION, 2-WAY, 2-WAY DOUBLE HYDRAULICALLYPILOTED SPOOL. FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Hydraulic Fluid
- Features: Control Valves, Pilot Valves
- Valve Type: Spool Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 650 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Power: 24 volts
-
Supplier: Atos North America
Description: valve regulation to the reference signal supplied to the electronic driver. They are high performance valves particularly used in closed loop positioning or speed controls with high dynamic requirements. The integral electronics ensures factory presetting, fine functionality
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: Barksdale Control Products
Description: Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator, all in one integrated package. With the ability to handle high velocity flows at
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.95 to 21
Find Suppliers by Category Top
Featured Products Top
-
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift®
More Information Top
-
Hydraulic Valve?
Anyway I am building an electric over hydraulic press and will be using a foot pedal to control an electric/ hydraulic valve , the problem is i dont know which valve to use .
-
An autonomous excavator with vision-based track-slippage control
In the Takeuchi excavator, track motor speed can be man- ually controlled by foot - pedal -actuated hydraulic pilot valves .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > REVOLVING SHOVELS AND EXCAVATORS
The engine drives a three-unit tandem pump that supplies pressure through control valves actuated by hand levers and foot pedals , to hydraulic cylinders and motors which power all working functions.
-
Development of a Remote Control
System for a Front-end Loader
The pneumatic-over- hydraulic brakes are actuated by pneumatic pressure controlled by a spring-loaded, load-sensing foot pedal valve .
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2000 > [F...
The swing control portion of the hydraulic control valve , which allowed the boom to swing from side to side, was controlled by two foot pedals located in the operator's cab.
-
Mercedes R-Class
… add heaters Catem Foot pedal module TT Electronics Front … … tier 2 to Johnson Controls Guilford North America Headliner … … heater Webasto Seal mirror foot gasket Odenwald Seatbelts (active … … Collins & Aikman Engine valves for 3.5l V6 … … only for Europe) Vibracoustic Hydraulic tensioner for V6/V8 gas …
-
Simulation in the chassis technique
On a description of a detailed of modeling of the braking hydraulic system that means that lines , pumps or valves , how it they for the simulation of driving dynamics control systems like the antiblocking system (ABS), the traction control system (ASR) or … Must determined however realistic actuating forces to become, so, also the brake pedal with its translation of the foot force must the support force of the braking force gain and the brake master cylinder with the conversion of the actuating force into …
-
Electrically controlled adjustable-resistance exercise equipment employing magnetorheological fluid
The hydraulic fluid of the cross-stepper was replaced by magnetorheological fluid, and an external magnetorheological throttling valve was added. In the modified cross- stepper, the resistance of each stroke of the foot pedals is easily adjusted by varying the electric current, which in turn controls .
-
Chassis Handbook
… the brake pedal and the braking moment at the wheels is determined by the lever ratio of the brake pedal , the brake force amplification … … into pres- sure, the hydraulic ratio between the master … … brake lines, hoses, and valve fittings, and the diameter … … initial buildup of brake pressure is dependent on the velocity of the driver’s foot , hydraulic resistances within … … pedal motion, the hydraulic pressure must be provided solely by an HCU (hydraulic control unit) pump or …
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
Other manual methods for moving a spool include foot pedals and buttons (for two-way valves ). If electronic control or automation is required from the fluid power system then the input can no … This leads to electro- hydraulic fluid power systems.
Indicates content that may require registration and/or purchase.