Products/Services for Hydraulic Hose Strain Reliefs
-
Strain Reliefs - (264 companies)Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing. They are manufactured in a variety of sizes and shapes, and using various materials... -
Wire and Cable Crimpers - (501 companies)...as an 'F crimp', and the terminal features two flanges: one for connection to the wire, and the second to clamp onto the wire's insulation which provides strain relief. Piercing of the insulation is acceptable only when accomplished... -
Industrial Winches - (386 companies)Hydraulic. Small size. Speed control easy. Power pack needed. Pipes and hoses needed. Earth moving machines, piling equipment, farming, commercial use and mobile cranes. Pneumatic motors. Small size. Speed control easy. Suitable for harsh environments... -
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic... -
Pressure Relief Valves - (1009 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves... -
Hose Fittings - (1196 companies)...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose...
-
Strain Gauges - (129 companies)Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
Product News
-
Interpower
Interpower Strain Reliefs Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and, at the same time, extend cord life and reinforce the cord connection to your equipment. We offer nickel-plated brass and nylon dome style strain reliefs, along with nylon flex style versions. Our strain... (read more)Browse Strain Reliefs Datasheets for Interpower -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Complete Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Kuriyama Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Compact High-Pressure Hydraulic Hose Engineered for Compact High-Pressure Systems. Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential. Optimized for Real-World Applications. This hose is widely used in construction equipment such as excavators, loaders, and cranes, as well as agricultural machinery including tractors and harvesters. It is also suitable for mining equipment, mobile... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Tough, High-Temp Hydraulic Hose! TR1HT - High Temp - 1SN/R1AT. General Applications: Wherever low or continuous high temperatures or. fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life. under "normal" conditions is desired. Construction: Tube - Black tube, specifically compounded for temperature and chemical resistance, oilresistant. Reinforcement - One high tensile steel wire braid. Cover - Synthetic rubber, blue ... weather... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
EN853 1SN Flexible Hydraulic Hose Professional-Grade Hose Boosts Work Efficiency. Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to -40? to 121... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Technical Improvements To The WOC/TOGA Lagrangian Drifter
These drifters included short hydraulic hose pieces as tether strain relief components below the surface float and above and below the subsurface float.
-
Caring for Cables
Sometimes strain relief at just the moving end is sufficient, depending on the application, and hydraulic or other fluid hoses should only be strain relieved on the moving end.
-
A Computer-Based Laboratory Bench for Learning Instrumentation and Data Acquisition
…data acquisition system (National Instruments PCI-6024E), thermocouple, turbine flow meter, flow totalizer, pressure transmitters, rotameter, RTD, heater, load cell, strain gage amplifier, power supply, hydraulic pump and power source, needle valve, accumulator, pressure relief valve, and hoses , tubing, fittings, and tank.
-
Maintenance study for W-340 Waste Retrieval System
Hydraulic Hoses-The hydraulic hoses required for actuator operation will be located within the WRM, so they will not be accessible for maintenance and repair. .... Therefore, strain relief and tie-down features must be provided to ensure increased reliability and preclude damage from hose bending, twisting, stretching, and rotation.
-
CR4 - Thread: Electric Overhead Crane
If operated from a pendant, the cable is probably the problem.I recommend changing to a wireless control.Rubber-cord pendants always give problems,even with the best strain reliefs installed. .... IF you must use a rubber cord,I recommend using 4 wire hydraulic hose to enclose the cord wiring to the pendant, and make sure the hose is supporting the load from the pendant weight.
-
Encyclopedia of Lubricants and Lubrication
…seal a little bit off the slot wall and to release the pressure- relief borehole – the .... In order to optimize this return capacity in highly strained hydraulic systems even further, design engineers can now additionally integrate a volume compensator into the sealing system. .... Fig. 4), for which a patent application has been filed, is a miniature hose which is closed…
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
…Unwrought titanium alloy; Kevlar-woven fabric; sample oil; scandium oxide; silicon nitride; turbine oil; varnish; X-ray films; guide springs; plastic tubes; plastic hose assemblies; plastic markers; plastic hose ducts; decals; tape; foam … internal gear hubs; linear hydraulic actuators; piston-spacer rings … diodes; surface-mount semiconductors; oscillators; microcircuits; masks; IC switches; integrated-circuit heat sinks; signal generator test equipment; linear, dual transformers; printed board assemblies; coaxial cable; electrical wiring harnesses; strain -gage cable; test adaptors … controllers; generator control units; relief valves; time meters; metal…
Indicates content that may require registration and/or purchase.