-
Supplier: Weber UK, Ltd.
Description: The two double acting hydraulic cylinders have a 400 mm stroke. Top quality using chrome plated rods and the latest seal technology to ensure a long and trouble free life. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which are locked when
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: ram and dust seals prevent hydraulic contamination. Safety by-pass and overload systems protect hydraulic block. Includes the FASTJACK® feature which raises the jack's lifting saddle to the load with one pump of the "T" handle. Locking release lever secures handle
-
Supplier: FLSmidth
Description: application with our millMAX-e Slurry Pump. What we offer Advanced slurry pump technology Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps. Like all the pumps in the KREBS family, the millMAX-e Pump includes
-
-
Supplier: Southland Equipment Service
Description: facilitates easy-access seal replacement. Chrome plated hydraulic pump piston for long seal life. 5500 lb. cap. for standard jack 3,300 lbs. for low profile jack. Red powder coat finish. FOB Shipping Point.
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Mile-X Equipment, Inc.
Description: Floor Jack Intended Use Heavy duty truck, heavy construction and agricultural equipment maintenance garages. Features Chromed ram and dust seals prevent hydraulic contamination. Safety by-pass and overload systems protect hydraulic block. Includes the FASTJACK® feature
-
Supplier: Garage Equipment Supply
Description: HW93652 ideal for truck and SUV applications. Sealed pump greatly reduces risk of dirt damaging pump seals. Hydraulic unit completely serviceable vs. welded desings with limited serviceability.
- Lift Capacity: 3 tons
- Actuation: Hand
- Features: Wheels
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 71000D 10 TON FLOOR JACK "FASTJACK" This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Floor jack designed for heavy duty truck, heavy construction and agricultural equipment maintenance garages. "One Pump
-
Supplier: Garage Equipment Supply
Description: The RTJ-1100 lets you safely and easily remove, transfer and install vehicle transmissions, transaxles and other drive-train components from passenger cars, vans and light trucks. Foot operated pump Alloy-plated stage ram Extra wide base with swivel casters Heavy-duty steel swivel casters
- Lift Capacity: 0.55 tons
-
Supplier: Garage Equipment Supply
Description: the preferred equipment choice of transmission service professionals worldwide. Compare this unit with any other brand on the market and you will see why it’s America’s most popular transmission jack. Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload
-
Supplier: Garage Equipment Supply
Description: Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RTJ-300 Transmission Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. If it states "Direct Shipping Point" there will not be a surcharge. This transmission jack ships by truck and you will need
-
Supplier: Greene, Tweed & Co.
Description: spiral failure Low pressure sealing The G-T Ring is a static or dynamic seal in “rod” or “piston” config-urations for demanding oilfield applications, e.g., cylinders, jacks, intensifiers, tensioners, BOPs, logging equipment, jars, shock subs, bumper subs, pumps, valves and well
- Maximum Operating Pressure: 43,500 psi
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Southland Equipment Service
Description: automatically returns to verticle position when not in use. Chrome-plated hydraulic pump piston for long seal life. Sloped and rounded fork nose design. 8" nylon steering wheels. 3 position lever -- raise, neutral and lower. Hydraulic pump includes overload relief
- Capacity: 5,500 lbs
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Sardello, Inc.
Description: Teardown Evaluation Large Bore Honing Seal Replacement
- Services: Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Capabilities: Hydraulic Cylinders, Hydraulic Jacks, Hydraulic Linear Actuators, Hydraulic Pumps, Hydraulic Rotary Actuators
- Features: North America, Northeast US Only, United States Only
-
Supplier: Jergens, Inc.
Description: Note(s): When using the Breadbox Air Powered Hydraulic Pumps, the Flow Limit Valve must be used to limit the flow of hydraulic oil going to the clamp port of the STAYLOCK® Swing Clamp. This will extend the life of the clamp by minimizing the clamp arm from slamming into the
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
-
Supplier: Lift Products, Inc.
Description: Includes hydraulic oil and filter Options Stainless Power Box Dolly Jack Stainless Conveyor Top Safety Skirting Rotation Brake Fork Pockets Spring Activated Detents Rectangular Top Stainless Steel Sub Top Fork Entry Bars
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control Switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
: Zero Standby Energy Losses Hydraulic power units require continuously running pumps to maintain system pressure, drawing high amounts of power even during dwell times (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Oil and Gas: Used in valves, pumps, and compressors requiring high-performance seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
sealing pressure on Kerosene post combustion’s hydraulic device Hydrogen production: Sealing on separation stacks Nuclear: Sealing on primary pumps (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
sealing screw is perfect for protecting outdoor equipment exposed to precipitation, saltwater, water, moisture, chemicals, and pressure fluctuations, such as: Flow Pumps and Meters Spray Nozzles Electrical Enclosures Hydraulic Pumps Positive (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Nissan's keiretsu suppliers in Japan
…Kato Glass (Kato Glass Seisaku) Tokyo Wheel bolts, stud bolts & nuts Kawashima Textile Manufacturers Automotive Div Kanagawa Interior textiles and seats Kayaba Industries Tokyo Shock absorbers, struts, hydraulic doorstay (rear), pumps & jacks Keeper Kanagawa Oil seals , boot seals, steering boots…
-
Overall preliminary design package. Volume I. Instrumentation and control system: test cell ETS-1, NRDS
Item Deflector duct Duct-seal bellows control Molten-metal seal control Local-rennote control Position indication Hydraulic pump control Vertical jacks Water-line clamp control Steam-line clamp control Side jacks (trunnions) control Connector control Cooling-water control Switches Lights Meters .
-
Design and Installation of Suction Anchor Piles at a Soft Clay Site in the Gulf of Guinea
Afler the target penetration was reached and the suction pump stopped, the cover seal was deflated and the top cover plate was released by retracting the four hydraulic jacks from the control panel on deck.
-
Modern diesel-injecting systems
Image 3 1 ball bolts 2 setting back spring 3 pump pistons 4 pump bodies 5 plugs 6 magnetic core 7 compensation … electromagnet 11 fuel return 12 sealing 13 inlet bores (lasergebohrte holes as filter) 14 hydraulic stop (damping unit) 15…
-
Safety assessment of discharge chute isolation barrier preparation and installation activities. Revision 3
…the separate operations can be mounted on a chain drive carrier which follows a designed path on the seal preparation tool frame and … itself is positioned by hydraulic jacks which wedge the frame … of an underwater suction pump /filtration system built into…
-
NASA Aircraft Management Information System
…795.49 31 GP N 000000000 0 0 SMS RAM JACK 4320002896142 EA $143.40 … 005101201 2 1 SMS PUMP RECIPROCATING P 6664 4320003031088 … 1 0 SMS PUMP HYDRAULIC RAW 4320003418205 EA $53 … 005250902 0 0 SMS SEAL KIT 4320005403938HS EA $492…
-
Shopping In Mechanics Tools - Big Bruin
Hein-Werner HW93642 - 2 Ton Professional Jack HW93642 Features:* One piece handle* Flanged side plates increase strength* Wider … Large front wheels and rear casters for easy maneuvering* Cast iron pump base for strength and durability* Sealed hydraulic pump for durability* Pressure…
-
Shopping In Mechanics Tools - Big Bruin
Hein-Werner HW93652 HW93652 3 Ton Service Jack Features:* Heavy duty frame for rugged applications* Longer chassis ideal for … Large front wheels and rear casters for easy maneuvering* Cast iron pump base for strength and durability* Sealed hydraulic pump for durability* Pressure…
-
Trenchless Technology Piping: Installation and Inspection > Inspection and Quality Assurance/Quality Control for Trenchless Installation and Replacement Methods
(1) Remote hydraulic power pack; (2) MTBM control container; (3) slurry pit valves; (4) crane way; (5) bentonite pump ; (6) slurry feed pump; (7) cooling tank; (8) jacking frame back adapter; (9 … 10) pipe clamp; (11) sealed intermediate jacking station; (12…
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
…oil drain kits; fuel line kits; shutdown kits; switch kits; housing kits; cover kits; gear kits; hydraulic motor parts kits; actuators kits; cylinder kits; engine seal kits; hydraulic pump kits; lubricating kits; bracket … kits; engine/transmission lift kits; jack kits; hoist kits; kingpin…
Indicates content that may require registration and/or purchase.