-
Supplier: Advance Lifts, Inc.
Description: These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are
- Capacity: 3,500 lbs
- Stroke: 24 inch
- Length: 36 to 60 inch
- Width: 30 to 48 inch
-
Supplier: Advance Lifts, Inc.
Description: The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of
- Capacity: 6,400 lbs
- Stroke: 34 inch
- Length: 48 to 72 inch
- Width: 72 to 96 inch
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
- Capacity: 12,000 lbs
- Stroke: 58 inch
- Length: 144 inch
- Width: 84 inch
-
-
Supplier: Advance Lifts, Inc.
Description: The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the
- Capacity: 8,000 lbs
- Stroke: 58 inch
- Length: 108 inch
- Width: 96 inch
-
Supplier: Certex UK
Description: The HWJ 25 U wedge is designed to lift a load from a flat surface where there is a minimum insertion space available. Very suitable for a wide range of applications. Creates a start insertion space where other tools can not do so. Compact construction Low weight Anti-skid profile on wedge
- Capacity: 52,910.94288 lbs
- Actuation: Hydraulic
-
Supplier: Autoquip Corporation
Description: Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust
- Capacity: 2,000 lbs
- Stroke: 84 inch
- Length: 144 inch
- Width: 60 inch
-
Supplier: Positech Corporation
Description: Positech’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers and for
- Capacity: 500 lbs
- Stroke: 24 inch
- Reach: 72 inch
- Actuation: Air / Pneumatic, Hand, Hydraulic
-
Supplier: David Round
Description: Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width
- Capacity: 1,500 lbs
- Length: 44.375 inch
- Width: 38 inch
- Stroke: 90 inch
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase
- Capacity: 1,500 lbs
- Stroke: 48 inch
- Length: 36 inch
- Width: 36 inch
-
Supplier: Titan Worldwide
Description: Standard 1 HP power pack c/w hand control
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 48 inch
- Width: 30 inch
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift
- Capacity: 1,500 lbs
- Stroke: 6 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Southworth Products Corp.
Description: This 6,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It
- Capacity: 6,000 lbs
- Actuation: Hydraulic
- Type: Table Lift / Positioner
-
Supplier: H&K Equipment
Description: of unique handling solutions. The MLT 625, all-terrain telescopic forklift, has compact dimensions. It allows you to work efficiently in tight workspaces. The MLT 625 has 5,500 lb. of lift and 19’3” of reach and is the ideal compact unit allowing access to low overhead buildings, garages,
- Capacity: 5,512 lbs
- Type: Forklift
- Actuation: Hydraulic
- Mechanism: Telescoping Lift
-
Supplier: Mitsubishi Forklift Trucks
Description: structural metals, brick and concrete as well as various other types of loads. The FG/FD15N-FG/FD35N offers some of the best travel speeds in the industry. This is especially beneficial for those applications requiring longer travel distances. Exceptional maneuverability and top lift and
- Capacity: 5,000 lbs
- Length: 42 inch
- Width: 39.4 inch
- Stroke: 131 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move,
- Actuation: Hydraulic
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Southland Equipment Service
Description: Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that's right for you. Choose a lift table to suit your application based on required platform size, capacity, power,
- Length: 48 inch
- Width: 24 inch
- Actuation: Air / Pneumatic, Hydraulic
- Type: Table Lift / Positioner
-
Supplier: Konecranes Inc.
Description: Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system
- Capacity: 36,000 lbs
- Features: Class VI - Electric and Internal Combustion Tractor, Counterbalance, Diesel, Protected Cab, Tilting
- Type: Forklift, Pallet Jack
- Actuation: Hydraulic
-
Supplier: Bayne Premium Lift Systems
Description: The Food Services series from Bayne Premium Lift Systems are the perfect lifting solution for supermarkets, restaurants, cafeterias, bakeries, commercial kitchens and more. These units make short order of waste disposal. Sized to fit typical food waste containers, our Food Services series of
- Capacity: 500 lbs
- Length: 58.875 inch
- Width: 60.625 inch
- Actuation: Hydraulic
-
Supplier: Unidex, Inc.
Description: The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for
- Capacity: 170 lbs
- Stroke: 36 inch
- Actuation: Electric Motor, Hydraulic
- Type: Manipulator / Lifter
-
Supplier: Electro Kinetic Technologies
Description: The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and
- Capacity: 1,000 lbs
- Stroke: 27 inch
- Length: 39.5 inch
- Width: 23 inch
-
Supplier: Titan Worldwide
Description: Power packs c/w standard hand control
- Capacity: 15,000 lbs
- Stroke: 59 inch
- Length: 114 inch
- Width: 96 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals
- Capacity: 10,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and hazardous spillage of
- Capacity: 1,000 lbs
- Length: 127 inch
- Width: 60 inch
- Actuation: Hydraulic
-
Supplier: Unidex, Inc.
Description: The PHL Series Workstation is versatile enough for transferring loads high or low in hundreds of applications. The work surface is elevated by means of foot pedal hydraulics. With its cantilevered design, the area between the legs and table/forks is unobstructed, for easy accessibility to
- Capacity: 250 lbs
- Stroke: 48 inch
- Length: 24 inch
- Width: 36 inch
-
Supplier: David Round
Description: The Ruger Stainless Steel Full Power Lift Table is ideal for loading and unloading or any other application that requires controlled lifting in a cleanroom environment. They are designed for ease of operation and easy clean up.
- Capacity: 2,000 lbs
- Actuation: Hydraulic
- Tires: Solid / Cushion
- Type: Table Lift / Positioner
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift
- Capacity: 20,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive Motors: Dual 36 volt, separately-excited DC motors provide individual drive tire control for exceptional traction and turning and optimal performance.
- Capacity: 3,000 to 4,000 lbs
- Width: 41.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Tilting
- Type: Forklift
-
Supplier: Wacker Neuson SE
Description: Telehandler offers a three-in-one machine concept that provides maximum versatility. Designed with a hydraulic skid steer plate, it delivers the digging capabilities of a wheel loader, the attachment versatility of a skid steer and the performance of a leading telehandler with a lift
- Capacity: 4,078.5 to 5,511.5 lbs
- Stroke: 143.2 to 215.4 inch
- Length: 180.2 inch
- Width: 71.2 inch
-
Supplier: Positech Corporation
Description: The design of Positech’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process
- Capacity: 2,500 lbs
- Reach: 136 inch
- Mechanism: Articulated Lift
- Actuation: Electric Motor, Hand, Hydraulic
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift
- Capacity: 1,000 lbs
- Stroke: 14 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Titan Worldwide
Description: Power packs c/w standard hand control and 18" hinged lip one end
- Capacity: 4,000 lbs
- Stroke: 53.25 inch
- Length: 84 inch
- Width: 50 inch
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Taskmaster™ series from Bayne Premium Lift Systems offers an economical and safety-conscious solution for a wide variety of material handling applications. The C/I Taskmaster™ series combines our advanced line of cylinder lift products mounted on rigid steel frames. Units come
- Capacity: 550 lbs
- Length: 52.5 inch
- Width: 60.625 inch
- Actuation: Hydraulic
-
Supplier: H&K Equipment
Description: noise Large capacity steel wall fuel and hydraulic tanks High capacity cooling system for operation in all environments
- Capacity: 80,000 to 100,000 lbs
- Actuation: Hydraulic
- Mechanism: Lift Chain
- Type: Manipulator / Lifter, Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
processing up to 200 gallons per batch, this dual shaft mixer supports efficient, high-volume production. The CDA-200 change can design features a hydraulic lift that allows for the use of multiple jacketed mix cans which are constructed of stainless-steel type 304 and can be used for heating or (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
replaceable Teflon blade is mounted to the planetary gearbox and continuously wipes vessel surfaces, improving batch uniformity and heat transfer. An air/oil hydraulic lift with two-hand safety controls raises and lowers the mixing head, while safety limit switches prevent operation unless the vessel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
charging and observation. An air/oil hydraulic lift with two-hand controls ensures safe, controlled operation while explosion-proof limit switches prevent operation unless the stirrers and mix can are properly positioned. The mix can is fabricated with a heating/cooling jacket and fitted with (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
get an in-line actuator in a particularly slim design. The linear arrangement of motor, gearhead and spindle results in a very slim format for installation. Gas Springs We manufacture gas (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
air/oil hydraulic lift that allows for the use of multiple mix cans which are constructed of stainless steel type 304 and include a heating/cooling jacket on the sidewalls and bottom for temperature control. A 3" manually operated stainless steel flush bottom ball valve with tri-clamp connection (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Centrifugal Pumps
…57 high-energy pumps, 1053 horse shoe vortex erosion, 1024 hydraulic efficiency, 182 hydraulic specification, 1036 hydro .... kicker stage, 61 kinematic viscosity, 1087. .... pumps, 71 suction conditions, 359 suction head, 50 suction impeller materials, 1005 suction lift , 50 suction pressure … water hardness, 964 water properties, 1087 Waukesha, 1003 weight of the pump, 1042 wet motor pumps, 57 .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(f) Cutting torch, impact, or hydraulic cable cutters shall be provided and used for cutting cables. .... (b) The log handling assembly shall be capable of being tilted, or kicker -type devices shall be … or the ends of the tines may be shaped to accommodate the trailer- lifting attachment without slippage. .... (c) Railroad trestles and bridges shall be decked over if converted for motor transport.
-
Intelligent Technologies and Engineering Systems
…defective motors, 78, 79 description, 78 Euclidean distance, 80 evaluation, 82 MinObjectFun, 80 motor ’s current waveform … control scheme, 399, 400 control design, 399 error responses, multiple force, 400, 401 hydraulic cylinder, 397–398 maximum … AC septum magnet, 888 DC septum magnet, 887, 888 description, 886 installation, 889–890 kicker magnet, 888–889 Rapson … intelligent fuzzy PID controller, 205, 206 Intelligent mechanisms 4-bar mechanism, 1029–1030 Cam lift curve, 1029, 1031…
-
CLIC CDR - physics and detectors: CLIC conceptual design report.
Most likely, there will be two to four hydraulic jacks situated on the left and right side … lowered are much larger in one dimension than in the other one, the lift , ventilation ducts and .... The design drivers are QD0, BPM and kicker as accelerator equipment and LumiCal, BeamCal and alignment structures … a 5 degrees-of-freedom mechanical system based on excentrical cams and stepper motors , with 8 µm…
-
Centrifugal Pumps
Electronic controls are integrated into the motor block. .... With a double-entry design the hydraulic forces acting axially on the impeller are to a great … the rotor axis and allows the removal of the complete rotor assembly after lifting off the upper .... Some boiler feedpumps are equipped with a “ kicker stage”, which consists of a small additional impeller…
-
Centrifugal Pumps
Electronic controls are integrated into the motor block. .... With a double-entry design the hydraulic forces acting axially on the impeller are to a great … the rotor axis and allows the removal of the complete rotor assembly after lifting off the upper .... Some boiler feedpumps are equipped with a “ kicker stage”, which consists of a small additional impeller…
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Yoshida, K., + , T-MAG Jul 96 2240-2243 kicker magnet for KAON Factory, mag. field. .... Esposito, N., + , T-MAG May 95 1512-1515 lin. motor , force calc., superconvergence theory. .... Li-Yan Zhu, T-MAG Sep 99 2415-2417 slider/disk interface, particle motion, lift force. .... Lambrick, D.B., + , T-MAG Sep 85 1891-1893 field-mediated hydraulic deformation and transport of magnetically…
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
THERMAL OVERLOAD Overload relay operated by bimetallic strips, surrounded by heaters carrying the motor current. .... THICK- LIFT ASPHALT CONSTRUCTION Con- struction practice in which the asphalt course is placed in one or .... Wire braid hydraulic hose spe- cifically made with a thin cover to eliminate the need for buffing .... Also called Kicker block.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
A bag “ kicker ” which moves the filled closed bag from. .... Safely moving and lifting loaded pallets. .... The dump hopper oscillates, driven by a motor and eccentric shaft, to. .... Figure 5.1 A hydraulic lift which lifts the floor to dump trucks which do not have…
-
International Containment Technology Conference: proceedings
…15*- anglefrom theaxisof thetool, eich - rotate a=e-ed-te W a Wdmulic motor . nist* uaeut M5 .... We have also incorporated into the simulator a model whiich calculates soil hydraulic properties after solidification of .... Waste materials and bacMill were placed into the individual unlined pRs in lifts with final backfill to … bottom of a Iaunching shaft 50 meters in depth for tunneling as a kicker slab for withstanding…
Indicates content that may require registration and/or purchase.