Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Positech Corporation
Description: Positech’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic, Hydraulic
- Type: Manipulator / Lifter, Table Lift / Positioner
-
Supplier: Certex UK
Description: Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are available
- Rated Load/Force: 551,155 lbs
-
Supplier: Certex UK
Description: Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are available
- Rated Load/Force: 110,231 lbs
-
-
Supplier: Certex UK
Description: Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are available
- Rated Load/Force: 55,115.5 lbs
-
Supplier: Certex UK
Description: Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are available
- Rated Load/Force: 220,462 lbs
-
Supplier: Autoquip Corporation
Description: TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 47.25 inch
- Width: 23 inch
-
Supplier: Autoquip Corporation
Description: TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard
- Capacity: 4,000 lbs
- Stroke: 48 inch
- Length: 33 to 57 inch
- Width: 32 to 56 inch
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity fuses on all hydraulic cylinders 1 year warranty All components UL and or CSA approved Nema 12 control box 42” high safety rails with 4” kick plates Heavy duty ram type hydraulic cylinders
- Capacity: 3,000 to 10,000 lbs
- Type: Dock Lift
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy Duty
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American Components Heavy Duty hard chromed hydraulic cylinders 1 Year Warranty
- Capacity: 450 to 1,600 lbs
- Length: 24 to 36 inch
- Width: 36 to 88 inch
- Mechanism: Scissor Lift
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated
- Capacity: 4,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 24 inch
-
Supplier: Advance Lifts, Inc.
Description: These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single
- Capacity: 5,500 lbs
- Stroke: 36 inch
- Length: 48 to 64 inch
- Width: 24 to 48 inch
-
Supplier: Lift Products, Inc.
Description: NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Advance Lifts, Inc.
Description: These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single
- Capacity: 8,000 lbs
- Stroke: 36 inch
- Length: 60 inch
- Width: 42 to 60 inch
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor
-
Supplier: SAE International
Description: In this research, with proposed design of hydraulic-controlled variable valve lift system, a feed pump is used to supply the low-pressure oil into the hydraulic pump which will compress low-pressure oil as high-pressure oil and pumps the high-pressure oil into the
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard)
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard)
-
Supplier: Tesmec USA, Inc.
Description: made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.
- Capacity: 15,736 lbs
- Width: 84.252014 inch
- Type: Drum Lift
- Actuation: Hydraulic
-
Supplier: Garage Equipment Supply
Description: Full travel automatic safety locks. Heavy 12-gauge steel construction. Single hydraulic lifting cylinder. Dual function power unit. Air or hydraulic pump operation. Approach ramp extension for loading low clearance bikes. Durable powder coat finish. Reversible bolt-on side
- Capacity: 1,650 lbs
- Type: Vehicle / Service Lift
-
Supplier: Lift Products, Inc.
Description: processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST powder
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. This concept allows for reduced effort on our manual skid lift models. Chain Pully Dual heavy duty #60H
- Mechanism: Scissor Lift
-
Supplier: Garage Equipment Supply
Description: Commander 7000 Four-Post Garage Lift (formerly called the Dannmar D-7) Simple controls for easy operation Spring loaded safety locks on each column Self-lubricating UHMW polyethylene internal slide blocks Single safety lock release handle Single hydraulic cylinder underneath
- Capacity: 7,000 lbs
- Stroke: 75 inch
- Width: 105 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: cables is 640% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems
- Capacity: 9,000 lbs
- Width: 206 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-9SWX. Single hydraulic cylinder Each lift is equipped with a single
- Capacity: 9,000 lbs
- Width: 206 inch
- Type: Vehicle / Service Lift
-
Supplier: Superlift Material Handling Inc.
Description: 12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty
- Load Capacity: 2,000 to 6,000 lbs
-
Supplier: Inductotherm Group
Description: cylinder within the support post. Either plant air or hydraulic operation is available.
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Weber UK, Ltd.
Description: Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic
- Lift Capacity: 15 tons
- Lift Stroke: 47.24412 inch
- Minimum Height: 39.6456907 inch
- Maximum Height: 86.8898107 inch
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Weber UK, Ltd.
Description: Minimum height of 151mm. Ideal air hydraulic jack for low buses and other low clearance vehicles. Telescopic cylinders ensure an excellent maximum lift together with a low closed height. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Hard
- Lift Capacity: 10 to 50 tons
- Minimum Height: 5.9448851 inch
- Maximum Height: 8.3070911 to 13.1102433 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: BendPak HD-9 9,000 Lb Four Post Medium Duty Lift (Standard Width) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential
-
Supplier: Mile-X Equipment, Inc.
Description: fatigue. Grease nipples are located on every sheave and sheave axle to make lubrication maintenance a breeze. Each HDS-Truck Series four-post lift is equipped with a single hydraulic cylinder hidden away under the runway for maximum perf
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what the engineering challenge. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
. With our extensive engineering capability and 96 patents globally with a combined 1,290 years of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what (read more)
Browse Air Cylinders Datasheets for Compact Automation -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
MODEL T3-50608 RECESSED DOCK LIFT 2 Year Parts & Labor/10 Year Structural Warranty These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Jumbo (JDL) Series Lift Tables 2 Years Parts & Labor/10 Years Structural Warranty The JSL series units are a sampling of some of the very large special lifts that we have produced. If (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc. -
Hydraulic Vertical Reciprocating Conveyors (VRC) 5 Year Structural Warranty 1 Year Electrical/Hydraulic These mezzanine lifts are designed to move goods and (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
LIFT & ROLL SYSTEM - SINGAPORE
This is an alternative lift & roll system supplied by Hilman Rollers. for Rig 102. The cantilever beams are supported by six. rollers-1,250 tons each. Each roller is supported by six hydraulic. cylinders nested in a sub-frame. The hydraulics ensure that each. roller is under full contact during
-
Tractor Cab Suspension and Lift Control
The rugged environment of off-road equipment, suspension and implement position feedback is a natural environment for Temposonics C-Series sensors. These proven sensors stand up to the most abusive shock and vibration requirements. Hydraulic positioning cylinders used as lifts are an ideal
-
Griffen Dewatering: The Bucket Drilling Method
or more. Bucket rigs may be equipped to drill holes from 10 to 60 inches in diameter. Bucket drilling uses a cylindrical bucket with cutting blades or teeth mounted on a hinged bottom to repeatedly cut and lift sediments from the borehole.
More Information Top
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
Figure 1b) shows the main part of copper anode synchronous lifting device,which is made of lifting fixtures, lifting hydraulic cylinder and the lifting platform.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76570/823603237-MIT.pdf?sequence=2
Loader - Arm - Hydraulic Lift Cylinder - Left .
-
Material flow technique
Driving and lift (over hydraulic system stroke cylinder ) battery-electrically.
-
Conveying technique
Driving and lift (over hydraulic system stroke cylinder ) battery-electrically.
-
Mechanical Automation and Materials Engineering
The lifting structure of the buried garbage compression station consists of connecting rods, lifting hydraulic cylinders , horizontal sliding grooves and fixed hinged supports.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
When lifting hydraulic cylinder working volume: .
-
Parker Vane and Gold Cup Pumps "Walk" 25 Million Pound Land Oil Rigs into Position (.pdf)
The pipe barn module is the largest load that we have mobilized to date with nine lifting zones and 18 hydraulic lift cylinders .
-
hydraulic cylinders,China hydraulic cylinders Manufacturers, Suppliers - ECOL
Dump Truck Lift Hydraulic Cylinders .
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
… drill's hydraulic system is composed of the load-sensing constant power variable pump, load sensing electromagnetic proportional multi-way directional valve, solenoid valve group, high-torque rotary hydraulic motor, travel hydraulic motor, cable reel hydraulic motor, pressure and lift hydraulic cylinder etc.
-
Illinois Performance Study of Pavement Rubblization
Each pair of hammers is attached to a hydraulic lift cylinder that operates as an independent unit.
Indicates content that may require registration and/or purchase.