-
Supplier: Haskel International LLC
Description: the Electric Servo Drive Unlike Haskel hydraulic and pneumatic driven gas boosters, Q-Drive is powered by an electric servo drive motor. The motor’s rotation creates linear actuation, providing greater process control and high-precision movement. The combination of two
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System Air intake filter, fitted on the turbocharger –
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: SAE International
Description: variable valve timing and lift (VVT/L) electrically-driven air conditioning compressor In addition to this work already completed for EPA, additional case studies are underway looking at advanced high pressure diesel engine technologies, exhaust gas recirculation systems and
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: UAPC manufactures a range of fully customizable mobile air trailers for fire and emergency service organizations. All of our equipment is First Response Emergency Certified and provide features that include a quiet room and easy portability of the trailer. Our engineers can assist you with
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
immediate deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
specific drive mechanism that generates the airflow. These include ventilators driven by compressed air, as well as those driven by turbines. Compressor-Based Ventilators The compressed air or oxygen is usually fed through hospital supply lines or via a tank that (read more)
Browse DC Motors Datasheets for Portescap -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Electricity applied to single-bucket excavators
Auxiliary motors for such drives as air compressors , hydraulic pumps, boom der- ricking and "dipper trip" operation are standard industrial types although with wound-rotor and direct-current machines special attention to brushgear is required.
-
Electricity applied to single-bucket excavators
6.5) Auxiliary Motors This heading covers such drives as air compressors or hydraulic pumps, boom derricking and "dipper trip" operation; standard industrial types are acceptable, although with wound-rotor and d.c. machines special attention to brushgear is required.
-
Electrical Features of the Morgantown Project Vehicles, Power Supply, and Control Systems
Separate circuits serve the drive motor , air conditioning equip- ment, hydraulic pumps, air compressor , battery charger, and liglts.
-
Potential for Closed Loop Air-Fuel Ratio Management of a Diesel Engine
These air management hardware solutions include: 1 Variable Geometry Turbochargers (VGT) 2 Electronically controlled wastegates 3 Electronically controlled Turbocharger Air Bypass valves (TAB) 4 Electric motor driven compressor supercharging 5 Hydraulic turbine driven compressor supercharging The overall goal for this project was …
-
Hampshire Sub-Centre: Chairman's address. ¿Electricity in the engineering industry¿
There may be other factors arising from local conditions to be included, such as engine-driven pumping plant, air compressor or hydraulic plant for which replacement by electric motor drive should be covered for future attention.
-
Web Machine Buying Guide
Hydraulic units are powered by motor driven pumps that are analogous to compressors for air .
-
Testing the 60 mj pulsed homopolar power supply at the university of texas center for electromechanics
The generator auxiliary systems include three hydraulic motoring skids, electric and diesel driven hydrostatic bearing supply skids, conditioned air compressor used for brush sector cooling, brush actuator nitrogen gas supply, field coil power supply skids, and the field coil/compensatingtum liquid cooling skid.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2000 > [F...
It was also equipped with 480-volt power, via a trailing cable, that was used for lighting and the operation of electric motors that drove an additional air compressor for blowing out drill holes and operation of hydraulic pumps for operation of …
Indicates content that may require registration and/or purchase.