-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Andantex USA, Inc.
Description: Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 30,973.4513274336 In-lbs
- Maximum Input Speed: 12,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Rated Speed: 9.84 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
-
Supplier: SAE International
Description: Anti-lock braking functions of electric vehicles with individual wheel drive can be effectively realized through the operation of in-wheel or on-board motors in the pure regenerative mode or in the blending mode with conventional electro-hydraulic anti-lock braking system (ABS). The
Find Suppliers by Category Top
Featured Products Top
-
Applications: Designed for agricultural, construction, mining, automation, conveyor, material handling, marine, packaging, and food processing applications, providing reliable speed reduction, torque transmission, and integrated gearbox and motor solutions for complete drive systems. (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
» Any braking requirement. jbj Techniques supplies modular planetary gearboxes with in-line and right-angle arrangements, multiple output configurations and adaptors for electric, hydraulic and air motors. (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
Hydraulic Drive Features? 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
effortlessly and safely. The BRx90 motor and GB65 gearbox, specifically designed for stairlift applications, with a high torque output, and smooth speed control which enables seamless ascents and descents again and again. The BRx90 maintains its reliability over an extended period of use, operates (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
gearboxes with specific reduction ratios and compatible encoders ensure rapid integration and optimal performance. These motors deliver rapid acceleration, (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
& Efficiency: 7.5 N·m at maximum efficiency, 14 N·m at peak power, ensuring robust operation for demanding loads. Customizable Gearbox: Compatible with AC, DC, and BLDC motors, with reduction gear options (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
MICROMO." Automation the baton The team went with a brushed motor that delivered 16 mNm of torque, adding a planetary gearbox that brought the total reduction ratio to 14:1. Including a 512-line magnetic encoder helped ensure accuracy. Although (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Espirito Santo: Operational Feedback on the Use of Steel Rises on a Turret Moored FPSO
● A transmission system including three variable displacement axial piston type hydraulic motors plus associated reduction gearboxes .
-
The standby generation system at Sellafield
displacement hydraulic motor , which drives the reduction gearbox through a sprag clutch located within the gearbox As the set starts to rotate the main lube oil pump starts pumping via a thermostatic valve and filter to the gearbox, alternator and turbine When …
-
Impact of control system design on a flexible manufacturing system for colliery arches
The rollers themselves are driven in rotation by hydraulic motors through 4 :1 reduction gearboxes .
-
Introduction to the Clemson University 15 MW Hardware-In-the-Loop Grid Simulator
All six degrees of freedom, three linear and three rotational, for blade and rotor dynamics are replicated through the combination of a drive motor , speed reduction gearbox and a controllable hydraulic load application unit (LAU).
-
COMMERCIAL DEMONSTRATION OF THE MANUFACTURED AGGREGATE PROCESSING TECHNOLOGY UTILIZING SPRAY DRYER ASH
The Extruder E-310 consists of a motor, air-operated clutch, reduction gearbox , motor sheaves, V-belts, hydraulic die changer and a variable frequency drive.
-
COMMERCIAL DEMONSTRATION OF THE MANUFACTURED AGGREGATE PROCESSING TECHNOLOGY UTILIZING SPRAY DRYER ASH
The Extruder E-310 consists of a motor, air-operated clutch, reduction gearbox , motor sheaves, V-belts, hydraulic die changer and a variable frequency drive.
-
Commercial Demonstration of the Manufactured Aggregate Processing Technology Utilizing Spray Dryer Ash
The Extruder E-310 consists of a motor, air-operated clutch, reduction gearbox , motor sheaves, V-belts, hydraulic die changer and a variable frequency drive.
-
Cyclic Testing of Continuously Wetted Synthetic Fiber Ropes
The single hydraulic motor with Moog valve drives the ball shafts via separate reduction gearboxes to attain a crosshead speed maximurr of 350 mm/s.
-
New Trends in Mechanism and Machine Science
The actuator arms of all tracks of the trailing edge are simultaneously driven by a central hydraulic motor in the fuselage that drives multiply articulated transmission shafts and reduction gearboxes at each track.
-
CR4 - Thread: Specialty Actuator?
But if the process really needs a rugged and precise response,a more expensive variable displacement(control of secondary units) hydraulic motor (varrying the displcement varries the torque/speed) coupled to a reduction gearbox .
Indicates content that may require registration and/or purchase.