-
Supplier: JBT Automatic Guided Vehicles
Description: The Outrigger type AGV (Automated Guided Vehicle) is an excellent choice for handling of pallets, racks, and rolls in floor to floor transfers. On an outrigger vehicle, there are two horizontal stabilizing legs (outriggers) to provide lateral support. Typically the
- Load Capacity: 8,000 lbs
- AGV Type: Forklift AGV
-
Supplier: SAE International
Description: This Recommended Practice applies to mobile hydraulic excavators which are either crawler or wheel mounted, with or without outrigger members. (A mobile hydraulic excavator is defined as "a self-propelled machine with an upper structure capable of continuous rotation and which
-
Supplier: SAE International
Description: This document applies to all hydraulic excavators and backhoes that are either crawler mounted or rubber tire mounted, with or without outrigger members, identified in SAE J1116 as earthmoving machines and defined in SAE J1057.
-
-
Supplier: SAE International
Description: This document applies to all hydraulic excavators and backhoes that are either crawler mounted or rubber tire mounted, with or without outrigger members, identified in SAE J1116 as earthmoving machines and defined in SAE J/ISO 6165.
-
Supplier: SAE International
Description: This standard applies to hydraulic excavators which are either crawler or rubber-tire mounted, with or without outrigger members. (An excavator is defined as "a self-propelled machine with an upper structure capable of continuous rotation and which digs, elevates, swings, and dumps
-
Supplier: Optimal Handling Solutions
Description: Swivel Crane for side loading Outriggers to increase stability Double acting manual hydraulic hand pump Controlled lowering Adjustable swing outriggers with leveling Jacks to stabilize unit to front or side Expedited & increase cable down reach Customer supplied ballast or
-
Supplier: Eaton Hydraulics Group
Description: circuit functionality through the use of unloading inlet options. For cost-effective implementation, customizable configuration and smoother equipment operation on everything from outriggers to harvesting equipment, trust the power of Eaton’s sectional MDG valves. Features Sectional design
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Control Valves, Directional Valves
- Media: Hydraulic Fluid
-
Supplier: C & C Lift Truck, Inc.
Description: include 120V AC, 12V DC complete with battery and charger or Air-Hydraulic Drive for an additional charge. 500 lb. capacity. FOB Shipping Point. Options: Fluorescent Tube Holder Platform Duplex Receptacle Tool Tray Air-Hydraulic Drive (add to AC price) Options available ... see
- Type: Personnel Lift
-
Supplier: C & C Lift Truck, Inc.
Description: easy rolling and maneuverability. Hydraulic system includes a dual-action hand pump. FOB Shipping Point. Options: AC Electric Power DC Electric Power Air-Hydraulic Power Tool Tray Fluorescent Tube Holder Platform Duplex Receptacle Options available ... see individual part numbers for
- Type: Personnel Lift
-
Supplier: America In Motion, Inc.
Description: Fork AGV’s are available to handle a variety of load sizes with pickup/drop-offs to/from the floor and to/from elevations including conveyor and racks. Vehicle models include counterbalance and outrigger design and feature capacities to #10,000. These AGV’s feature state of the art laser
- Load Capacity: 10,000 lbs
- Lift Height: 18 ft
- Travel Speed: 300 ft/min
- Load Transfer: Automatic
-
Supplier: David Round
Description: These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities Double
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 8.083333333333334 ft
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
-
Supplier: Warner Linear
Description: Optional 90 vdc motor for use with SBC-AC control Custom mounting options available Typical Applications: Paving Outriggers Commercial Mower Decks Spray Booms ATV Dump Box Lifts Boat Engine Lifts Hydraulic Cylinder Replacement Construction Equipment Hood Lifts
- Device Type: Rod Type
-
Supplier: C & C Lift Truck, Inc.
Description: Ground Entry - Manually Propelled - Hydraulic Order Picker Designed for smooth, easy one-person order picking up to 21' high. No outriggers required, floor locks secure in place. Optional electric interlocks available. Key lock prevents unauthorized use. Small foot print won't block
- Capacity: 450 lbs
- Length: 54 inch
- Width: 33 inch
-
Supplier: David Round
Description: the unit provides push button control. FEATURES: Models with 2,000 capacity 1,100 lb. towing weight Retracted Dimensions - 145” long, 70-1/2” wide, 58” high Powered hydraulic boom DC powered winch Extendable outriggers for stability Tilt indicating devices Locking rear wheels for
- Load Capacity: 1 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Description: DX210W with a dozer blade or outriggers using the bolt-on design. Level or backfill material with the dozer blade, or stabilize the machine during digging applications. Control the outriggers individually to level the machine on slopes. The front axle oscillates and provides an
- Horsepower: 170 HP
- Operating Weight: 45,761 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL943 with outriggers delivers high performance to meet your specific job
- Operating Weight: 27,060 lbs
- Travel Speed: 17.6 miles/hr
- Features: Other
-
Description: Electronic Power Optimizing System (EPOS) links the hydraulic system and engine control for productivity while minimizing fuel consumption. Choose from power mode or normal operating mode for maximum efficiency, save fuel with auto-idle, and get precise control of hydraulic flow rates.
- Horsepower: 163 HP
- Operating Weight: 39,176 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Description: tasks. The bolt-on design allows you to easily configure the machine with a dozer blade or outriggers. Level or backfill material with the dozer blade, or stabilize the machine during digging applications. Control the outriggers individually to level the machine on slopes. The front
- Horsepower: 134 HP
- Operating Weight: 30,313 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A
- Operating Weight: 20,920 lbs
- Travel Speed: 20.400000000000002 miles/hr
- Features: Other
-
Supplier: RS Components, Ltd.
Description: handling. Plastic moulding. Cutting and slitting. Wafer handling. CNC machines. Transportation:. Engine transmissions. Passenger bus level position. Truck-mounted crane outrigger position. Heavy equipment attachment identification. Hydraulic cylinders. Marine motors. Aerospace:.
- Measurement Range: 8.8582725 inch
- Operating Temperature: -40 F
-
Supplier: Garage Equipment Supply
Description: must for busy alignment bays. Patented adjustable front outrigger tubes For precise front-lift leveling, nothing beats our patented adjustable front outrigger tubes. The infinitely adjustable pitch compensates for excessive loads and even unlevel floors. Dependable design 4 heavy-duty,
- Capacity: 14,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Lift Products, Inc.
Description: models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork. Dual Chain Heavy duty dual chain lifting system provides efficient and
- Type: Stacker / Walkie
-
Mechanical Testing Equipment - BIFMA5.1 Chair Seat Drop Impact Durability Testing Machine -- HD-F736Supplier: Haida International Equipment Co., Ltd.
Description: the state of free fall, dropping process without resistance, low noise; 4. The chair horizontally using "outrigger" structure holding position, so that the chair is not bound by an external force in the vertical direction; 5. Easy to operate, without any special tools to assist; having power
- Force / Load Capacity: 299.88 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Drop / Shock, Impact Toughness
Find Suppliers by Category Top
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Optional on at least two of the available cranes are dual-position hydraulic outriggers which can be extended either vertically where space is limited, or obliquely for an extended stance where tight- quarter lifting is not a factor.
-
Federal Register > Monday, August 9, 2010 > [75 FR 47906] Cranes and Derricks in Construction
Integral Holding Device/Check Valve: Paragraph (a)(5) requires that hydraulic outrigger jacks have an integral holding device/check valve.
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
Integral Holding Device/Check Valve: Proposed paragraph (a)(5) would require that hydraulic outrigger jacks have an integral holding device/check valve.
-
Safety Monitoring Method of Hoisting Equipment Based on Pressure Measuring
To meet the needs of field operations to achieve their process real-time safety monitoring to ensure the safety of weapon equipment, This paper puts forward this program which adopts real-time measurement for hydraulic outrigger force to determine the stability of …
-
Advanced Mechanical Design
1) Hydraulic legs: For work in vertical plane and have a higher elevation positioning requirements of mechanical, hydraulic outrigger design is one of its core technology.
Indicates content that may require registration and/or purchase.