Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in Capping machines, Mechanical handling,Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicales excavators and other
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Hybrid pneumatics/liquid + electrics Hybrid slip rings for simultaneous transmission of media (gas, liquid) and electrics (power, signals) Pneumatic liquid slip rings belong to the “hybrid slip rings”. They are designed for the passage of
- Number of Circuits: 79
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmission of electrical signals. INGIANT Technology can provide a combination of fiber optic signals, hydraulic pressure, pneumatic pressure, encoders, etc. and electric slip rings. These components can be installed in the hole of the slip ring or at the end of
- Number of Circuits: 150
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: The standard is flange installation, 2 in and 2 out rotary joints, 2-way hydraulic slip ring, hydraulic and electric combined slip ring, and can be customized for hollow shaft installation. · The media that can pass through are: compressed air, hydrogen,
- Operating Speed: 0 to 50 rpm
- Operating Temperature: -22 to 248 F
-
Supplier: Conductix-Wampfler
Description: us take your custom slip ring from concept to finished product! Engineering We design our custom slip ring assemblies using the latest solid modeling software. Our engineering department is staffed with people that have years of experience in all facets of slip
- Slip Ring Design: Capsule (Compact), Separate
- Configuration: Drum Type, Pancake Type
- Features: Electrical Connectors, Through-hole Bore
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow
- Operating Speed: 0 to 60 rpm
- Maximum Voltage: 440 volts
- Maximum Current: 15 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Slip ring is a general name for slip ring assembly which contains some combination of power, electrical signals, data, liquids and gases passed through the same rotating joint. Through bore slip rings are provided with a center hole to provide clearances for
- Maximum Voltage: 250 volts
- Maximum Current: 10 amps
- Operating Temperature: -40 to 176 F
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to install, as well as
- Operating Speed: 0 to 20 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: JINPAT Electronics
Description: available solution when a compact through-bore configuration is required. This unit provides a 12.7mm through-bore for routing hydraulic or pneumatic lines and a compact 55mm outside diameter for minimal space applications.
- Number of Circuits: 6
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 2 amps
-
Supplier: Radwell International
Description: INDUSTRIAL SLIP RING, 1-1/2 INCH THROUGH BORE, 250 RPM, 600 VAC, 10 AMP PER CIRCUIT, 16 GAUGE 12 INCH LEADS,. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Turcon® Glyd Ring® is a double-acting O-Ring energized piston seal for dynamic applications. Turcon® Glyd Ring® provides low friction with no stick-slip, minimal breakout force and high wear resistance. Main application is actuator cylinders. Installed in grooves to ISO
- Shaft O.D. or Seal I.D.: 0.3149608 to 106.29927 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 392 F
-
Supplier: United Equipment Accessories, Inc.
Description: With UEA’s many years of experience manufacturing slip rings, UEA can provide hydraulic swivel-slip ring combination units in a single self-contained, multi-media rotational assembly. Our swivels are custom-built to your exact specifications and application
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: Golden Collar Technology Co., Ltd .
Description: they are used. ptfe piston ring features Low Wear and Tear Excellent Sealing Performance Low Stick-Slip Lightweight Non-metallic Properties Compatibility with Various Engine Types Resistance to Wear and Corrosion
- Operating Temperature: -328 to 500 F
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Double-acting Glyd Ring® is available as piston or rod seal and is comprised of a slipper seal and an energizing O-Ring. This means less installation space is required. Different material combinations provide solutions suitable for special pneumatic applications where minimum static
- Shaft O.D. or Seal I.D.: 0.1181103 to 106.29927 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -22 to 392 F
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A further development of the Turcon® Glyd Ring® T provides improved leakage control and better resistance to extrusion. It is a double-acting O‑Ring energized rod seal for dynamic applications that can be installed in grooves to ISO 7425. It offers low friction with no
- Shaft O.D. or Seal I.D.: 0.1181103 to 102.36226 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Description: The Turcon® Glyd Ring® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon® Glyd Ring® T provides very good static
- Shaft O.D. or Seal I.D.: 0.1181103 to 102.36226 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE wear rings are used in a variety of industries due to their excellent characteristics, such as high chemical resistance, low slipping, and wide temperature tolerance. Common applications include: Valves Compressors Mixers and Agitators Hydraulic and Pneumatic Cylinders Rotating
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Centricity
Description: TYPICAL OPTIONS Multi-Circuit Slip rings Multi-Passage Rotary Unions Shot Pins Vacuum Hold-down on Dial Custom Fixturing on dial Under dial support for Pressing Operations Elevating Dial Sealed/Air Purged Wash down Explosion-Proof Fail Safe Brakes High Speed Spin GEN-2 Servo Control
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Pressure Range: 5,000 psi
- Speed Range: 100 to 300 rpm
- Temperature Range: 350 F
- Length: 10.81 inch
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Pressure Range: 5,000 psi
- Speed Range: 100 to 300 rpm
- Temperature Range: 350 F
- Length: 10.81 inch
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Pressure Range: 5,000 psi
- Speed Range: 100 to 300 rpm
- Temperature Range: 350 F
- Length: 7.36 inch
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Pressure Range: 5,000 psi
- Speed Range: 100 to 300 rpm
- Temperature Range: 350 F
- Length: 6 inch
-
Description: Turcite® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. Suitable for most hydraulic fluids, Turcite® material demonstrates good load capacity with low friction and stick-slip-free operation. ‘Teardrop’ structure on some of
- Thickness: 0.061023655 to 0.09842525 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Automotive / Transportation, Construction, Manufacturing / Machinery
- Features: Other
-
Description: Turcite® Slydring® prevents metal-to-metal contact between piston/rod and bore/gland, absorbing transverse loads. Suitable for most hydraulic fluids, Turcite® material demonstrates good load capacity with low friction and stick-slip-free operation. ‘Teardrop’ structure on some of
- Thickness: 0.061023655 to 0.09842525 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Automotive / Transportation, Construction, Manufacturing / Machinery
- Features: Other
-
Supplier: JINPAT Electronics
Description: Pneumatic, hydraulic-Electrical hybrid slip ring is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, hydraulic slip ring, rotating gas joint assembly, not only can gas, liquid, hot oil, but also combined
- Pressure Range: 0 to 145.036839357197 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: -40 to 176 F
- Length: 14.0551257 inch
-
Supplier: Voith Turbo Inc.
Description: With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial
- Torque Rating: 25,811.209439528 to 52,359.8820058997 Ft-lbs
- Bore Diameter: 6.299216 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage NPT rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.458 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage NPT rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 7.605 inch
- Diameter: 4.95 inch
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage flange rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.828 inch
- Diameter: 5.45 inch
Find Suppliers by Category Top
Featured Products Top
-
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines 2 independent flow passages, separately (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Key Functions & Parameters for Construction Machinery (Our Solutions) Construction machinery demands high reliability and environmental adaptability. Below are the critical functional parameters and how Ingiant slip rings fulfill them (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview The Ingiant marine liquid rotary joint (slip ring) is a high-performance rotary fluid connection device specifically designed for shipboard equipment operating in harsh marine environments. It enables (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
other media. The 2?way pneumatic rotary union adopts balanced mechanical seal structure, integrates electrical slip ring modules, and realizes simultaneous transmission of fluid media and electrical signals, widely applied in global industrial manufacturing fields. Core Product (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, food processing production lines, pharmaceutical industry pipelines, vacuum conveying equipment and engineering machinery hydraulic pipelines. It is an essential core component for industrial fluid rotating connection. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Power Pneumatic/Hydraulic slip ring working principle in Electric Excavator
CENO design and manufacture various integrated slip rings for our customers in past twenty years, slip rings are applied to different areas and mechanical equipment etc. Take the Power Pneumatic Hydraulic slip ring for example, it 's often used in the large electric excavator.
-
The Advantage of Choosing Through-Hole Slip Ring for Pipe Cutting Machine
JINPAT LPT series through-hole slip ring, specially designed with mounting center hole for hydraulic or pneumatic drive shaft.
-
5 Things You Need to Know About Hydraulic Swivels
hydraulic swivel is a rotational manifold that transmits fluid power from a stationary object. to a rotational object. It often mounts in conjunction with an electrical slip ring into the center. of rotation of some type of machinery. The nature of the assembly often dictates a custom. designed
More Information Top
-
Specification of Electrical, Optical and Hydraulic Swivels for FPSOS
For both electrical and hydraulic slip rings , a minimum mechanical test program includes a rotation test and measurement of breakout torque.
-
CR4 - Thread: Shaft Stays Put, Motor Spins
There are electrical slip rings, air slip rings (used on auto inflating truck tires for example) and custom made hydraulic slip rings .
-
Journal of Aircraft > Development of a Piezohydraulic Active Pitch Link for a Swashplateless Helicopter Rotor
These concepts involve hydraulic actuators mounted on the main rotor hub and consequently require a hydraulic slip ring .
-
Wind tunnel testing of a Mach-scaled rotor model with trailing-edge
flaps
The primary drawbacks of this system are high actuation power, high pitch link loads, weight penalty (up to 2% of the gross weight) and the requirement for a complex hydraulic slip ring unit.
-
Determination of Ice Forces with Centrifuge Models
There is one hydraulic slip ring rated at 690 kPa (100 psi) for gas or 170 kPa (25 psi) for liquid.
-
AIAA Journal > Open-Loop Hover Testing of a Smart Rotor Model
The com- plexity and weight of the hydraulic slip ring unit is the primary reason why the concept of IBC, which has enormous potential, has notbeenableto makethe transitiontowardpracticalimplementation on commercial helicopter systems.
-
Hover testing of a Mach-scaled rotor with piezoelectric-bender-actuated trailing-edge flaps
active systems (using smart materials), such as rotors with trailing-edge flaps or controllable twist rotors, offer the advantage of Individual Blade Control (ifiC), require lower actuation power and eliminate the need for a hydraulic slip ring .
-
Study on a novel hydraulic variable-pitch system of wind turbine
Here the oil gets into the hub through a hydraulic slip ring from oil station placed in the nacelle.
-
Energy Geostructures: Innovation in Underground Engineering
The F25-ME refrigerated/heated circulator manufactured by Julabo, Inc., operating outside the centrifuge, was connected to foundation B via the hydraulic slip ring stack as shown in Figure 5.3.
-
Plants and Mechanical Motion: A Synthetic Approach to Nastic Materials and Structures
In the case of high pressure oil for hydraulics, hydraulic slip rings must be used, with their potential for leakage.
Indicates content that may require registration and/or purchase.