Products/Services for Hydraulic Trap Door
-
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types Doors are made of wood... -
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types... -
Door Closers - (83 companies)Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hinges (industrial) - (441 companies)Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin... -
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655...
-
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Roof Hatches and Floor Hatches - (70 companies)Roof and floor hatches allow access through a building 's roof or floor.
-
Cold Traps - (10 companies)Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
Product News
-
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Links-Japan, LLC
Eliminate Debris Traps in Ball Transfer Units Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation. With conventional ball transfer units, debris and water can easily accumulate around the support-ball receiving area, creating a structural challenge. What if debris and water that enter the unit could be discharged... (read more)Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Schmersal Inc.
Door Handle System The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has been designed for. integration into 40 mm profile systems. The handle signals different machine conditions over its area using RGB LEDs, which can display seven different colors. The user can control... (read more)Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
parvalux by maxon
Where and when is door automation preferred? Door automation is a common and indeed important part of everyday life for many people and can mean the difference between a premises being accessible or not. Automated Door Applications. When deciding on what automated door solutions are right for your premises you need to consider who will be using them and whether you require automatic sliding doors, gate opening systems or revolving doors. Our motors can be found in four main industries which utilize door automation solutions: Building... (read more) -
parvalux by maxon
How motors are used in door automation Parvalux provides electric door motors and gearboxes that make life easier for automatic door and gate opening system manufacturers. Our drive systems are used by millions of people in premises, worldwide and they prove themselves daily, in hundreds of applications. We produce smart geared motor drives for use in a range of transport applications too. Train door openers, bus door systems and a range of motors for disability vehicles are all available. Parvalux delivers the quality, reliability... (read more) -
Hartzell Air Movement
Direct Gas Fired Door Heater Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory... (read more)Browse Air Heaters Datasheets for Hartzell Air Movement -
General Plastics Manufacturing Co.
Rigid polyurethane foam for Doors and Windows RECOMMENDED PRODUCTS: FR-3700 Performance Core Series. FR-4500 Tooling Board Series. FR-4600 Microcell Series. FR-7100 Multi-Use Core and Modeling Series. DOWNLOAD DOORS & WINDOWS FLYER. INTERIOR AND EXTERIOR DOOR AND WINDOW MATERIALS. Take advantage of the unique chemistry in General Plastics ' LAST-A-FOAM (R) for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities... (read more) -
Schmersal Inc.
Electronic Solenoid Interlock With Door Handle The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119. The AZM201 offers the option of individual coding: The basic version of the RFID sensor responds to any AZM201 target actuator; The "I1 " version only accepts the coded ID number of the specific target... (read more) -
AMETEK Programmable Power
IoT Opens Door to Driverless Control Driverless control is the latest stage in the evolution of programming techniques. Although the term IoT brings to mind low-channel-count, low-bandwidth smart-home and related consumer-oriented applications, the underlying technology also finds use in industrial applications. Driverless control is the latest evolution of test and measurement. Download our white paper today to help you save time and money when setting up a data acquisition system. (read more)Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power
-
Root crop washing container.
The washed root crop is then unloaded via the hydraulic trap door (8).
-
Advances in Environmental Geotechnics
Hydraulic trap - door system was custom designed to induce differential settlements to the model soil barrier in enhanced gravity.
-
Inderscience Publishers - linking academia, business and industry through research
Various impervious barriers, namely Compacted Clay Liner (CCL), Geosynthetic Clay Liner (GCL) and Fibre Reinforced Clay Liner (FRCL) were subjected to differential settlements artificially in a centrifuge using hydraulic trap - door system.
-
RD & D priorities for energy production and resource conservation from municipal solid waste
Most modular combustion systems feed MSW to the combustion chamber in batches with a hydraulic ram or trap door mechanism.
-
Test of small-scale central-core-cavity closure for a 300-MW(e) GCFR
FILL TANK- STEEL PLATE TRAP DOOR 40,000 psic HYDRAULIC PUMP .
-
Hazards of vacuum trucks use in plants - issue 192
Driver trapped by vacuum truck hydraulic door .
-
Development of a Motor-Based Differential Settlement Simulator Setup for a Geotechnical Centrifuge
…removing lead shots beneath the model (Sterling and Ronayne 1985), deflating water filled rubber cushions (Edelmann et al. 1999), dissolving salt solution beneath the model (Viswanadham and Mahesh 2002), a trap - door system using a piston and hydraulic and oil cylinder (Viswanadham…
-
CRANFIELD UNIVERSITY
J A KIMBER
Compartment (d) is pushed forward (right to left) by hydraulic system (e) to “open” under trap door (c).
-
URF, the Swedish Rescue Submarine - Special Design Features
The trap doors can be opened conse- cutively bya mechanism powered by a hydraulic rotary actuator controlled from the OperatorsCompartment.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > A Resource for MGP Site Ch...
The monitor is installed through the center of a hollow-stem auger with a special “ trap door ” cutting head and pushed into the soil using either a hydraulic ram or vibrating hammer.
Indicates content that may require registration and/or purchase.