Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynament
Description: Dynament offers a comprehensive range of hydrocarbon infrared sensors designed to measure methane gas from 0 to 100% volume and propane gas from 0 to 2% volume. These sensors utilize advanced non-dispersive infrared (NDIR) technology to accurately detect
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Heilind Electronics, Inc.
Description: 16MM,HYDROCARBON INFRARED GAS SENSOR
- Form Factor: Sensor / Probe
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
-
Supplier: DigiKey
Description: Hydrocarbons Sensor Voltage
- Electrical Outputs: Analog Voltage
- Gas Types: Hydrocarbons
-
Supplier: Owlstone Inc.
Description: PID+ is a minaturised chemical sensor that builds upon and extends the capability of Photo Ionization Detectors (PID) commonly used in industrial, military and homeland security applications.
- Operating Temperature: 5 to 40 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: Dynament
Description: Dynament offers a range of hydrocarbon infrared sensors capable of measuring methane or propane gases across a concentration range from 0 to 100% volume. These sensors utilize non-dispersive infrared (NDIR) technology to detect various hydrocarbon gases, including methane
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Pem-Tech, Inc.
Description: Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head assembly, a
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Features: Analog, Hazardous Environments
-
Supplier: FIS Inc.
Description: The SP-11 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to methane, propane, butane and other hydrocarbons with reduced sensitivity to alcohol. The SP-11 is suitable for general hydrocarbon gas detection.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Dynament
Description: diverse HVACR and industrial safety applications. For easy configuration, calibration, and data logging, the sensors are fully compatible with the USB-powered Premier Gas Sensor Configuration Unit. The platform also supports Modbus RTU protocol for seamless integration into
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Pem-Tech, Inc.
Description: Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel
- Operating Temperature: -40 to 158 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: Electro Optical Components, Inc.
Description: smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Hydrocarbons
- Number of Gases Monitored: Single Gas
-
Supplier: Acme Engineering Products
Description: The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter
- Operating Temperature: -4 to 120 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Honeywell Analytics, Inc.
Description: combustible gas detection elements, the Model 705 High Temperature Sensor has a very stable baseline allowing alarm trip points to be set as low as 5% LEL across a temperature range of -25°C to +150°C (-3°F to +302°F). The gas measuring range can be configured from 0-20% LEL up
- Operating Temperature: -13 to 302 F
- Operating Humidity: 10 to 99 %
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Detector, Fixed, Hazardous Environments, Monitor, Process Gas
-
Supplier: Dynament
Description: Dynament’s flameproof gas sensor heads are designed to accommodate a wide selection of sensing technologies,including infrared (NDIR), catalytic (pellistor), and electrochemical sensors, allowing for the detection of a broad spectrum of gases depending on the installed
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: FIS Inc.
Description: The SB-11A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane, propane, butane and other hydrocarbons detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to noise gases, quick response speed
- Operating Temperature: -4 to 122 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Pem-Tech, Inc.
Description: gas concentration is determined by comparing the detector signals. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument
- Operating Temperature: -40 to 158 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: Acme Engineering Products
Description: The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
Supplier: Sensidyne, LP
Description: Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life.
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: Electro Optical Components, Inc.
Description: Smallest, high sensitivity and ultra-low power multi-gas sensor with ASIC. Containing pre-installed software and specific algorithms is designed for detecting multi-gas and ambient temperature compensation. Small SMP packaging (3 x 3 x 1mm) with ROIC Self-Temperature
- Operating Temperature: 32 to 140 F
- Operating Humidity: 15 to 85 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
- Measurement Type: Leakage, Trace
-
Supplier: Pem-Tech, Inc.
Description: Ultra 1000 series is a microprocessor based addressable sensor for detection of combustible gases. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor
- Operating Temperature: -40 to 158 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 19.99999999999998 seconds
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: Delphian Corporation
Description: The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor.
- Operating Temperature: -67 to 212 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 4 %LEL Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 3% 0-50 %LEL, ± 5% 50-100 %LEL Zero Drift ................................................... < 5% change
- Operating Temperature: -4 to 131 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: CO2Meter.com
Description: The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide. The Standard series sensors provide a 'raw' signal
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Process Sensing Technologies USA
Description: These flameproof gas sensor heads that can be fitted with a range of different sensor technologies (infrared, pellistor, electrochemical) for detection of Hydrocarbons, Hydrogen or toxic gas and oxygen. They are Ex d certified components and as such must be fitted
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
-
Supplier: ENMET Corporation
Description: steel construction Applications The IR-6000 hydrocarbon detector is designed to be used in the same applications where catalytic bead type combustible gas sensors have been applied. A partial list of example applications would include: Refineries Gas turbines Drilling and
- Electrical Outputs: Analog Current
-
Supplier: Delphian Corporation
Description: Combustible, catalytic, aluminum
- Operating Temperature: -67 to 212 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure methane or propane gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to many hydrocarbon gases, including methane and propane. The
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: Safeguard Analytics
Description: Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: Honeywell Analytics, Inc.
Description: display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the transmitter or remotely up to 100m
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: MO2 Inc.
Description: detection at aboveground and underground storage tank sites, pipeline leak detection, remediation monitoring, hydrocarbon breakthrough, wastewater monitoring, process water monitoring, and storm water monitoring. The probes detect and quantify petroleum hydrocarbons both in the form of
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Hazardous Environments, Intrinsically Safe
- Gas Types: Hydrocarbons
-
Supplier: ENMET Corporation
Description: P/N 10014-001, EX-5100 Combustible Gas Sensor/Transmitter 0-100% LEL The EX-5100 incorporates a pellistor or catalytic bead sensor. This sensor consists of a matched pair of elements, one active and the other for compensation. The active bead is coated with a catalyst
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: DOD Technologies Inc.
Description: The GX-6000 6 Gas, Sample Draw Gas Monitor With PID, IR & Super Toxic Sensor! The GX-6000 is a game changer. This powerful hand-held instrument is capable of simultaneously monitoring up to 6 gases. In addition to the standard 4 confined space gases which include combustibles,
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Gas Types: Combustible Gas
- Display: Digital
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament -
Pewatron) has developed a diverse range of over 150 distinct OEM - Amperometric oxygen gas sensor modules, encompassing tailored solutions and personalized products to cater to specific customer needs. Angst Pfister Sensors and Power (APSP), with over 30 years of expertise, offers over 150 OEM (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
listens for and alerts plant technicians to blocked electrochemical sensor conditions. MSA’s unique Diffusion Supervision technology automatically warns users when an electrochemical sensor inlet becomes blocked and unable to detect gas. This early warning feature gives industrial (read more)
Browse Gas Sensors Datasheets for MSA Safety -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The gas carrier exchanges (either desorbs or absorbs) the gas in the equilibrium gas chamber. The concentration of the gas in the chamber is constant and shown on the LCD display. Unlike a traditional gas detector or sensor calibration system, this device eliminates tubes, valves (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Learn how automated self-checks and blockage monitoring can improve gas detection reliability by helping ensure accurate sensor performance and reducing the risk of undetected failures between calibrations. Routine calibration has long been the standard practice for keeping (read more)
Browse Gas Sensors Datasheets for MSA Safety -
Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life (read more)
Browse Gas Sensors Datasheets for Dynament -
EOC features Gas Sensor Products with minimized environmental impact, no application errors, higher resolutions, increased sensitivity, improved (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
CO2Meter Launches Gaslab® Industrial Fixed Gas Detectors CO2Meter, a leading manufacturer of gas detection safety and analytical solutions – announces the release of its new (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Dynament Refrigerant Gas Sensors provide reliable and accurate monitoring of refrigerant gases used in HVACR and industrial applications. Designed to support the industry's transition toward lower global warming potential (GWP) refrigerants, these sensors are available for a (read more)
Browse Gas Sensors Datasheets for Dynament
Conduct Research Top
-
How To Select a Total Hydrocarbon Analyzer For Use in an Industrial Application (.pdf)
Several different sensor technologies may be used to detect hydrocarbons, including: catalytic; photo-ionization; infra-red; gas chromatography; and flame ionization. Of these possibilities, flame ionization (FID) is considered the best choice for continuously monitoring the total concentration
-
SUCCESS STORY: Oxygen Content in Blanket Gas Applications with Panametrics
Prior to the use of thermoparamagnetic oxygen analyzers in this application, electrochemical sensors were used, often without a proper sample system, resulting in condensing hydrocarbons fouling/destroying the sensor.
More Information Top
-
2007 Index IEEE Sensors Journal Vol. 7
…JSEN Nov. 2007 1532-1537 Ren, T.-L., see Wang, C., JSEN July 2007 967-976 Ren, T.-L., see Zhang, Y.-H., JSEN Dec. 2007 1742-1748 Rettig, F., and Moos, R., Direct Thermoelectric Hydrocarbon Gas Sensors Based on SnO ; JSEN…
-
Handbook of Gas Sensor Materials
Sens Actuators B 123:413–419 Rettig F, Moos R (2007b) Direct thermoelectric hydrocarbon gas sensors based on SnO2 .
-
Micromachined hydrocarbon-based gas sensors
Key Words: Smart sensors, gas sensors, hydrogen sensors, hydrocarbon gas sensors , bulk- micromachined sensors, MEMS-CMOS process .
-
Effective sensing approach for assessment and monitoring of in-situ biodegradation in a subsurface environment
Two hydrocarbon gas sensors (Adsistor and Figaro) were used in this study.
-
Sensors | Free Full-Text | Zeolite-based Impedimetric Gas Sensor Device in Low-cost Technology for Hydrocarbon Gas Detection
This work deals with transferring a novel zeolite-based impedimetric hydrocarbon gas sensor principle, which has been originally manufactured in a costly combination of photolithography, thin-film processes, and thick-film processes to a lowcost technology comprising only thick-film processes and…
-
Solid State Gas Sensors - Industrial Application
(2008) High temperature field effect hydrogen and hydrocarbon gas sensors based on SiC MOS devices.
-
Characterization of ZnO Nanobelt-Based Gas Sensor for H2, NO2, and Hydrocarbon Sensing
Abstract—A conductometric H2, NO2, and hydrocarbon gas sensor based on single-crystalline zinc oxide (ZnO) nanobelts has been developed.
-
Silicon carbide MEMS for harsh environments
However, many hydrocarbons dissociate at temperatures between 350 and 500 C, making SiC the semiconductor of choice for solid- state MOS hydrocarbon gas sensors .
-
Encyclopedia of Applied Electrochemistry
(2002) A phosphate-based proton conducting solid electro- lyte hydrocarbon gas sensor .
-
Metal Oxide Nanomaterials for Chemical Sensors
(2009) Advances in hydrogen, carbon dioxide, and hydrocarbon gas sensor technology using GaN and ZnO-based devices.
Indicates content that may require registration and/or purchase.