-
Supplier: Accuris
Description: Subsea Hydrocarbon Production Leak Detection Systems Using Process Data
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance in analysis in high purity gases and trace levels of hydrocarbon
- Response Time: 0.6 seconds
- Operating Temperature: 32 to 110 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: YZ Systems, Inc.
Description: YZ has been providing the energy industry Light Liquid Sampling systems for over 60 years. Our innovative design offers a versatile solution to a wide range of sampling applications such as propane, butane and other refined products. A simple skid or a multi-vessel system with remote
-
-
Supplier: ABB Measurement & Analytics
Description: hydrocarbon liquid process streams (up to middle distillate, LGO, Kero) and process vapour streams. Full DCS connectivity via ModBUS RTU and OPC Calibration and Validation procedures to ASTM D6122 / E1655 All aspects of system operation, such as sampling system control,
- Spectral / Wavelength Range: 2,631.5789473684213 to 833.3333333333334 nm
- Resolution: 14,285,714.285714285 nm
- Operating Temperature: 104 F
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Process Sensing Technologies USA
Description: LNG production processing and receiving terminals Hydrocarbon refinery processing Catalyst protection Polymer production CNG production Heat treating furnaces Petrochemical process liquids
-
Supplier: Pentair Oil & Gas Separations
Description: performance while eliminating the need for expensive excess processing, chemical additives, and storage tank capacity. With hydrocarbon recovery efficiencies of 99.98%, HRT produces a sellable product, balancing or even outweighing operating costs and capital investment. HRT's robust
- Features: All Sedimentation Equipment
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The NGA 2000 HFID Heated Hydrocarbon Analyzer Module uses flame ionization detection (FID) technology to continuously measure total hydrocarbon concentration in sample gas at any user selectable temperature between 200°F and 400°F. The modular design allows for easy system
- Response Time: 1.5 seconds
- Operating Temperature: 59 to 95 F
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: MO2 Inc.
Description: The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete transportable natural gas dew-point analysis system for field spot-check measurements.
- Instrument Type: Analyzer
- Mounting Type: Portable
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to measure hydrocarbon dew point with high accuracy and long-term
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The LD2000 is an easy to use instrument that offers the ideal solution for total hydrocarbon measurements. Its compact design and small footprint make it easy to install alongside other equipment, and it is robust to withstand tough industrial conditions in daily use. The LDetek Flame
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Oil Sensors and Analyzers - Trace Moisture and Hydrocarbon Dew Point Analyzer HCDT-5673 -- hcdt-5673Supplier: BARTEC
Description: comprehensive understanding of gas quality. Exceeding the hydrocarbon condensation point can lead to liquid dropout and operational risks in pipelines and downstream equipment. A key advantage of the system is that moisture and hydrocarbon condensation are measured independently
-
Supplier: Hilliard Corporation (The)
Description: The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Hydraulic Fluid, Lubricants, Oil
-
Supplier: Sensirion
Description: Tailored to the integration in demanding coating systems, the SLQ-QT105 is a semicon grade-sensor solution for flow rates of up to 120 ml/min of hydrocarbon based liquids like photoresists and solvents. Based on Sensirion's proven thermal microsensor technology, it opens new
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 68 to 77 F
- Mounting: In-line
-
Supplier: SAE International
Description: cell system (FCS) are provided. Fuel processor subsystems (FPS) include all components required in the conversion of input fuel and oxidizer into a hydrogen-rich product gas stream suitable for use in fuel cells. Performance of the fuel processor subsystem includes evaluating system
-
Description: ISO 10418:2003 provides objectives, functional requirements and guidelines for techniques for the analysis, design and testing of surface process safety systems for offshore installations for the recovery of hydrocarbon resources. The basic concepts associated with the analysis and
-
Supplier: CSA Group
Description: ISO 10418:2003 provides objectives, functional requirements and guidelines for techniques for the analysis, design and testing of surface process safety systems for offshore installations for the recovery of hydrocarbon resources. The basic concepts associated with the analysis and
-
Description: Skid systems from YORK® Process Systems are designed for easy maintenance access to minimize issues in the field, and they are factory packaged to save you time and money. Each plant-on-a-skid is simple to install and commission. Our skidded systems provide sustainable solutions
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Hydrocarbon Gas, Refrigerant
- Features: Other
-
Supplier: ASTM International
Description: This method is for determining moisture in gas or liquid hydrocarbon streams with the use of an on-line analyzer. The method is primarily a summary of available instruments that can be selected. The instrument and sampling system associated with a UOP process unit is specified by UOP
-
Supplier: ASTM International
Description: This method is for estimating the dissolved oxygen in liquid hydrocarbons by electrochemical detection. The method is applicable to both on-line and laboratory analyses. The lower detection limit is 0.1 mass-ppm while the upper limit is dependent on the solubility of oxygen in the specific
-
Supplier: GENERON
Description: light hydrocarbon gas streams by GENERON® membrane systems. As an added benefit, the system also removes any water vapor and CO2 present. GENERON® systems effectively remove the H2S, regardless of the H2S level. GENERON supplies customized H2S removal systems.
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: GENERON
Description: GENERON® fuel gas conditioning treatment membrane system the feed gas is first filtered to remove any particles and liquid condensate. The gas is then enters the GENERON® membrane filters. The CO2 as well as any H2S, H2O, heavy hydrocarbons permeate preferably through the membrane. The
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: GENERON
Description: systems which are complex and have high capital, operating and installation costs, as well as requiring chemicals that need continued replacement and disposal. Other alternatives for biogas treatment are absorption (water wash) or adsorption (PSA) systems. These complex systems
- Maximum Temperature: 6.94 to 347,000 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: ASME Standards and Certification
Description: the engineering aspects of corrosion and materials in hydrocarbon production This book captures the current understanding of corrosion processes in upstream operations and provides a brief overview of parameters and measures needed for optimum design of facilities. It focuses on internal
-
Supplier: ASME
Description: the engineering aspects of corrosion and materials in hydrocarbon production This book captures the current understanding of corrosion processes in upstream operations and provides a brief overview of parameters and measures needed for optimum design of facilities. It focuses on internal
-
Supplier: GENERON
Description: treatment membrane systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most efficient and cost effective solution. An alternative for treating the flue gas is an amine system which is complex
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: ABB Measurement & Analytics
Description: The PGC1000 is a field-mount gas chromatograph (GC) capable of measurements of C1 through C9+, inerts and H2S in various Hydrocarbon Processing Industry (HPI) streams. This analyzer is perfect for measuring light hydrocarbon gases in locations where minimal space is available.
- Operating Temperature: 0.4 to 131 F
- Oven Operation: Column Oven
- Remote Interface: Computer Interface
- General Features: Data Storage Options
-
Supplier: Rigaku Corporation
Description: Reduced standards requirements No sample condition or recovery system No radioisotopes X-ray transmission method In the Rigaku NEX XT X-ray Transmission (XRT) on-line analyzer, a process stream passes through a flowcell where sulfur (S), in the hydrocarbon matrix, absorbs X-rays
-
Supplier: ABB Measurement & Analytics
Description: chassis fits either rack-mount or wall-mount systems Calibrations can be developed on an ABB laboratory instrument and transferred for use on-line with the Process FT-IR Spectrometer, without adjustment. Fourier Transform Process Analyzers (FTPA) is used in many different applications:
- Measurement Type: Fourier Transform (FTIR)
- Display: Video Display
-
Supplier: SAE International
Description: Fundamental understanding of the sources of fuel-derived Unburned Hydrocarbon (UHC) emissions in heavy duty diesel engines is a key piece of knowledge that impacts engine combustion system development. Current emissions regulations for hydrocarbons can be difficult to meet
-
Supplier: SAE International
Description: Unique silver/alumina catalysts developed in collaboration with BASF Corporation were investigated at General Motors under simulated lean-burn engine exhaust feed conditions for the selective catalytic reduction of NO x using hydrocarbons as reductant (HC-SCR). Catalysts were evaluated using
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature control
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: CSA Group
Description: quantity of the cargo on board. This International Standard describes the use of common measurement systems used on board LNG carriers, the aim of which is to improve the general knowledge and processes in the measurement of LNG for all parties concerned. This International Standard provides
-
Supplier: MO2 Inc.
Description: The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation
- Number of Channels: 4
- Response Time: 12 seconds
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring, Process Gas
Find Suppliers by Category Top
Featured Products Top
-
Fluid Catalytic Cracking (FCC) Fluid Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
LUCANT™, a hydrocarbon-based synthetic oil having no polar groups, is a co-oligomer of ethylene and -olefin. The material boasts excellent resistance to heat and cold and low dependence of viscosity on temperature. This co-oligomer has a number of distinctive (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Taking Hydrocarbon detection into the great outdoors! The FluoroCheck makes fast, accurate measurements easy—perfect for site screening and process monitoring, all in a portable (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
requirements. For seamless integration into control and monitoring systems, the platform supports Modbus RTU communication, enabling efficient configuration, diagnostics, and data exchange. Suitable for oil and gas operations, industrial safety systems, mining equipment, process control (read more)
Browse Gas Sensors Datasheets for Dynament -
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
system can be incorporated to permit the axial shaft motion typical of pressure/vacuum cycles and thermal growth. Such motion is common both in vacuum and pressurized dryers. MECO dryer seals contain product and keep aromatic hydrocarbon measurements within acceptable concentrations. The (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO custom-engineered shaft seals are designed to solve the world’s toughest industrial sealing challenges. Unlike conventional mechanical packing, MECO seals can accommodate 1/4″ or more of diametric runout while maintaining dependable sealing integrity. Traditional packing systems (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
in the process directly. Distillation is a physical method of separating the component substances from a liquid mixture by selective vaporization and re-condensation. Distillation is based on differences in volatilities of the components of the liquid (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
processing, indicating efficiency. Flame Ionization Detectors are used to monitor the hydrocarbon levels of carbon beds in real time and react quickly to switch beds, allowing for optimum performance (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
Conduct Research Top
-
Revolutionizing Hydrocarbon Processing in 2023
Unleash the power of electric heaters for decarbonization. Delve into the transformative potential of electric heaters in the realm of hydrocarbon processing decarbonization. We explore how these advanced heating technologies can play a pivotal role in reducing carbon emissions and promoting
-
CEMS Systems Capabilities for the Hydrocarbon Processing Industry
The hydrocarbon processing industry (HPI) has many potential sources of combustion gas emissions. These include process heaters, fluid catalytic crackers (FCC), power boilers and sulfur recovery units (SRU). The industry is unique because many emissions monitoring applications occur in areas
-
Cybersecurity in the Global Hydrocarbon Process Industry
The oil and gas supply chain is a globally connected, enterprise-wide system that moves millions of barrels of liquid crude oil and billions of cubic feet of natural gas every day. Ultimately, this crude oil and natural gas will be. converted in to into a refined and processed petrochemical product
-
CEMS System Capabilities for the Hydrocarbon Processing Industry
Emerson provides Rosemount Analytical gas analyzer technology for on-line analysis of ammonia plant streams. Strategically placed gas analyzers improve the process efficiency and the purity of the end product.
-
Liqui-Cel (R) Membrane Contactor Technology Being Evaluated for Dissolved Gas Removal from Water in Many Hydrocarbon Processes
of the reasons degassing is necessary in many hydro-carbon recovery and water processes.
-
Optical Hydrocarbon Sensors and Their Applications (.pdf)
The increasing concern about hydrocarbon contamination of process water and produced water has created an increasing need for in-situ, real time, and accurate low cost instrumentation that can provide rapid detection and easily usable in the field. PetroSense? sensors [1,2] represents "best
-
Emerson TM Solutions Improve Regulatory Compliance while Reducing Hydrocarbon Waste
Traditionally, the company assigned an operator to perform tank draining on a quarterly basis. In the draining process, the water is pumped through a drain pipe. If the operator sees the oil start to flow through site glass of the pipe, he will quickly inform the control room to close the drain
-
HYDROCARBONS AND BTEX PICKUP AND CONTROL FROM AMINE SYSTEMS
and removal processes. The amount of HC and BTEX emitted or passed to downstream equipment may be controlled by reducing the absorption or by removal from the rich amine.
-
Process Engineering Sulzer Chemtech USA: Removing Liquid From Gas Chemical Processing
Liquid entrainment in a gas stream can be a disturbance in many industrial processes. In natural-gas processing, higher-order hydrocarbons, water or impurities have to be separated from the main methane stream. Upstream of gas compressors, droplets that can damage the impellers, have to be removed
-
Decarbonising Combustion in Steam Methane Reformers
Widely used in the hydrocarbon processing industry, steam reforming faces increased regulatory scrutiny to reduce its carbon footprint and corresponding plant emissions. Operators must make hard choices to respond to these pressures. Carbon capture and alternative fuels show promise in reducing
-
Flare Gas Case Study
Flaring gas is the process of burning off unwanted gas from hydrocarbon processing plants, refineries, and gas wells. It is recognized as a major environmental problem by the EPA and the IPCC. Approximately 150 billion m3 of waste gas is flared globally, which contributes to contaminating
-
COMPARISON OF IDEAL STAGE AND MASS TRANSFER MODELS FOR SEPARATION PROCESSES WITH AND WITHOUT CHEMICAL REACTIONS
The design and optimization of separation processes is carried out using process simulators which utilize various calculation approaches. Two techniques which are widely used for modeling distillation are the ideal stage model and the mass transfer model. The ideal stage model is relatively simple
-
Pfizer: Employing PAT for Bulk Drying
directive to move the manufacturing end of the pharmaceutical business into a more on-line analytics model as typified by today s modern hydrocarbon processing or semiconductor manufacturing facility. The availability of near real-time measurements allows the operator to streamline the process
-
How to Find Bromine Number and Index with a Karl Fischer Titrator
the process of burning them produces energy. Saturated hydrocarbons are defined by molecular structure and are defined as Alkanes.
-
Exploring New Water Treatment Methods for Hydraulic Fracturing Wastewater
Hydraulic fracturing, often referred to as "fracking" is a process that uses high-pressure liquids to fracture and force through rock. This makes resources like natural gas, petroleum, and other hydrocarbons more accessible.
-
Produced Water Monitoring (.pdf)
and can provide in-situ analysis of the hydrocarbon concentration in water. This method is based on FCI Environmental Inc.'s fiber optic chemical sensor (FOCS?) technology. It provides accurate and reliable data to improve overall water processing on platforms.