Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IHS ESDU
Description: ESDU 84031 gives a calculation method by which a bearing can be designed to meet a required performance specification, or the performance of an existing design can be analysed. Guidance is given on the choice of an appropriate lubricant, the overall bearing size and proportions, the
-
Supplier: IHS ESDU
Description: ESDU 90027 provides a method for the design and performance analysis of bearings that are steadily loaded or for which the load and/or speed vary slowly. A design procedure generates the bearing proportions, overall size, and groove dimensions once the load and speed are specified, and
-
Supplier: Accuris
Description: Plain bearings - Hydrodynamic plain journal bearings under steady-state conditions Part 3: Functions for calculation of tilting pad journal bearings
-
-
Supplier: Accuris
Description: Plain bearings - Hydrodynamic plain journal bearings under steady-state conditions Part 1: Calculation of multi-lobed and tilting pad journal bearings
-
Supplier: Accuris
Description: Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions Part 2: Functions for calculation of multilobed journal bearings
-
Supplier: Accuris
Description: Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions Part 2: Characteristic values for calculation of multilobed journal bearings
-
Supplier: Kingsbury, Inc.
Description: many years of design refinement and application experience. Properly installed and maintained, Kingsbury hydrodynamic journal bearings can operate indefinitely. Kingsbury's hydrodynamic journal bearings are available in fixed profile styles or tilting pad
-
Description: Hydrodynamic plain journal bearings under steady-state conditions -- Circular cylindrical bearings -- Part 1: Calculation procedure
-
Description: Hydrodynamic plain journal bearings under steady-state conditions -- Circular cylindrical bearings -- Part 3: Permissible operational parameters
-
Supplier: Kingsbury, Inc.
Description: Over the years, Kingsbury engineers have refined the design of tilting pad journal bearings to increase performance, enhance operating stability, and extend operating life. The result is that Kingsbury equalizing flooded journal bearings represent the best of their class,
-
Supplier: CSA Group
Description: ISO 7902-1:2013 specifies a calculation procedure for oil-lubricated hydrodynamic plain bearings, with complete separation of the shaft and bearing sliding surfaces by a film of lubricant, used for designing plain bearings that are reliable in operation. It deals with
-
Description: Hydrodynamic plain journal bearings under steady-state conditions -- Circular cylindrical bearings -- Part 2: Functions used in the calculation procedure
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at
-
Supplier: IHS ESDU
Description: pressure, bearing overall size and proportions, running clearance and groove dimensions. The program applies to mineral oil lubricants and properties are held in a database that can be edited or to which further lubricants may be added. The program provides warnings if the bearing
-
Supplier: IHS ESDU
Description: ESDU 85028 extends the scope of ESDU 84031 to the analysis of axial groove hydrodynamic journal bearings under conditions for which the flow in the lubricating film is not laminar. Such superlaminar conditions can arise at high speed or if the lubricant is of very low viscosity.
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves
-
Supplier: Miba Industrial Bearings
Description: These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements. Pad load location Load between pads orientation leads to the highest bearing
-
Description: ISO 6281:2007 establishes guidelines for the testing of lubricated plain journal bearings in test rigs, running under conditions of hydrodynamic or mixed lubrication, during bearing and/or material development. It deals with both static and dynamic loading in solid and
-
Supplier: CSA Group
Description: ISO 6281:2007 establishes guidelines for the testing of lubricated plain journal bearings in test rigs, running under conditions of hydrodynamic or mixed lubrication, during bearing and/or material development. It deals with both static and dynamic loading in solid and
-
Supplier: CSA Group
Description: ISO 13939:2012 describes a method of comparing the performance test results of foil journal bearings, which are lubricated by air (gas) and supported by hydrodynamic force generated by the rotation of the rotating shaft. The test procedure proposed in ISO 13939:2012 aims to
-
Supplier: CSA Group
Description: ISO 7146-1:2008 defines, describes and classifies the characteristics of damage occurring in service to hydrodynamically lubricated metallic plain bearings and journals. It assists in the understanding of the various characteristics of damage which may occur. Consideration is
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings horizontal bearing assemblies include highly customized journal or combined journal and thrust bearings designed to interface with an external pressurized oil system or operate fully self-contained. Expertly engineered to meet each customer’s
-
Supplier: Waukesha Bearings
Description: range from large combination thrust and journal bearings for motor-driven reactor coolant pumps used in nuclear power stations, to small, self-contained air-cooled units for LNG pumps. Whatever the application, Waukesha Bearings customizes the solution for optimum performance.
-
Supplier: SAE International
Description: behaviour. Fatigue factor of safety for the webs were calculated as per the FVV (Forschungsvereinigung Verbrennungsmotoren) method. Bearings were modeled as hydrodynamic bearings and the calculations were carried out with Sommerfeld number as per Butenschoen procedure. Torsional
-
Supplier: Eaton Hydraulics Group
Description: results in a compact yet powerful package Hydrodynamic journal bearings extend bearing life 3-zone pressure design allows for an increased shaft seal and bearing life Technical Information J Series: Displacement cm3/r – 8.2, 12.9, 19.8, 31.6 and 50 Pressure rating
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
Supplier: Continental Hydraulics
Description: Pressure compensated pumps controls delivery to circuit demands thereby conserving energy. Hydrodynamic journal bearings provide long life and quiet operation. Repair kits are available from local distributor or the factory. Control option include single stage, two stage; load
- Maximum Discharge Flow: 8 to 75 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust/journal (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
When the inevitable sand or grit invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
Hydrodynamic Tilting Pad Journal Bearings: An Inspection Guide
. Based on Miba's collective experience, the following information will help keep your machine and the hydrodynamic journal bearings inside it in working order.
More Information Top
-
Encyclopedia of Tribology
▶ Hydrodynamic Journal Bearings .
-
Proceedings of International Conference on Advances in Tribology and Engineering Systems
Effect of Elliptical Shaft Geometry on Non-dimensional Pressure and Load in Hydrodynamic Journal Bearings . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33921/67293632-MIT.pdf?sequence=2
a) Hydrodynamic Journal Bearing .
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Geometrical Optimization of Hydrodynamic Journal Bearings with Validated Simulations and Artificial Intelligence Tools. . . . . . . . .
-
Mechanical & Manufacturing Engineering
The Effect of Oil Supply Pressure on the Circumferential Pressure Profile in Hydrodynamic Journal Bearing M.A. Ahmad, S. Kasolang, R. Dwyer-Joyce and N.R. Abdullah .
-
Advanced Designs and Researches for Manufacturing
A Parametric Study of the General Profile for Hydrodynamic Journal Bearings .
-
IUTAM Symposium on Emerging Trends in Rotor Dynamics
… dampers using electro-rheological fluids [13,17,18], controllable squeeze film dampers using magneto-rheological fluids [45, 46], active hydraulic chamber sys- tems connected to different types of bearings [2, 25, 31, 41], variable impedance hydrodynamic journal bearings using accumulators [8], piezoelectrically …
-
Advanced Tribology
The performance characteristic of hydrodynamic journal bearing is affected by the non-Newtonian lubricants.
-
Lubricated revolute joints in rigid multibody systems
ESDU: 84031 Tribology Series, Calculation Methods for Steadily Loaded Axial Groove Hydrodynamic Journal Bearings .
-
Kinematics and Dynamics of Multibody Systems with Imperfect Joints
ESDU 84031 Tribology Series (1991) Calculation methods for steadily loaded axial groove hydro- dynamic journal bearings .
Indicates content that may require registration and/or purchase.