-
Supplier: CSA Group
Description: powered vehicles as listed below: a) check valves; b) manual valves; c) manual container valves; d) automatic valves; e) gas injectors; f) pressure indicators; g) pressure regulator; h) pressure relief valves; i) pressure relief devices; j) excess flow
-
Supplier: Kelly Pneumatics, Inc.
Description: this valve can efficiently process Water, Air, Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: relative ease when implementing maintenance or cleaning. We also offer alternate versions that are resistant to both high and low temperatures, therefore performing consistently in many different environments. Available in both 2-way and 3-way versions, this valve can
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA 3.11, Lever operated pressure lubricated plug type gas shut-off valves. It supersedes the previous editions published in 1985 and 1988. Scope 1.1 This Standard applies to manual lever operated, pressure lubricated, straight way gas
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: The standard is flange installation, 2 in and 2 out rotary joints, 2-way hydraulic slip ring, hydraulic and electric combined slip ring, and can be customized for hollow shaft installation. · The media that can pass through are: compressed air, hydrogen, nitrogen, chemical mixed gas,
- Operating Speed: 0 to 50 rpm
- Operating Temperature: -22 to 248 F
-
Description: replaces the first edition published in 2014.This edition includes the following significant technical changes with respect to the previous edition: - revision of the title of this document; - revision of reference standards; - addition of new subclauses (4.3, 4.14.5, 4.15.3, 4.15.4,
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: component. The system utilizes double-contained piping and air-operated valves to ensure that even a primary line failure is contained. Integrated sensors provide 24/7 monitoring, with automated emergency shut-offs that trigger instantly upon detecting a leak or pressure drop. For facilities
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Gas Evolution From Transformer Oils Under High-Voltage Stress
The saturating gas, nitrogen or hydrogen, is exhausted through the 3 - way valve at (2) and the hydrogen burned as it is expelled to the room atmosphere.
-
Pulse studies of CH4 interaction with NiO/Al2 O3 catalysts
Schematic diagram of the pulse microreactor system: (1) helium, (2) methane, ( 3 ) oxygen, (4) hydrogen , (5) four- way valve , (6) gas mixing tube, (7) six-way valves, (8) sampling tubes, (9) thermocouple, (10) reactor, (11) temperature programmed oven, (12) 5A zeolite column …
-
Determination of total carbon and total organic carbon from volatile air pollutants
Diagram of gas connections for thermoconductometric determinations of CO2 (i) -- hydrogen cylinders; (2) -- pressure-reducing valve ; ( 3 ) -- three- way cocks; (4) -- microreactor with molecular sieve; (5) -- safety trap; (6) -- steel needle; (7) -- injection ports; (8) -- chromatographic column; (9) -- TCD .
-
Application of the chromatographic step profile method for determination of water film pressure and surface free energy of quartz
Hydrogen saturated with water vapour at this temperature was flow- ing through a multi- way valve ( 3 ) into the chromatographic column (4) packed with the quartz sample.
-
Photometric cyclic-injection determination of hydrogen sulfide in hydrocarbon gases
Schematic diagram of CIA determination of hydro- gen sulfide in hydrocarbon gases: (1) reversible pump, (2) seven- way switching valve , ( 3 ) thermostated coil, (4) reaction vessel, (5) detector, (6) aqueous phase waste, (7) chromatomembrane cell, (8) two-way switching valve, (9) sample …
-
Real-time optical monitoring of epitaxial growth: Pulsed chemical beam epitaxy of GaP and InP homoepitaxy and heteroepitaxy on Si
The fluxes of the precursors triethylgallium [TEG, Ga(C2Hs)3],tertiarybutylphosphine [TBP, (C4H9)PH2], trimethylindium[TMIn, In(CH3) 3 ],and hydrogen , are established by mass flow controllers and are directed via computer-controlled three- way valves to either the reactor chamber or …
Indicates content that may require registration and/or purchase.