Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer, Detector, Monitor
-
Supplier: Accuris
Description: HYDROGEN LEAK DETECTOR
-
Supplier: H2scan, Corp.
Description: H2scan recognizes the importance of detecting and locating hydrogen leaks as quickly as possible. H2scan's HY-ALERTA™ 500 Handheld Hydrogen Leak Detector is the industry's most versatile, portable hydrogen leak detector able to respond to the widest range of
- Operating Temperature: 32 to 113 F
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrogen (H2)
-
-
Supplier: Accuris
Description: Hydrogen Leak Detector
-
Supplier: Det-Tronics
Description: The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries,
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Multi-spectrum infrared sensing technology detects ‘invisible’ hydrogen fires at long distances with high false alarm immunity. Optimize Safety Coverage Long range detection of hydrogen based fires Operate at your full potential Enhanced false alarm immunity helps you reduce downtime
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Spectrex, Inc.
Description: The 20/20SH is designed to specifically detect invisible hydrogen flames. It utilizes our well proven triple IR design along with special sensors to provide the greatest degree of spectral matching to hydrogen flame emissions whilst being highly immune to false alarms. The 20/20SH can
-
Supplier: Eagle Eye Power Solutions, LLC
Description: hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) for hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion are eliminated by using the hydrogen gas
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions
-
Supplier: ENMET Corporation
Description: P/N 04810-0200, Spectrum Series Personal Gas Detector for Hydrogen Sulfide, H2S The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters,
- Operating Temperature: 14 to 113 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: ENMET Corporation
Description: P/N 04810-1500, Spectrum Series Personal Gas Detector for Hydrogen, H2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors,
- Operating Temperature: 14 to 113 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Hydrogen (H2)
-
Supplier: Det-Tronics
Description: The Det-Tronics Nanotechnology Metal Oxide Semiconductor (NTMOS) gas detector delivers fast and repeatable H2S detection in extreme temperature and humidity applications where electrochemical sensing technologies are not preferred. The NTMOS H2S detector uses the latest nanotechnology
- Operating Temperature: -40 to 149 F
- Operating Humidity: 5 to 95 %
- Response Time: 4.999999999999998 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of hydrogen fluoride at levels low enough to provide early warning for leakage of this toxic gas. Detection Limits for hydrogen fluoride leak detection are orders of magnitude lower than any other OPGD product. Specific detection of Hydrogen
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: CO2Meter.com
Description: The Fixed Hydrogen H2 Gas Detector (MSC2 + SC2-E1194-A-P-00) is designed to protect individuals near toxic and combustible gases. This fixed gas safety monitor measures H2 levels between 0-1000ppm and detects hazards in order to protect facilities from overexposure. Fixed
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed H2 gas detector, which measures between 0 -
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: Accuris
Description: Detector Tube Type Hydrogen Sulfide Measuring Instruments (Length-Of-Stain Type)
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language
-
Supplier: CO2Meter.com
Description: The Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1194-A-0-P) is designed to protect individuals near toxic gases like Hydrogen in manufacturing, energy, and industrial applications. This fixed gas safety monitor measures 0-1000ppm H2 levels and detects
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: PX2-1-2-E1194-A-01 - Gaslab Fixed Combustible Hydrogen Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR HYDROGEN SULFIDE IN NATURAL GAS USING LENGTH-OF-STAIN DETECTOR TUBES
-
Supplier: ABB Measurement & Analytics
Description: This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment. The
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: South-Tek Systems, LLC
Description: Hydrogen Generator Carrier Grade Ideal for all GC detectors and carrier gas applications H2 flow rate from 100 to 1000 ml/ purity 99.99996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air flow rates 1.8 or 5 Air purity <0.1 ppm
- Output Flow Rate: 0.159996672 SLM
- Generator Type: Hydrogen
-
Supplier: ASTM International
Description: 1.1 This practice covers the detection of hydrogen sulfide gas by visual chemical detectors. Included under visual chemical detectors are: short-term detector tubes (1), long-term detector tubes (2), and length-of-stain dosimeters (3). Diffusion tubes are not
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for a rapid and simple field determination of hydrogen sulfide in natural gas pipelines. Available detector tubes provide a total measuring range of 0.5 ppm by volume up to 40 % by volume, although the majority of applications will be on the
-
Supplier: Restek
Description: one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 97 %
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye VS-24 Hydrogen Gas Ventilation System is a forced ventilation fan system used in battery charging rooms and other areas where hydrogen may be present. This is to be used in conjunction with the HGD-2000 Hydrogen Gas Detector. The HGD-2000 is mounted in the
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Corrosive Gases
-
Supplier: Honeywell Analytics, Inc.
Description: that occasionally occur with UV-only, IR-only, Dual IR or Dual Mode UV/IR detectors, the Fire Sentry SS4 detectors’ FireLogic signal processing requires that UV, visible and Wide Band IR radiant energy all be evaluated before declaring a fire. The smart detector utilizes
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified: Hydrogen Sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x
-
Supplier: Safeguard Analytics
Description: Model SA2-HCL smart sensor modules are designed to detect and monitor hydrogen chloride gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Gas Types: Hydrogen Chloride (HCl)
- Number of Gases Monitored: Single Gas
-
Supplier: LECO Corporation
Description: Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels (<2 ppm). Multiple method
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF), Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: MSA Safety
Description: The General Monitors® FL500-H2 UVIR Flame Detector by MSA delivers high speed flame detection with increased false alarm immunity in a compact design for hydrogen flame detection. The FL500-H2 UV/IR Flame Detector monitors for radiation emitted by a hydrogen flame in both
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Hydrofarm, Inc.
Description: calculated. Instead of a costly digital readout, the HydroGEN CO2 monitor uses indicator lights to show approximate CO2 levels. Hydro Innovations uses a high quality, self calibrated, maintenance free SenseAir brand Infrared CO2 detector. The monitor has a standard 120 volt piggyback
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. is the American master distributor of Hy-Lok Corporation, a global industry-leading provider of valve and fitting solutions. Hy-Lok USA is proud to offer solutions to deal the danger of gas leaks. Our proprietary D’Tec Liquid Leak Detectors for quick, accurate non-residual
-
Supplier: MSA Safety
Description: checks. Nuisance false alarms are virtually eliminated with its breakthrough Harmonic Fingerprint processing. Gases detected: hydrogen sulfide (H2S), sour gas (H2S/CH4), methane (CH4), ethylene (C2H4), ammonia (NH3), carbon dioxide (CO2), hydrogen chloride, (HCl), hydrogen
- Operating Temperature: -67 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Application: Ambient Air Monitoring
Find Suppliers by Category Top
Featured Products Top
-
inspections alone. Proper Sensor Placement Because hydrogen rises rapidly, detectors should often be installed near ceilings, elevated piping systems, ventilation paths, and enclosed overhead spaces. Routine Calibration and Maintenance Detection (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
reflect reality. Achieving that level of confidence requires consistent, well-executed calibration. Calibration Best Practices for Hydrogen sulfide Safety and Accuracy Accurate calibration is what allows Hydrogen sulfide detectors to function as reliable safety tools. It (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
The product features of the smartGAS thermal conductivity gas detector modules are: Low noise, sensitive (low detection limits) Compact, robust, corrosion resistant (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
drastically. Our TAPIR leak detectors have been specially designed to avoid all these problems. They can locate and quantify leaks precisely. Thus, improving the output quality, efficiency and reliability of the entire process. In (read more)
Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
The gas carrier exchanges (either desorbs or absorbs) the gas in the equilibrium gas chamber. The concentration of the gas in the chamber is constant and shown on the LCD display. Unlike a traditional gas detector or sensor calibration system, this device eliminates tubes, valves (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
500 optical flame detector is FM performance approved for seven different fuel sources: butane, ethane, heptane, hydrogen, methane, methanol, and propane. It offers a wide field of view up to 130° for optimum protection. It features three external LED indicators for local (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The Senscient ELDS™ laser-based open path gas detector by MSA Safety (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Methane (CH4), and toxic Hydrogen Sulfide (H2S). Other wastewater byproducts include Ammonia (NH3), (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Fixed gas detectors are permanently installed in strategic locations where gas leaks or accumulations are most likely to occur. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Arsine (AsH3), Boron Trichloride (BCl3) and Gallium are commonly used as doping agents. Hydrogen (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Application Note: Networking Remote Gas Detectors with Ethernet I/O and a ControlLogix PLC
In a wastewater treatment plant, remotely mounted gas detectors monitoring Methane CH4 (ceiling), Oxygen O2 (6 ft high) and Hydrogen Sulfide H2S (floor) have analog outputs. The gas levels need to be saved to chart recorders located in a control room a long distance away in the plant. To save
-
Gas Leak Detector-Application Note: COMPRESSOR STATIONS
compressor equipment to high. stresses. For example, vibration and heat from. nearby machinery can produce cracks on seals and. flanges. Hydrogen sulfide, liquids, and undesirable. particles in the natural gas stream can corrode. pipelines and degrade components. Over time,. prolonged exposure
-
Application Note: Splitting Gas Detector Outputs for Monitoring & Process Control
At a remote wastewater pumping station, Methane (CH4) and Hydrogen Sulfide (H2S) are monitored with MSA X5000 Gas Monitors. The 4-20mA outputs must be split to a GasCard XL Controller and Emerson Ovation I/O. The Controller has powered inputs but the Ovation inputs require an external power source
-
A Spectroscopy Guide for PAT
, or oil in soy. Since the most common mode of operation was diffuse reflection, it seemed ideal for the powders, granules and tablets in pharmaceutical manufacturing. While work was done on apples and melons decades ago (USDA), new, sensitive detectors allow for quality transmission spectra through
-
Total Sulfur Analysis in Natural Gas with the 700XA Gas Chromatograph
infrastructure. The Total Sulfur in Natural Gas standard application provides measurements down in the ppm range for Hydrogen Sulphide (H2S), Carbonyl Sulphide (COS), mercaptans, and sulfides (measured as RSH+). A Flame Photometric Detector (FPD) is used to give high specificity to sulfur species
-
Flammable Gas Sensors: Which is the Best?
Flammable gas sensors monitor ambient air for flammable gases like propane, methane, butane, isopropanol, hydrogen or any of over a dozen gases that can easily ignite in air. Even though you don't see them, flammable gas sensors are everywhere. They are used to check for gas leaks in home gas
More Information Top
-
Continuous measurement of dissolved H 2 in an anaerobic reactor using a new hydrogen/air fuel cell detector
Smolenski and Robinson” have presented an at- tractive and accurate in situ dissolved hydrogen detector providing short response time.
-
Countries > México > Nacional > Traducciones Inglesas / English Translations > English Translations > Secretary of Labor and Social Welfare > STANDARDS > ...
b) 65 ml/min (24 psig) flow of gaseous hydrogen ( detector ); .
-
Round Robin Testing of Commercial Hydrogen Sensor Performance--Observations and Results: Preprint
In addition, Codes and Standards for hydrogen detectors are being developed [3, 4] which, when adopted by authorities having jurisdiction, will impose mandatory analytical performance metrics.
-
Proceedings of the fast reactor safety meeting, Beverly Hills, California, April 2--4, 1974
Use of In-Sodium Hydrogen Detectors During Steam Generator Tests in the SCTI — J.M. McKee (ANL) and L.E. Pohl (GE .
-
SODIUM-WATER REACTION ANALYSIS OF THE BABCOCK AND WILCOX PROTOTYPE STEAM GENERATOR IN THE SODIUM COMPONENTS TEST INSTALLATION.
In-Sodium Hydrogen Detector ...........................
-
SUMMARY OF THE APDA SODIUM TECHNOLOGY PROGRAM.
Impurity monitoring devices such as the UKAEA Rhometer, the UNC oxygen meter, the APDA hydrogen detector , and the APDA variable-orifice plugging meter .
Indicates content that may require registration and/or purchase.