Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 3: Pressure regulator
-
Supplier: Accuris
Description: Road vehicles \x97 Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components Part 3: Pressure regulator
-
Supplier: Accuris
Description: Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/ natural gas blend fuel system components - Part 3: Pressure regulator AMENDMENT 1:
-
-
Supplier: CSA Group
Description: ISO 12619-3:2014 specifies tests and requirements for the pressure regulator, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on the types of motor vehicles defined in ISO 3833. ISO 12619-3:2014 is
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Regulating Cabinets Gas pressure regulating cabinets are vital for delivering specialty gases at precise pressures to semiconductor equipment. These cabinets house regulators, valves, and monitoring systems to control gas flow and pressure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: powered vehicles as listed below: a) check valves; b) manual valves; c) manual container valves; d) automatic valves; e) gas injectors; f) pressure indicators; g) pressure regulator; h) pressure relief valves; i) pressure relief devices; j) excess flow
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 430 Series Process Hydrogen analyzer utilizes a temperature-controlled TC cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital
- Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are
- Maximum Output Pressure: 375 psi
- Pressure Intensification Factor: 5
- Maximum Inlet Flow: 43,200.04320004312 in³/min
- Maximum Outlet Flow: 3.8999999999999995 in³/min
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Description: TESCOM™ 20-1200 Series lightweight aluminum constructed preset regulator offers an integrated 10 micron filter designed for hydrogen service. NGV 3.1 and TUV batch approved for on board hydrogen fuel cell vehicles. Excellent choice for other OEM applications.
- Controlled Pressure Range: 0 to 450 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 4
-
Supplier: Nova Analytical Systems Inc.
Description: readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Data Model JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: b) manual valve c) manual container valve d) automatic valve e) pressure sensors and pressure gauges f) pressure regulator g) pressure relief device h) excess flow valve i) rigid fuel line j) flexible fuel line k) filter l) fittings m) discharge line closures n)
-
Supplier: ASTM International
Description: 1.1 This test method employs an FTIR gas analysis system for the determination of trace impurities in gaseous hydrogen fuels relative to the hydrogen fuel quality limits described in SAE TIR J2719 (April 2008) or in hydrogen fuel quality standards from other governing
-
Supplier: Nova Analytical Systems Inc.
Description: as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the
- Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed
-
Supplier: Micromeritics
Description: using mixed metal hydrides that change hydrogen capacity as temperature changes – the user can vary hydrogen pressure to determine storage capacity as a function of pressure Simple chemical reactions where the product mix changes as a function of pressure – the
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
Find Suppliers by Category Top
Featured Products Top
-
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
or fuel cell electric power train) require a pressure regulator to reduce the stored gas (CNG or Hydrogen) pressure from 700, 500, 350 or 200 bar (or 70, 50, 35 and 20 MPa) to operating pressure. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
AsiaSim 2013
Keywords: Radial Slits, Hydrogen Gas , Pressure Regulator , CFD.
-
Nuclear powered heart pacemakers: biomedical application of rare earths
Figure 1 shows the entire apparatus connected to a tank of hydrogen gas through a pressure regulator .
-
High temperature proton exchange membrane fuel cell hybrid power system monitoring platform designing
It includes a high pressure hydrogen tank, gas pressure regulator valve, mass flow controller (MFC), back pressure valve, etc.
-
Experimental study on thermophysicochemical properties of the LaNi5 -H2 system
1) Pressure gauge; (2) pressure regulator ; (3) hydrogen gas tank; (4) gas reservoir; (5) pressure regulator; (6) back pressure regulator; (7) strain-gauge pressure transducer; (8) rotary vacuum pump; (9) gas reservoir; (10) 2-ttm in-line filter; (11) hydrogen chamber; (12 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46092/37863387-MIT.pdf?sequence=2
Hydrogen gas (grade 5) was injected into the water, and 5 psi (0.34 atm) of overpressure was maintained in the tank using a pressure regulator on the hydrogen gas bottle.
-
Carbon Nanomaterials in Clean Energy Hydrogen Systems
The diagram of installation for measurement of IMC powders thermal conductivity during reaction with hydrogen: 1 – bottle with hydrogen ; 2 – gas pressure regulator ; 3, 5, 8, 10, 11 – gas valves; 4, 6 – standard pressure gages; 7 – pressure …
-
Role of Buoyancy on Instabilities and Structure of Transitional Gas Jet Diffusion Flames
The fuel flow system includes a compressed hydrogen gas cylinder, a pressure regulator , a calibrated mass flow meter, flexible plastic hoses, a needle valve to control the fuel flow rate, and a 1.3 m long vertical steel tube connected to the …
-
A model for the rate of hydrodesulfurization of thiophene in a continuous catalytic fixed bed reactor
Liquid feed, prior to entrance to the reactor, was mixed with hydrogen gas flowing through the pressure regulator 2.
-
Scalar measurements in a flickering flame using high-speed rainbow schlieren deflectometry
The fuel flow system includes a compressed hydrogen gas cylinder, a pressure regulator , a calibrated mass flow meter, flexible plastic hoses, a needle valve to control the fuel flow rate and a 1.3-m long vertical stainless steel tube.
-
Quantitative measurements in an unsteady flame using high-speed rainbow schlieren deflectometry
The fuel flow system includes a compressed hydrogen gas cylinder, a pressure regulator , a calibrated mass flow meter, flexible plastic hoses, a needle valve to control the fuel flow rate and a 1.3 m long vertical stainless steel tube.
Indicates content that may require registration and/or purchase.