Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ANALOG FREQUENCY METER, 45HZ TO 65HZ; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.5" x 2.5"; Panel Cutout Diameter:55.63mm
-
Supplier: Newark, An Avnet Company
Description: AC FREQUENCY METER, ANALOG, 55HZ-65HZ; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Scale Length:175.26mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY METER, SWITCHBOARD, 45-65HZ; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:103 Series
-
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY METER, SWITCHBOARD, 55-65HZ; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:103 Series
-
Supplier: Sifam Tinsley UK
Description: Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features • Display range : 0…+1999 • Simple configuration • Available with 24V DC and 110 VAC • (50 / 60Hz) Supply Voltage
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 80 to 230 volts
- Frequency Range: 12 to 500 Hz
-
Supplier: Quarktwin Technology Ltd.
Description: Frequency Meter LED - Red Characters Display Panel Mount
- Voltage Range: 85 volts
- Operating Temperature: 14 to 122 F
-
Supplier: Enting Water Conditioning, Inc.
Description: 3150 Powerhead-Meter, 24v/60Hz
-
Supplier: Enting Water Conditioning, Inc.
Description: 2750 Powerhead-Meter, 24v/60Hz
-
Supplier: Enting Water Conditioning, Inc.
Description: 2850 Powerhead-Meter, 110v/60Hz
-
Supplier: Enting Water Conditioning, Inc.
Description: 3150 Powerhead-Meter,220v/60Hz
-
Supplier: Allied Electronics, Inc.
Description: Meter, Process, 11-36Vdc; 24Vac; 50/60Hz
-
Supplier: Allied Electronics, Inc.
Description: Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including
-
Supplier: Tradeport Electronics Group
Description: Test Frequency: 12Hz ~ 10kHz (489 steps) Option: RS-232C Interface, Including LCR-Viewer Software. Handler Interface (LCR-827/829). Test Condition and Test Result shown on the screen Simultaneously. 240 x 128 dot Matrix LCD Display. Absolute Value, ΔValue, and Δ% Measurement Display. R/Q, C/D, C/R,
-
Supplier: ODG (Origin Data Global)
Description: ELEMECH TMR W/ SYNC DRIVE, 120VA
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Timer 120VAC Panel Mount
- Voltage Range: 120 volts
- Operating Temperature: -4 to 127.4 F
-
Supplier: Allied Electronics, Inc.
Description: Now you can measure at frequencies as high as 100 kHz, a capability that is typically found only in benchtop meters. With the auto identification, Ai which conveniently displays component type and detailed component analysis such as Z, ESR, DCR, you can get measurements done faster. Better
-
Supplier: Tradeport Electronics Group
Description: Test Frequency: 100Hz~2kHz, Continuously Variable Frequencies - 0.1% Measurement Accuracy - 100 Sets Memory for Save/Recall of Setup State - R/Q, C/D, C/R, L/Q Test Modes - Absolute Value, Delta Value, and Delta % Measurement Display - 240 x 128 dot Matrix LCD Display - Test Condition and Test
-
Supplier: Tradeport Electronics Group
Description: Test Frequency: 12Hz~200kHz, Continuously Variable Frequencies - 0.05% Measurement Accuracy - 100 Sets Memory for Save/Recall of Setup State - R/Q, C/D, C/R, L/Q, Z/0, L/R Test Modes - Absolute Value, Delta Value, and Delta % Measurement Display - 240 x 128 dot Matrix LCD Display - Test Condition
-
Supplier: Tradeport Electronics Group
Description: Test Frequency: 12Hz to 100kHz (503 steps) Continuously Variable Frequencies. 0.05% High Measurement Accuracy (LCR-817/819). 100 Sets Memory for Save/Recall of Setup State. R/Q, C/D, C/R, L/Q Test Modes. Absolute Value, ΔValue, and Δ% Measurement Display. 240 x 128 dot Matrix LCD Display. Test
-
Supplier: DigiKey
Description: HR, 120VAC, 60HZ, FLSH SQR, VER.
- Operating Temperature: -13 to 176 F
-
Supplier: Allied Electronics, Inc.
Description: Electromechanical 7-digit AC Hour Meter with 0.14" high figures. Records up to 99,999.99 hours. Available in square bezel mount with retainer clip. UL Recognized, CE Compliant and CSA Certified. Panel cutout: 1.81" square.
-
Supplier: Accuris
Description: Meter, Time Totalizing, Miniature, Digital, METER, 115 V. 60 Hz
-
Supplier: Accuris
Description: WATTMETER METER, AUDIO POWER 20 HZ TO 20 KHZ
-
Supplier: Accuris
Description: METER, MODULATION (150 kHz to 1.3 GHz)
-
Supplier: Accuris
Description: METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 400 HZ
-
Supplier: Cole-Parmer
Description: feet (9 meters) of suction lift using water. Keeping chemical compatibility as simple as possible, the tubing is the only material in contact with the fluid. These pumps can achieve maximum pressure via a clockwise or counterclockwise rotation, giving great flexibility to your installation
- Maximum Discharge Flow: 0.000660430125 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: feet (9 meters) of suction lift using water. Keeping chemical compatibility as simple as possible, the tubing is the only material in contact with the fluid. These pumps can achieve maximum pressure via a clockwise or counterclockwise rotation, giving great flexibility to your installation
- Maximum Discharge Flow: 0.00036984086999999996 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Superior quality pumps at affordable prices • Combine engineering excellence with quality materials of construction • Dual output adjustment, stroke length, and cycle time • Feature double-ball inlet and outlet cartridge-type check valves and heavy-duty, precision molded polypropylene pump head
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Superior quality pumps at affordable prices • Combine engineering excellence with quality materials of construction • Dual output adjustment, stroke length, and cycle time • Feature double-ball inlet and outlet cartridge-type check valves and heavy-duty, precision molded polypropylene pump head
- Maximum Discharge Flow: 0.132086025 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Laurel Electronics LLC
Description: is jumper selectable. AC coupling is suitable for applications such as measuring the ripple on a DC power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and at DC, the
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: RS Components, Ltd.
Description: Sound level meter 8kHz
- Features: Data Storage / Data Logging
- Meter Style: Sound Level Meter
-
Supplier: ODG (Origin Data Global)
Description: FREQ METER 0-9999HZ LED PANEL MT
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement Alfa Laval flow
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.266666666666667 to 88.05 GPM
- Operating Pressure: 232 psi
- Operating Temperature: 32 to 212 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FREQUENCY METER, DISPLAY ACCURACY 1%, FREQUENCY METER RANGE: 55 - 65 HZ, BARREL SIZE 4", METER SHAPE: SQUARE, SCALED AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Tri-fields EMF trenght meter (BF 0Hz-220
- Bandwidth: 3,500,000,000 Hz
- Operating Temperature: 5 C
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
, research, defense, SATCOM, education, and field services. Available in frequency ranges from 4 kHz to 75 GHz, LadyBug sensors deliver unparalleled value and versatility. The LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 4 kHz to 75 GHz (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
09L small form factor power sensor covers a wide 4 kHz to 9 GHz frequency range. With its Tier 1 traceability to NIST or METAS, the sensor's high accuracy, combined (read more)
Browse Power Meters Datasheets for LadyBug Technologies LLC -
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
TXO is a highly efficient, 32.768 kHz low-power, temperature-compensated crystal oscillator (TCXO), encased in a sleek, compact ceramic package measuring 3.28 x 2.5 x 1.3 mm. Its design adheres to an industry (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The ECS-3215MV-327KE series, part of ECS Inc.'s advanced HCMOS oscillators, comes in a sleek 3.2 x 1.5 x 0.9 mm ceramic package, equipped with the innovative MultiVolt™ capability. These high-precision electronic components provide a stable frequency of 32.768 kHz, maintaining an accuracy (read more)
Browse Oscillators Datasheets for ECS Inc. International -
KRYTAR product line includes directional couplers and detectors, hybrids, power dividers/combiners, terminations, coaxial adapters and a power meter and power sensors. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
from Adjustable Speed Drives 1 kHz Bandwidth ISO 17025:2017 Accredited Calibration Click here for the datasheet. (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
150% avoids clipping of real world torque peaks and driveline torsionals reducing potential for errors in the average torque measurement. Output bandwidth is 1 kHz with 13 user selectable low pass filters. Included interface software allows fast PC setup and re-configuration while selecting from up (read more)
Browse Datasheets for S. Himmelstein & Company
Conduct Research Top
-
PIC18F2520 MCP3909 3-Phase Energy Meter Reference Design - Meter Test Results and Adapting the Meter Design for other Requirements
here with approximate bration/test on each meter that we ship as demo calibration times (using 128 line cycle accumulation at boards. Steps have been taken to ensure you receive 50 Hz) an energy meter 'out of the box' that performs to the above meter specifications, but the equipment and GAIN (5A, 220V
-
Teaching Analog New Tricks
and pokey communications. Their communications speeds accommodate only a few dozen readings per second, and though many meters offer analog outputs which can in theory be sampled at many kilosamples per second, their analog bandwidths are on generally on the order of a few dozen Hz or less
More Information Top
-
EMF Rapid Program Engineering Projects, Project 1, Development of Recommendations for Guidelines for Field Source Measurement
3.5 Table C.l Air Conditioner 60 Hz RMS Resultant Fields Distance Horizontal Vertical 60 Hz meters .
-
Aliquoting on the centrifugal microfluidic platform based on centrifugo-pneumatic valves
The problem with the higher filling level in the first chamber was solved later by increasing the centrifugation frequency from 10 Hz ( metering ) to 28 Hz (forwarding) gradually in 1.7 Hz steps every second.
Indicates content that may require registration and/or purchase.