-
Supplier: DigiKey
Description: CURRENT SENSOR HE/CL 300A
- Measuring Range: 300 amps
- Input Voltage: 12 to 15 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 2 µs
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the
- Measuring Range: 20 to 65 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 0.8 µs
- Accuracy: 1 to 3 %FS
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Current Sensors 24VAC ISOLATED SPDT CURRENT SENSOR
-
-
Supplier: Sensata Technologies
Description: total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Resolves currents from mA
- Measuring Range: 1,000 amps
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: JOHNSON CONTROLS Sensors & Switches R310AE-2C
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1384352-CR5210-2 Category: Current Sensors Mfr: CR Magnetics Inc.
-
Supplier: RS Components, Ltd.
Description: Quad High-Side Current Sensor, I2C/SMBus
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: ODG (Origin Data Global)
Description: CURRENT SENSOR
- Measuring Range: 0.006 amps
- Input Voltage: 3 to 5.5 volts
- Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 257 F
-
Supplier: HVACQuick.com
Description: Greystone - Split core sensor, 0-5 Vdc, 0-50 / 0-100 / 0-200 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits.
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7553-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-C Features and Benefits High accuracy Excellent linearity Ultra
- Measuring Range: 100 to 300 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235493-SI8513-C-IMR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max):
- Measuring Range: 20 amps
- Input Voltage: 2.7 to 5.5 volts
- Frequency Range: 1,000,000 Hz
- Accuracy: 5 %FS
-
Supplier: General Magnetics Corporation
Description: thing of the past. Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application. These electronic type current transformers or current
- Measuring Range: 0.01 to 12 amps
- Input Voltage: 12 volts
- Frequency Range: 20 to 5,000 Hz
- Operating Temperature: -67 to 266 F
-
Supplier: ODG (Origin Data Global)
Description: 1:1 2mA 0.02kHz~10kHz Plugin Current Sense Transformers ROHS
-
Supplier: Newark, An Avnet Company
Description: Current Sensors
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 2KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-3kA to 3kA; Current Measuring Range AC:-3kA to 3kA; Response Time:500ns; AccuracyRoHS Compliant:
-
Supplier: KEMET Electronics Corporation
Description: The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial
- Measuring Range: 0.1 to 120 amps
- Operating Temperature: -4 to 140 F
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors 0.08mH 1:20 turns SM Curr Sense Txfr
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 1KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-; Current Measuring Range AC:-2.7kA to 2.7kA; Response Time:0.5µs; Accuracy RoHS Compliant: Yes
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7503-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-C Features and Benefits Low temperature drift Galvanic isolation
- Measuring Range: 50 to 600 amps
- Input Voltage: 12 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 2.5 %FS
-
Supplier: Isabellenhutte USA
Description: Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to
- Measuring Range: 600 amps
- Input Voltage: 3.3 to 18 volts
- Frequency Range: 20,000,000 Hz
- Isolation Voltage: 1.5 kilovolts
-
Supplier: TE Connectivity
Description: Body Features Built-In Integrator : Without Dimensions Cable Construction : 3 x 24 AWG Shielded Cable Length : 3 M [9.84 FT ] Coil Length : 3000 MM [118 INCH ] Sensor Internal Diameter : 60 MM [2.63 INCH ] Electrical Characteristics Measurable Current (Max) (AMP) : 65000 Nominal
- Measuring Range: 65,000 amps
- Input Voltage: 600 volts
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: CB-2-3 Current Sensors ROHS
- Approvals / Certifications: RoHS
-
Supplier: Silicon Labs
Description: The Si8540 is a complete, uni-directional, high voltage high-side current sense amplifier for use in portable PCs, cellular infrastructure equipment, high-end routers, smart battery packs, automotive applications and other power management applications that require current monitoring
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 5 to 36 volts
- Supply Current (IS): 0.09000000000000001 milliamps
- Pin Count: 5 to 8
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR; Sensor Output:Closed Loop; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-80A to 80A; Current Measuring Range AC:-80A to 80A; Response Time:400ns; Accuracy %:0.2% RoHS Compliant: Yes
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from
- Measurement Range: 0.0787402 inch
- Operating Temperature: -4 to 302 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: Churod Americas, Inc.
Description: - Electron beam welded for precision- Resistance value of 25µΩ (+/-5%)- TCR of >50PPM/C (00C to 800C)- Power rating of 36W- Operating temperature range of -650C to 1700C- Customizable
- Applications: Automotive
- Features: Other
-
Description: 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Isabellenhutte USA
Description: Compact, shunt-based current sensing for automotive applications, including UPS and energy storage systems, battery applications, and fuel cells. An affordable solution for 12-48V systems that don’t require galvanic isolation. Minimizes external temperature influences. Measures its own
- Measuring Range: 500 amps
- Input Voltage: 12 volts
- Accuracy: 0.8 %FS
- Operating Temperature: -40 to 221 F
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of
- Measuring Range: 2 to 5 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Response Time: 300,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from
- Measurement Range: 0.0787402 inch
- Operating Temperature: -4 to 392 F
- Sensor Technology: Eddy Current Linear Encoder, Linear Encoder
- Features: Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
Find Suppliers by Category Top
Featured Products Top
-
Allegro MicroSystems Announces Industry’s First ASIL C Safety Rated Field Current Sensor for Electric Vehicle Powertrain Systems Samples now available for the (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
The SO-E2 Mini Oxygen Sensor is designed for applications requiring flexible installation and dependable oxygen measurement. Featuring a cable mount configuration, it enables convenient integration into OEM equipment where the sensing element needs to be positioned (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Future of Gas Detection is SMART – Meet the SA2 Sensor from Safeguard Analytics The SA2 Smart Sensor isn’t just another sensor — it’s the brainpower behind the next generation of digital gas detection. With built-in microprocessor-based analytics and universal I2C output, it’s designed to transform static sensing into intelligent field data. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
The computing and communication architecture of the DLR Hand Arm System
The Arm Nodes (C3/M1) are stackable circuit boards with communication and computing capabilities combined with a fully integrated motor power inverter with three SPI current sensors and I2C temperature sensors.
-
Development an intelligent power detection system for mobile robots
CURRENT SENSOR IN I2C .
-
Energy Efficient Servers
During board design, the cost of adding these enhanced sensors necessary to calculate component power is relatively small, for example, adding VRs that expose readings over the SMBus interface or adding current sensors accessible over I2C .
-
Data Sheet: Ambient Light Sensors
Ambient Light Sensor with I2C Interface and Dark Current Sensor .
-
Data Sheet: Ambient Light Sensors
Ambient Light Sensor with I2C Interface and Dark Current Sensor .
-
http://www.nxp.com/documents/other/NXP_total_solutions_in_Smart_Home_Appliance.pdf
• Dedicated Cortex-M0 MCU • TRIACS high/low current • Smart sensors • I2C / UART .
-
Control of the active and reactive power using dq0 transformation in a three-phase grid-connected PV system
I1, I2 and I3) and the load currents (I1c, I2c and I3c) are acquired through sensors .
-
Development of a meteorology and remote sensing experimental platform: The LAICAnSat-1
This sensor reports current , voltage and power through a I2C interface.
-
Toward the World Smallest Wireless Sensor Nodes With Ultralow Power Consumption
As shown in Fig. 6, the customized IC in prototype B works with ultra-low supply current of ∼15 µA during I2C communications with the sensor SHT21.
-
Computer and Computing Technologies in Agriculture VI
H550 digital CO2 sensor , working current 15mA, accuracy ±30ppm, I2C bus interface.
Indicates content that may require registration and/or purchase.