-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: Equipment Solutions, Inc.
Description: SMC2 Stepper Motor Copntroller was designed to allow the rapid implementation of stepper motor solutions in products requiring automation. Measuring only 1.6" x 1.6" (40mm x 40mm), the fully intelligent stepper motor Controller + Drivers are designed
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR CONTROLLER,I2C, TSSOP-16; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Driver, Bipolar, 2-Phase, Stepper MotorController
-
Supplier: Newark, An Avnet Company
Description: IC, STEPPER MOTOR CONTROLLER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.75mA; Output Voltage:3.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
- Supply Voltage (AC): 4.5 to 5.5 volts
- Supply Voltage (DC): 4.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Motor / System: Bipolar Stepper Motor, Unipolar Stepper Motor
-
Supplier: RS Components, Ltd.
Description: RS PRO SMD-2.8 Stepper Motor Controller
- Continuous Output Current: 2.8 amps
- Supply Voltage (DC): 24 volts
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The 1240i is a stand-alone programmable step motor driver suited for a wide range of motion control applications. It includes a sophisticated controller integrated with a 48-watt microstepping amplifier. The 1240i includes easy to use software for the rapid development of stand-alone
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver CMOS SPI 16-SSOP
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Festo Corporation
Description: For controlling stepper motors EMMS-ST and Optimized Motion Series (for electric actuators EPCO, toothed belt axes ELGR, rotary actuators ERMO) Easy and convenient: commissioning and firmware updates via SD card slot Reliable and easy commissioning and parameterization with the Festo
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 0.1 amps
- Peak Output Current: 12 amps
- Operating Temperature: 0 to 50 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHYTRON, STEPPER MOTOR DRIVER, MINI I=9.2A 70V, ZMP92/70MINI , MOTORDRIVE, STEPPERDRIVER , BORRIES 73200278 STEPPER MOTOR CONTROLLER ZMP 92/70 2003964. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER, STEPPER, 2.5A, 28HTSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.75A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:35V; Operating RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: STEPPER MOTOR CONTROLLER
- Peak Output Current: 5 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Supports two or four axes of open-loop stepper One clock output (up to 25 MHz) and direction output per axis One non-isolated digital input/output per axis (5 VDC) 5-24 VDC opto-isolated CW/CCW/HOME inputs Drive Enable outputs (5 VDC) Fault input (5-24 VDC) 16 assignable (in
- Number of Axes / Motors: 1 to 4
- Communication: Ethernet, IEEE 1394 (FireWire®)
- Motor / System: Hybrid Stepper Motor
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, STEPPER MOTOR CONTROLLER; Application Sub Type:Stepper Motor Servo Controller; Silicon Manufacturer:Trinamic; Kit Application Type:Motor Control; Silicon Core Number:TMC4331A; Kit Contents:Eval Board TMC4331A RoHS Compliant: Yes
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Performance Stepper Motion Control at Low Cost 2,048 Micro step Resolution for Very Smooth Motion Open Loop and Closed Loop Operation Network Capability for Multi-Axis Applications Compatible and Networkable with Mercury™ Controllers Joystick Port for Manual Control Non-Volatile
- Number of Axes / Motors: 1 to 2
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface, Joystick
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1100272-TMC429-I Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Technology: CMOS Function: Controller - Commutation, Direction Management
- Supply Voltage (AC): 3.3 to 5 volts
- Supply Voltage (DC): 3.3 to 5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and direction,
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 0.5 to 5 amps
- Supply Voltage (DC): 12 to 70 volts
- Operating Temperature: -20 to 50 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper,
- Supply Voltage (DC): 30 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 59.46902654867256 In-oz
- Rotor Inertia: 0.00080712 oz-in-sec²
- Shaft Size: 0.2362206 inch
- Operating Temperature: 32 to 40 F
-
Description: STEPPER MOTOR CONTROLLER
- Continuous Output Current: 5 amps
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control,
- Operating Temperature: -20 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC STEPPER MOTOR DRIVER 20EMP
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 150 C
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Linear Regulator, Other
-
Supplier: Newport MKS
Description: The AG-UC2 Agilis™ Controller provides USB computer control for two Agilis axes. The AG-UC2 controller features two sets of push buttons for each Agilis axis; one set for step size settings, and the other set for precise low speed adjustments and fast coarse motion. Power is supplied
- Number of Axes / Motors: 2
- Communication: USB
-
Description: XL Stepper Drive / Controller Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature Recommended inductance range 0.8 mH - 10 mH Panel mounting 1.8 A , 3.5 A & 5.6 A RMS rating Up to 80 VDC bus i Versions have Built-in
- Number of Axes / Motors: 1
- Continuous Output Current: 3.5 amps
- Peak Output Current: 2.5 amps
- Supply Voltage (DC): 24 to 80 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: STEPPER MOTOR CONTROLLER, 0.4A
- Continuous Output Current: 0.1 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 353.98230088495575 In-oz
- Rotor Inertia: 0.012744 oz-in-sec²
- Shaft Size: 0.393701 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 1,161.0619469026547 In-oz
- Rotor Inertia: 0.0518256 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Operating Temperature: 32 to 40 F
-
Supplier: ElectroCraft
Description: Size: 56mm or NEMA 23, 1.8° Holding Torque: to 170 Ncm (241 oz-in) Speed: to 42 RPS (2,500 RPM) Compact. Programmable. The PT56 combines the ElectroCraft TorquePowerTM Plus high-performance stepper motor with the advanced functionality of the Integrated PRO Series Drive. The
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Operating Mode: Encoder Following / Slave
Find Suppliers by Category Top
Featured Products Top
-
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Key Specifications Series: 20HSD Motor Type: Hybrid Stepper Motor Step Angle: 1.8° Length Range: 26–42 mm Holding Torque: 1.2–3.0 N·cm Weight: 0.10–0.12 kg (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Motor Series: PST.39HB Models: PST.39HB1504-001 / PST.39HB1510-001 / PST.39HB3004-001 / PST.39HB3008-001 Step Angle: 1.8° Static Torque: 320 mN·m / 420 mN·m Motor Length: 27.7 mm / 43.2 mm Rated Current Range: 0.4 A (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
& scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8° step angle, multiple motor lengths and electrical configurations (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
. This 28-series stepper motor is engineered for reliable precision control. • High positioning precision supports accurate motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, working at low resolution and with a scanned area of 2.7 x 2.9 mm2, with 10 x 10 point resolution, the actual scanning process takes just 4 seconds. At the other extreme, with an area of 26 x 29 cm2 and 85 x 85 point resolution, six minutes are required. To achieve this, two stepper motors move a (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
35mm compact hybrid stepper motor platform for space-constrained equipment 8° step angle for precise incremental motion Holding torque options from 5 to 25 N·cm Body lengths from 20mm to 52mm Multiple electrical configurations from 3.2V to 12 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
http://www.nxp.com/documents/other/PCA9629_JA.pdf
Fm+ I2C -bus stepper motor controller .
-
http://www.nxp.com/documents/data_sheet/PCA9629.pdf
Fm+ I2C -bus stepper motor controller .
-
Bill Of Materials - Alpine BMW L7 CID High 9292248 (Central Information Display)
$5.96 - Graphics Display Controller, 83.3MHz CPU, 136KB SRAM / 160KB NOR Flash, 12-Channel ADC, Up to 1280x480 Pixels Resolution, 0.18um, w/ I2C & 6 Stepper Motor Controllers - MFG: FUJITSU SEMICONDUCTOR LTD - MPN: MB88F332CA - (Qty: 1 .
-
PDF - Alpine BMW L7 CID High 9292248 (Central Information Display)
$5.96 - Graphics Display Controller, 83.3MHz CPU, 136KB SRAM / 160KB NOR Flash, 12-Channel ADC, Up to 1280x480 Pixels Resolution, 0.18um, w/ I2C & 6 Stepper Motor Controllers - MFG: FUJITSU SEMICONDUCTOR LTD - MPN: MB88F332CA - (Qty: 1 .
-
PDF - BMW 2012 Head-Up Display (HUD) (F30/F32 9287540)
$5.96 - Graphics Display Controller, 83.3MHz CPU, 136KB SRAM / 160KB NOR Flash, 12-Channel ADC, Up to 1280x480 Pixels Resolution, 0.18um, w/ I2C & 6 Stepper Motor Controllers - MFG: FUJITSU SEMICONDUCTOR LTD - MPN: MB88F332DA - (Qty: 1 .
-
NXP Semiconductors Power Management ICs | Mouser
Motor / Motion / Ignition Controllers & Drivers I2C -bus Stepper motor controller .
-
AMIS30622C6223G: Stepper Motor Driver and Controller with I2C Bus, Microstepping Features and Stall Detection
AMIS-30622: Stepper Motor Driver and Controller with I2C Bus, Microstepping Features and Stall Detection .
-
AMIS-30622: Stepper Motor Driver and Controller with I2C Bus, Microstepping Features and Stall Detection
AMIS-30622: Stepper Motor Driver and Controller with I2C Bus, Microstepping Features and Stall Detection .
-
Motor Drivers
Stepper Motor Driver and Controller with I2C Bus, Microstepping Features and Stall Detection .
-
Motor Drivers
Stepper Motor Driver and Controller with I2C Bus, Microstepping Features and Stall Detection .
Indicates content that may require registration and/or purchase.