-
Supplier: Computer Network Accessories, Inc.
Description: Socket 7 Pentium ball bearing CPU cooling fan with heatsink and device failure alarm. 3 pin connector. Extend your CPU's life with this low profile and low noise cooling fan with heatsink. Fan Size: 60mm x 60mm x 10mm; Heatsink Material: Aluminum; Air Flow: 26.5
-
Supplier: Xoxide
Description: Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus I Titanium + 4 blue LED
-
Supplier: Computer Network Accessories, Inc.
Description: Intel P4 Socket 423 all speed CPU fan. Fan Size: 60mm x 60mm x 20mm; Heatsink Material: Aluminum; Air Flow: 22 CFM; Cooler Dimensions: 63mm x 90mm x 60mm; Fan Speed: 4,500 rpm. Noise Level: 30dBA. Includes bracket hardware and thermal grease.
-
-
Supplier: Computer Network Accessories, Inc.
Description: Socket 7 Pentium ball bearing CPU cooling fan with heatsink. Extend your CPUs life with this low profile and low noise cooling fan with heatsink. Fan Size: 50mm x 50mm x 10mm; Heatsink Material: Aluminum; Air Flow: 10.5 CFM; Cooler Dimension: 50mm x 50mm x 40mm;
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Mobile Processors Core i3/Core i5/Core i7 up to 45 Watts CPU Socket : Socket G PGA988 Solution : 50 x 50 x 10 mm fan with Copper Heatsink for mobile processors 1U&Up server solution
- Length: 60 mm
- Width: 60 mm
- Height: 26.500000000000004 mm
- Weight: 199 g
-
Supplier: Acromag, Inc.
Description: Type 6 basic format 4th Gen i7/i5 (Haswell) processor Programmable CPU Up to 16GB removable memory Acromag’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7
- Capacity: 4,000 to 16,000 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, High Speed CPU Cooler, Ball, 12 VDC, 44 mm, 7.5 mm RoHS Compliant: Yes
-
Supplier: Xoxide
Description: FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple fans quickly cools the heatsink for stable operation of high performance
-
Supplier: Xoxide
Description: Features: Incredibly Quiet - Frameless fan: Differs from the traditional framed fans by reducing the backpressure and turbulence produced by the air hitting the side walls of traditional fans.As a result, the frameless fans are much quieter than the traditional
-
Supplier: Xoxide
Description: (V): 12 Fan Dimensions (mm): 75 (dia) x 15 (h) Fan Speed (RPM): 1200 - 2600 Heat Sink Dimensions (mm): 95 (l) x 93.5 (w) x 28 (h) Life Time MTTF at 40C (h) 50'000 Noise Level (dBA): 15 - 27.8 Static Pressure (mmAq): 1.68 Warranty (years): 5 Weight (g): 246 Applications Intel Socket:
-
CPU Chips - CPU -- 1425860-LENOVO 4XG7A38047 - AMD EPYC 7302 16C 155W 3.0GHz Processor w/o Fan SR645Supplier: Win Source Electronics
Description: Category: CPU Win Source Part Number: 1425860-LENOVO 4XG7A38047 - AMD EPYC 7302 16C 155W 3.0GHz Processor w/o Fan SR645 Manufacturer: Lenovo
-
Supplier: VAST STOCK CO., LIMITED
Description: CPU & Chip Coolers Passive cooling solution for conga-IA5 based on lidded Atom E3900 processors with 12mm heatsink fins.
-
Supplier: Dynatron Corp.
Description: Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 775/1366/1156/1155 Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, Workstation, 3U&Up server solution
- Length: 106.00000000000001 mm
- Width: 106.00000000000001 mm
- Height: 72.60000000000001 mm
- Weight: 500.00000000000006 g
-
Supplier: ToneCooling Technology Co., Ltd
Description: The TC-SP7-2US22 CPU Cooler is designed to provide exceptional cooling performance for dual-processor systems in high-density environments. With a compact, space-saving design and advanced thermal management features, the TC-SP7-2US22 ensures that even the most powerful multi-CPU
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CPU, 24 VDC, 10 A, 7 W, 64 MB SDRAM, 1 MB SRAM, FAN-FREE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Category: Server Win Source Part Number: 1400558-EMC 105-000-233-03 - EMC DD2500 SkyDrive suitcase 1xcontroller, 1xCPU+HS, 4x8GB memory, 7x fans Manufacturer: EMC
-
Supplier: DigiKey
Description: REPLACEMENT CPU COOLER FAN
-
Supplier: SECO
Description: "Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed
- Device: Passive Heat Sink
-
Supplier: SECO
Description: "Highly integrated modules and boards offer very high performance within small dimensions. On the other hand, the miniaturization of ICs and the high operating frequencies of the processors lead to high heat generation that must be dissipated in order to maintain the CPU within its allowed
- Device: Active Heat Sink
-
Supplier: Corsair Memory
Description: You’ve invested a lot into your Intel or AMD CPU. Now’s the time to protect it and make it run better. Excessive heat is the deadly enemy of high-performance silicon, and the Air Series A50 CPU cooler can extend the lifetime of your CPU by quietly and efficiently drawing that
-
Supplier: ToneCooling Technology Co., Ltd
Description: Voltage: 12V Product size: 118mm * 104mm * 124.9mm Fan speed: PWM 2000-5000RPM Noise value: 45.00dBA (MAX) Air volume: 128.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat
-
Supplier: Rego Electronics Inc.
Description: We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to
- Length: 90.7 mm
- Width: 85 mm
- Height: 64 mm
- Weight: 500.00000000000006 g
-
Supplier: Rego Electronics Inc.
Description: We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to
- Length: 88 mm
- Width: 80.00000000000001 mm
- Height: 36.7 mm
- Weight: 255 g
-
Supplier: Advantech
Description: Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots Desktop CPU computing performance with smart fan control Rich and single side I/O on the front for easy maintenance PCIe and PCI slots for add-on card expansion Dual 3.5"
- Computer Type: Desktop / Tower
- Processor: Intel®
- Features: Other
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard • 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB • Support CRT and LCD • Intel 82562ET 10/100 Base-T Ethernet • 4 x USB Ports, 2 x Serial Ports • PC/104
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
-
Supplier: Indocomp Systems, Inc.
Description: 100Base-TX, on-board RJ-45 connector, wake-on-LAN using ATX power PC/104, PPCI Expansion bus, Compact Flash Slot Dual FDD controller supporting 2.88 MB drives Health Monitoring: Voltage, CPU temperature, cooling fan Two URTA 16550 FIFOs, COM 2 for RS232/422/485 Multi-Mode
-
Supplier: ToneCooling Technology Co., Ltd
Description: engineering with industrial-grade durability to ensure optimal CPU temperatures even during relentless 24/7 workloads. Advanced Thermal Architecture At its core lies a nickel-plated copper base that ensures rapid heat absorption from high-TDP server CPUs. Six high-density heat pipes,
- Length: 126.80000000000001 mm
- Width: 103 mm
- Height: 121.3 mm
- Fan Airflow: 86 SCFM
-
Supplier: Corsair Memory
Description: Install Almost any case with a rear 120mm fan mount location can house the Hydro Series H60 CPU cooler. And don’t worry about compatibility with your CPU, we’ve got you covered. AMD® sockets AM2 and AM3 are covered, and without having to install a custom backplate, making the
- Features: Cold Plate
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: Video Streaming & CDN Networks Maintains optimal temperatures for media transcoding CPUs in content delivery networks, ensuring buffer-free streaming without fan noise interference. Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds
- Length: 126.80000000000001 mm
- Width: 97.8 mm
- Height: 121.3 mm
- Fan Airflow: 86 SCFM
-
Supplier: Advantech
Description: Barebone PC Solution:4U Rackmount chassis with AIMB ATX MB powered by Intel CPU ACP-4000 barebone PC supports the latest Intel 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E chipset Supports ATX motherboard with up to 7 slots Shock-resistant disk
- Computer Type: Rack Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers MXC-6401D/M8G/Fan Intel Skylake-H Core i7 CPU+QM170 fanless expandable computer, 1PCI+2PCIex8,2DP+1DVI-I,3xGbE,6xUSB3.0,4xCOM,16-CH DIO, 1xCfast socket,4x2.5" SATA port,9-32VDC input,8G DDR4, w/Fan
-
Supplier: Aaeon Systems Inc.
Description: Division. "The AGP-3175 supports the Intel® Core™ i7/i5 Processor, as well as two DDR3 system memory (up to 8GB). The unit uses the smart fan cooling solution, which makes the AGP-3175 more stable and more powerful to run any software and connect to any devices," added Alex. The
- Display Size: 17 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only) Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Leak Prevention Better Dust Resistance Higher Reliability Longer Life Expectancy Auto-Restart Applications: Desktop PC Case,
-
Supplier: Microchip Technology, Inc.
Description: architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5147-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 29 GPIO Pins State Machine Fan Control Engine X1 CPU, x2 Domain, C3/C4 PECI Support AMD SB-TSI
- Operating Temperature: 32 to 158 F
- Features: Other
-
Supplier: Advantech
Description: 4U 18" short-depth edge server with dual 4th Gen Intel® Xeon® CPUs, 4TB DDR5, and 10 PCIe Gen5 slots. Built for massive AI acceleration and HPC. Dual Intel® 4th Gen Xeon® Scalable processors DDR5 4800MHz RDIMM up to 4TB, support Intel Optane Persistent Memory Five PCIe x16 Gen 5 slots Five
- Operating Temperature: 0 to 40 C
- Server Type: Network Server
- Operating System: Other
Find Suppliers by Category Top
Featured Products Top
-
Temperature 60?, Normal Humidity) Intel CPU Information- LGA 1150: up to TDP 95 Watts LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 Series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Recently we have been working with many of our valued customers and have completed the qualification test of the CPU cooler for AMD Ryzen™ Embedded V1000 FP5 processor family in many computer industrial applications. Please refer to below information. - AMD FP5 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
.68 ?/W Intel CPU Information - A 37.5 X 37.5 rPGA Package -- rPGA988B(Socket G2) Supporting Intel® Core™ i5 and i7 Mobile Processor Series Supporting Intel® Celeron® Mobile Processor Series (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
B(A) Connector Type : 2510-3P Thermal Resistance : 0.31 °C/W Weight : 626 g Socket H LGA1155, 1150, 1156 Coolers_RG3220 Outline Dimension : 90.7 x 85 x 64 mm Heat Sink : Skived C1100 + Stamped AL6063 + Heat Pipe Fan : Sanyo Denki 60 x 60 x 25 mm, Two Ball (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
inference capabilities when compared to 3rd Gen Xeon CPUs. The Axial AX300 can be configured to meet specific project requirements with up to 7x single-slot or 4x dual-slot GPUs, enabling up to 5864 TOPS of AI performance. In addition a wide range of memory and (read more)
Browse Network Servers Datasheets for OnLogic Inc.
More Information Top
-
Core I7 CPU Fan - Page 3 - Techist - All Things Tech
Core I7 CPU Fan .
-
Why is my G5 drive bay fan speeding all the time - MacRumors Forums
DanielCoffey Mac Pro 3 Oct 31, 2013 06:24 AM 2009 i7 iMac CPU fan speeding up nanosour iMac 1 May 22, 2013 10:30 PM Speeding up / Overclocking Hard Drive SawyerTHEBEST OS X 4 Apr 22, 2013 09:21 AM .
-
Friend having computer problems. - Techist - All Things Tech
« I7 930 CPU fan error | PSU won't Boot » .
-
CPU Fan/Heatsink - Techist - All Things Tech
… days ago someone recommended me to get Newegg.com - Sunbeam CR-CCTF 120 mm Core-Contact Freezer CPU Cooler W/TX-2 - CPU Fans & Heatsinks and Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Retention Bracket - CPU Fans & Heatsinks.
-
Building a New High End Gaming PC - Need help/suggestions - Page 3 - Techist - All Things Tech
Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Retention Bracket - CPU Fans & Heatsinks .
-
First Computer, Requesting Help - Techist - All Things Tech
Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Retention Bracket - CPU Fans & Heatsinks .
-
Techist - All Things Tech - Help me choose one of these three computers!
Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Retention Bracket - CPU Fans & Heatsinks .
-
Help me choose one of these three computers! - Techist - All Things Tech
Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Retention Bracket - CPU Fans & Heatsinks .
-
Coolermaster V8 - Techist - All Things Tech
the sunbeam has a i7 mounting kit Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Retention Bracket - CPU Fans & Heatsinks I know you are in the UK the newegg link is only for reference.
-
Building my first gaming PC. Suggestions Welcome! - Techist - All Things Tech
Newegg.com - Sunbeam CR-LGA1366 LGA 1366 Core I7 Socket Retention Bracket Set - CPU Fans & Heatsinks .
Indicates content that may require registration and/or purchase.