-
Supplier: ams
Description: The AS1118 is a compact, SPI interfaced, dot-matrix LED driver IC for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1118 offers a detailed
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5.5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: ams
Description: The AS1106 is a, SPI interfaced, dot-matrix LED driver IC for a 8x8 LED matrix or 8 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 40mA.
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: Utmel Electronic Limited
Description: IC LED DRVR DOT MATRIX 28TSSOP
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
-
Supplier: ams
Description: The AS1108 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.
- Input Voltage: 3 to 5.5 volts
- Output Current: 10 milliamps
- Number of Channels: 32 #
- Type: Dimmable
-
Supplier: ams
Description: The AS1116 is a compact, SPI interfaced, dot-matrix LED driver IC for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the AS1116 offers a detailed
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5.5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: Utmel Electronic Limited
Description: IC VIDEO SW MATRIX 12X9 28SSOP
-
Supplier: Metrohm USA, Inc.
Description: Parts 1 x 2.940.1100 940 Professional IC Vario ONE 1 x 2.850.9010 IC Conductivity Detector 1 x 2.858.0030 858 Professional Sample Processor 1 x 6.1602.150 Bottle attachment / GL 45 - 3 × UNF 1 x 6.1608.070 Eluent bottle / 2 L / GL 45 1 x 6.1825.230 PEEK sample loop 10 µL
-
Supplier: Metrohm USA, Inc.
Description: Parts 1 x 2.940.1500 940 Professional IC Vario ONE/SeS/PP 1 x 2.850.9010 IC Conductivity Detector 1 x 2.858.0030 858 Professional Sample Processor 1 x 6.1602.150 Bottle attachment / GL 45 - 3 × UNF 1 x 6.1608.070 Eluent bottle / 2 L / GL 45 1 x 6.1825.230 PEEK sample loop 10 µL
-
Supplier: Metrohm USA, Inc.
Description: Parts 1 x 2.940.1530 940 Prof. IC Vario ONE/SeS/PP/Prep 3 1 x 2.850.9010 IC Conductivity Detector 1 x 2.858.0030 858 Professional Sample Processor 1 x 2.800.0010 800 Dosino 1 x 6.2832.000 MSM-A Rotor (for SPM) 1 x 6.2842.020 Adapter sleeve for Suppressor Vario 1 x 6.5330.140 IC
-
Supplier: Metrohm USA, Inc.
Description: Parts 1 x 2.940.1100 940 Professional IC Vario ONE 1 x 2.850.9010 IC Conductivity Detector 1 x 2.858.0010 858 Professional Sample Processor 2 x 2.800.0010 800 Dosino 1 x 6.5330.160 IC equipment: MiPCT-ME
-
Supplier: Utmel Electronic Limited
Description: LCD Drivers LCD DRVR DOT MATRIX
- TJ: -40 to 85 C
- Supply Voltage: 5 V
- Technology: I2C
- Device Type: LCD Driver
-
Supplier: Newark, An Avnet Company
Description: MATRIX SWITCH, -40 TO 85DEG C
-
Supplier: ROHM Semiconductor GmbH
Description: BD18362EFV-M is an 8-channel matrix LED controller with an internal FET switch. Switching the FET on and off allows a control of the sequential lighting. An internal charge pump serves as a power supply for the gate driver. Since sequential lighting pattern is built in, the microcontroller is
- Input Voltage: 5.5 to 60 volts
- Output Voltage: 48 volts
- Output Current: 1,000 milliamps
- Number of Channels: 8 #
-
Supplier: ROHM Semiconductor GmbH
Description: BD18395EFV-M is a Buck LED driver suitable for matrix LED control. It has a wide input voltage range from 4.5 V to 70 V with a possible average output current of 2.0 A max. A shutdown function reduces power consumption. The LED current can be set by an external current setting resistor, and
- Input Voltage: 4.5 to 70 volts
- Number of Channels: 1 #
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Newark, An Avnet Company
Description: VIDEO SWITCH MATRIX, 12 X 9, 28TSSOP; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: High-Brightness LED Matrix Manager for Automotive Headlight Systems 48-HTQFP -40 to 125
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 0 to 60 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 12-RGB/36-LED MATRIX LED DRIVER, QFN-20 (3MM?3MM), T&R
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU26507GUL is “Matrix LED Driver” that is the most suitable for the cellular phone. It can control 5x6 (30 dot) LED Matrix by internal 5-channel PMOS SWs and 6-channel LED drivers. It can control the luminance and firefly lighting of the LED matrix by the setting of the internal
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 255 milliamps
- Number of Channels: 6 #
-
Supplier: ROHM Semiconductor GmbH
Description: BD26503GUL and BD26503KS2 is “Matrix LED Driver” that is the most suitable for the cellular phone and home electric appliances. It can control 7x17 (119 dot) LED Matrix by internal 7-channel PMOS SWs and 17-channel LED drivers. It can control the luminance and firefly lighting of the
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 510 milliamps
- Number of Channels: 17 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD26503GUL and BD26503KS2 is “Matrix LED Driver” that is the most suitable for the cellular phone and home electric appliances. It can control 7x17 (119 dot) LED Matrix by internal 7-channel PMOS SWs and 17-channel LED drivers. It can control the luminance and firefly lighting of the
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: 39x9 Dot Matrix LED Driver, QFN-60 (7.0mm x 7.0mm), T&R
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the setting of the internal register. It supports SPI and
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
-
Supplier: ROHM Semiconductor GmbH
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the setting of the internal register. It supports SPI and
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS STEVAL-ILL024V1. STM32F103, STP16DP05, LED MATRIX CONTROLLER, DEMO BOARD
- Supply Voltage: 5 V
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: QUADRATURE DECODER IC,16BIT,PDIP
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools Prototype kit for Matrix Matrix Mercury Energy Harvesting Synchronous Boost Converter
- Category: Development Suite / Kit
-
Supplier: ASTM International
Description: 1.1 This test method describes the determination of the opening Mode I interlaminar fracture toughness, G Ic, of continuous fiber-reinforced composite materials using the double cantilever beam (DCB) specimen (Fig. 1). 1.2 This test method is limited to use with composites consisting of
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC LCD DRVR DOT MATRIX 100QLP Product overview: LC79430 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dot-Matrix LCD Driver Product overview: LC79401D from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Device Type: Transceiver
-
Supplier: VAST STOCK CO., LIMITED
Description: Video IC Development Tools MatrixCAM, low power 1080P video camera
-
Supplier: ProductionLine Testers, Inc.
Description: relay matrix to the Device-Under-Test. The IC200's source-per-pin architecture, with a simple programming grid user interface, offers a flexible and convenient way to stimulate and measure the DUT's pins. Setup efficiency is improved, while noise, cable lengths, and costs are minimized.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DRIVER LED MATRIX 44-TQFN Product overview: MAX6963ATH+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DOT MATRIX CHARACTER GENERATOR Product overview: CRT7004BP from SMSC is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,
- IC Package Type: Other
-
Supplier: DigiKey
Description: IC DRVR DOT MATRIX 20WLCSP
- TJ: -40 to 85 C
- Pin Count: 20 #
- Supply Voltage: 3 V, 3.3 V
- Technology: I2C
-
Supplier: Infineon Technologies AG
Description: high beam, matrix beam, pixel light) Voltage pre-regulator for rear lamp assemblies General purpose DC-DC for constant current or constant voltage applications as USB, mobile wireless charger and multipurpose pre-regulation for infotainment Applications Automotive LED lighting systems Full
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Cal Berkeley dean predicts server-farm-on-a-chip Software configurable processors arranged in a sea-of processor configuration on silicon will soon enable designers to put a server farm worth of compute power on a single IC, said U.C. Berkeley's Dean of the College of Engineering Richard Newton
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
vehicles. Sanyo, Kodak develop 5.5-inch active-matrix OLED Eastman Kodak Co. and Sanyo Electric Co. Ltd. will demonstrate the largest-ever active-matrix, organic electroluminescent light-emitting diode (OLED) at the Society for Information Display 2000 International Symposium next week in Long Beach
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
report. China's IC makers eye new fabs Many of the major chip makers in China are dusting off plans for a new round of fab building, but finding the necessary capital is now a major issue in that nation, according to Chris Dieseldorff, senior analyst at Strategic Marketing Associates (SMA). Korean
More Information Top
-
KWIC INDEX FOR NUMERICAL ALGEBRA.
» CRACIEJST SETKCS FOR IC MATRICES / .
-
Linear Systems
If C = D~^[Ny, Nf] is an Ic polynomial MFD and GL is a geld of the pair (5c, Ny) then [Dc, Ny] = GiVDcy, Ncy] is true for some Ic matrices Dcy and Ncy(Cy = D^^Ncy)- Because (i) is satisfied, DcyD - NcyN …
-
Polymer Inclusion Compounds: Model Systems for Ordered Bulk Polymer Phases and Starting Materials for Fabricating Polymer–Polymer Molecular Composites
13C) straint of the narrow channels created by the U IC matrix .
-
Inelastic Analysis of Structures
kinemat. ic matrix B., from (8.28), Rnd so we can write t.he static equations as .
-
Degrees of Freedom in Vector Interference Channels
for m = 1, 2 (called the “standard 3-user IC matrix ” in [5, Sec.
-
Parallel Computing Technologies
Two phases are clearly de ned as composing the whole algorithm: the con- struction of the IC matrices and the computation of the terms b]B and ]V , needed for the time domain solution of the system (TDSL).
-
Shell-model matrix elements in the neutron-proton quasi-spin formalism using vector coherent states
Although the IC matrix is then singular we may still use the expression (Kt);;; = U i p \ / f i from equation (12) for the restricted set of states i in equation (14).
-
Variable moving windows based non‐Gaussian dissimilarity analysis technique for batch processes fault detection and diagnosis
are the unknown mixing and ICs matrices , respectively.
-
NMR observations of isolated and stretched polymer chains in their crystalline inclusion compounds formed with small‐molecule host clathrates
It would appear that the conforma- tions and motions of TPBD chains are primarily gov- erned by geometrical constraints provided either by the IC matrix walls or by the neighboring TPBD chains in its form II crystals, and are therefore not significantly …
-
Multiway independent component analysis mixture model and mutual information based fault detection and diagnosis approach of multiphase batch processes
iT 2 RM3J is the IC matrix , and .
Indicates content that may require registration and/or purchase.