Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: RS PRO USB2-PREXT15M IC Socket USB Cable
- Cable Length: 49.212625 ft
- Features: Cable Assembly, USB
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: CABLE ID FOR USB TYPE-C CABLES, 3V-5.5V; USB IC Type:USB Type-C Cable ID; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WDFN; No. of Pins:8Pins; Data Rate:300Kbps; No. of Ports:1 Port; RoHS
-
Supplier: Newark, An Avnet Company
Description: PLATFORM USB II CABLE, FPGA; IC Product Type:In-Circuit Programmer; Silicon Family Name:Virtex II, Spartan II; Core Architecture:FPGA; Core Sub-Architecture:Virtex, Spartan, XC4000; Kit Contents:Platform Cable USB II; Features:High RoHS Compliant: NA
-
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB TYPE-C CABLE MARKER
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TMP103 Temperature -40¦C ~ 125¦C I¦C USB ¦1¦C 5V USB No Board Cables CD TMP103
- Category: Development Board
- Ports: USB
-
Supplier: Newark, An Avnet Company
Description: DEBUG PROBE, ARM, JTAG, USB 2.0 CABLE; IC Product Type:In-Circuit Emulator; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:ARM7, Cortex-A8, Cortex-R4; Product Range:
-
Supplier: Newark, An Avnet Company
Description: CODEWARRIOR, USB TAP, USB2.0, ONCE, FOR COLDFIRE; IC Product Type:Debugger; Silicon Family Name:Coldfire; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v2, ColdFire v3, ColdFire v4; Kit Contents:USB Tap, cables, Guide RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Data Conversion IC Development Tools USB-2405 + GM Lite software + 603C01 Accelerometer + Cable + Magnetic Mount
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006
- Category: Development Board
- Ports: USB
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services USB Ultimate Extender over UTP, 4 Port Extends USB 2.0 up to 100 meters over UTP cable.
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated LVCMOS interfaces increasing the total bandwidth up to 116% of its predecessor
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated LVCMOS interfaces increasing the total bandwidth up to 116% of its predecessor
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and LVDS interfaces increasing the total bandwidth up to 116% of its predecessor (3.7 Gbps
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX20 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 20Gbps and LVDS interfaces increasing the total bandwidth up to 550% of its predecessor (17.6
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Extends USB 2.0 up to 100 meters over UTP cable, while providing power to the remote hub.
-
Supplier: Microchip Technology, Inc.
Description: The USB2412 is a low-power, single Transaction Translator (STT) USB 2.0 hub controller IC with two downstream ports for embedded USB applications. The USB2412 supports low-speed, full-speed, and high-speed (if operating as a Hi-Speed USB hub) downstream devices on all of
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC INTERFACE SPECIALIZED 56QFN Product overview: USB3500-ABZJ from Microchip Technology is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Integrated Device Technology
Description: is powered from the USB host port. It is connected via two USB3 cables to a host controller and storage device. The 89HP0602Q Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and
- Category: Development Board
-
Supplier: Embedded Data Systems
Description: • Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with a DS1402 series cable with a RJ11 plug.) • High-Speed 12Mbps Universal Serial Bus (USB)
- TJ: 0 to 70 C
- Features: Other
- Technology: USB
-
Supplier: Radicom Research, Inc.
Description: consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller and is compliant with
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Embedded Data Systems
Description: • Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network
- TJ: 0 to 70 C
- Features: Other
- Technology: USB
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM92A50 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A50 includes support for the PD policy engine and
- TJ: -30 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM92T50 is a full function Type-C USB-PD controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C specification rev1.1 and USB Power Delivery specification rev2.0. BM92T50 includes support for the PD policy engine and
- TJ: -30 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD93E30GWL is a full function USB Type-C Power Delivery (PD) Controller that supports USB PD using base-band communication. It is compatible with USB Type-C Specification and Power Delivery specification. BD93E30GWL includes support for the PD policy engine and communicates with
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: Two-board solution containing a SX3 FPGA base board with DDR3 frame buffer and HDMI receiver board that has a HDMI receiver IC. Plug and Play device (UVC and UAC) Supports USB 3.2 Gen.1 and backward compatible with USB 2.0 Captures up to 4K UHD video at 30 fps along with Audio
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
- Imaging Technology: Digital
- Shutter Control: Electronic Shutter
-
Supplier: Nexperia B.V.
Description: The NEX5204100 is a USB Type-C and Power Delivery (PD) controller with support to multiple DP/DM based fast charging protocols. It is designed for the power source application supporting Type-C CC detection, PD communication with cables and PD devices, as well as DP/DM power contract
-
Supplier: ROHM Semiconductor USA, LLC
Description: General Description BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support for the
- Number of Transmitters: 1 #
- TJ: -30 to 105 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1283754-SI7005USB-EVB Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, USB Supplied Contents: Board(s), Cable(s) Utilized IC / Part: Si7005 Sensor Type: Humidity, Temperature
- Category: Development Board
-
Supplier: Radwell International
Description: USB VERSION SUBSTITUTE FOR FANUC IC693CBL316, CABLE, USB TO RJ11 CONNECTOR, 1M (3 FEET). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341729-TMDSRM48USB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized
- Category: Development Board
-
Supplier: Nexperia B.V.
Description: The NEX53100-Q100 is a dual-port USB Type-C and Power Delivery (PD) controller with support for USB D+/D- based fast charging protocols for automotive USB charging applications. It is designed to support Type-C Configuration Channel (CC) detection, PD communication with
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284401-SERDES05-40USB/NOPB Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Serializer, Deserializer (SerDes) Supplied Contents: Board(s), Cable(s) Utilized
- Category: Development Board
-
UV Light Systems - Temperature Controller, Thermoelectric, ±14A, ±24V, 336W, USB, High Power -- 3700Supplier: Newport MKS
Description: standard temperature sensors including thermistors, platinum RTD, AD590/592 and LM335 IC sensors are supported without an additional interface needed. Sensor calibration constants are easily programmed for direct readout in °C. Computer interface is possible via a USB terminal. LabVIEW
-
Supplier: VAST STOCK CO., LIMITED
Description: Programmable Logic IC Development Tools MAX 10 Plus Board, MAX 10 Plus Quick Start Guide, Power DC Adapter(5V/3A), and Type A to Mini-B USB Cable(1.8m)
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
unit. In addition, the optoNCDT 1420 series sensors can also be equipped with a protective film to prevent external influences from causing damage to the cover glass and thus unwanted reflections. The film avoids scratches and streaks, which increases signal stability. The IC2001/USB single (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
USB-C® PPS requirements. MAX77859B is a non-PPS version and is optimized for low quiescent current. Systems equipped with MAX77859 can provide fast-charging peripheral devices with higher output voltage, minimizing power loss across cable/connector and reducing charging time. Depending on the (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
Conduct Research Top
-
Tech Brief: ESD Protection USB 2.0 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end of the cable. Either way
-
Tech Brief: ESD Protection USB 1.1 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end Of the cable. Either way
More Information Top
-
Nokia Hardware & Hardware Repair [Archive] - Page 152 - GSM-Forum
30319. need 6300 usb cable ic jumper .
-
Bill of Materials - LG G-Slate LG-V909 Tablet
USB Cable Identifier IC .
-
Learning BeagleBone Python Programming
You'll be dropped into a terminal window where you can type characters on your keyboard, which are sent to the converter IC in the USB cable , sent out to the ICs UART over the cable, and received in the BeagleBone Black's UART2.
-
UPDATES: Matador Engine Grundig G600 codereader v1.0 - GSM-Forum
The cable can be made easily as is a USB cable without any IC , but the problem is the phone connector is not standard, its an strange connector.
-
2700c hang nokia - GSM-Forum
i think flash ic problem,flashing use usb cable by mxkey, cyclone,jaf problem not solved .
-
IC Exporters, IC Selling Leads (Page 2)
Sell USB to DB9 RS232 Male Cable with IC Chipset PL or FTDI .
-
USB cable - GSM-Forum
Those new USB cables are built in USB to COM IC inside.
-
Human computer interaction using hand gesture
In the programming mode, the PC is connected to the header via a USB cable which contains a FTDI FT232 conversion IC in the cable connecting housing.
-
USB cables provide RS-422 and RS-485 interface support
Using FTDIâs FT232RQ USB to asynchronous serial interface IC , the USB -RS485-WE converter cable includes an RS-485 transceiver while the USB-RS422-WE cable utilises a RS-422 transceiver.
-
RS Components launches new online Connectivity Hub
USB â cables , connectors, power and interface ICs , microcontrollers, USB-to-serial converters, computer peripherals, Flash memory keys, PLCs and logic control, temperature and process heating, hard disk drives and USB hubs.
Indicates content that may require registration and/or purchase.