-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 2UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 4UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:18µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Capacitor Terminals:PC Pin; Lead Spacing:37.5mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 5UF, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mm; Height:33mm RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Icel PMB2124250KSP
- Applications: Automotive
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
5kV/200ns Pulsed Power Switch based on a SiC-JFET Super Cascode
CMB0207 100Ω (Vishay) DC-Link capacitor ICEL 8µF/800VDC (7×2) Syfer 500V/560nF/X7R (12×2) Gate Driver .
-
Balancing circuit for a 5kV/50ns pulsed power switch based on SiC-JFET Super Cascode
DC-Link capacitor ICEL 8µF/800VDC (7×2) Syfer 500V/560nF/X7R (12×2 .
-
Three-phase voltage sag/swell compensator with phase shifter function based on bipolar matrix-reactance chopper
The capacitors used to build the experimental set are ICEL metalized polypropylene film capacitors with capacitance 10µF.
-
AC Voltage Sag/Swell Compensator Based on Three-Phase Hybrid Transformer With Buck-Boost Matrix-Reactance Chopper
The capacitors used to build the laboratory model are ICEL metallized polypropylene film capacitors with ca- pacitance 10 μF (4 × 2.5 μF/1200 V)—this value guarantees the good filtration of the input current higher harmonics.
-
An improved neutral-point-potential balance control strategy for three-level PWM rectifier
The three-phase AC voltage is 250V; the two dc-link capacitors are electrolytic capacitors of 2200 F,450V, the power transistor are the BSM50GB120DLC module from EUPEC Company, the absorption circuit utilizes RCD module with ICEL 6.8nF and the load …
-
2012 Combined Subject Index IEEE Industry Applications Society Publications
Bouhoune, K., +, ICEl - Mach Sept. 2012 973-979 Hybrid single-phase multilevel inverters as renewable energy interfaces con- sidering THD, modularity and capacitor recharging.
-
Bill Of Materials - CE+T Power TSI-EPC 48V-230VAC-BRAVO (T321730201)
Capacitor ICEL INDUSTRIA COMPONENTI ELETTRONICI SRL .
-
2012 Combined Author Index IEEE Industry Applications Society Publications
… losses measurement technique for high frequency and flux density of switched reluctance machines; ICEl - Mach Sept. 2012 … Hybrid single- phase multilevel inverters as renewable energy interfaces considering THD, modularity and capacitor recharging; ECCE Sept …
-
PDF - CE+T Power TSI-EPC 48V-230VAC-BRAVO (T321730201)
Capacitor ICEL INDUSTRIA COMPONENTI ELETTRONICI SRLMARA034400M .
-
Bill of Materials - Power-One Aurora PVI-4.2-OUTD-S-US Inverter
Capacitor Icel .
Indicates content that may require registration and/or purchase.