-
Supplier: Cicoil Corporation
Description: Ultra Flexible Ribbon Cable for standard IDC Connectors Available with up to 64 Conductors in .050" or 1mm Pitch -65°C to +260°C Rating – Ideal for the Harshest Environments
- Number of Conductors: 12 to 50 #
- Operating Temperature: -65 to 260 C
- North American (AWG): 28 AWG
- Cable Length: 3 to 12 ft
-
Supplier: Daburn Electronics & Cable
Description: Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides
- Operating Temperature: -65 to 260 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: flat ribbon cable w/ 20 pin IDC connectors on each end, 12" long.
-
-
Supplier: Newark, An Avnet Company
Description: flat ribbon cable w/ 20 pin IDC connectors on each end, 1 meter long.
-
Supplier: Sealevel Systems, Inc.
Description: 50-Pin IDC to 50-Pin IDC Ribbon Cable, 40 inch Length. Use the CA167 to connect Sealevel TTL devices to solid-state relay racks.
- Product Category: Bulk Cable
-
Supplier: Sealevel Systems, Inc.
Description: 50-Pin IDC to 50-Pin IDC Ribbon Cable, 18 inch Length. Use the CA197 to connect Sealevel TTL devices to industry standard solid-state relay racks.
- Product Category: Bulk Cable
-
Supplier: Sealevel Systems, Inc.
Description: 26-Pin IDC to 26-Pin IDC Ribbon Cable, 15 inch Length. Use the CA221 to connect a Sealevel M210 analog/digital expansion module to standard 5B analog racks.
- Product Category: Bulk Cable
-
Supplier: Sealevel Systems, Inc.
Description: 40-Pin IDC to 40-Pin IDC Ribbon Cable, 18 inch Length. The CA222 is an industry standard IDE cable with 40-pin IDC connectors at each end of an 18 long ribbon cable. Useful for connecting a single IDE device to the IDE port on a
- Product Category: Bulk Cable
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn FEP ribbon cable reduces crosstalk, compared to PVC constructions. It provides hi-fidelity and dense signal transmission with low dielectric constant. Its low coefficient of friction and excellent abrasion resistance provide a unique non-adhesive and self
- Number of Conductors: 9 to 64 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 28 AWG
-
Supplier: Newark, An Avnet Company
Description: ROUND-FLAT RIBBON CABLE W/ 40 PIN IDC CONNECTORS ON EACH END, 1 METER LONG
-
Supplier: Newark, An Avnet Company
Description: ROUND-FLAT RIBBON CABLE W/ 40 PIN IDC CONNECTORS ON EACH END, 2 METERS LONG
-
Supplier: Rego Electronics Inc.
Description: Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Features- 0.635mm pitch Board to Cable Connector IDC for 0.635mm Flat Ribbon
- Number of Conductors: 40 to 120 #
- North American (AWG): 30 AWG
- Product Category: Cable Assembly
- Features: Industrial / Instrumentation and Control, Medical, Other, Telecommunications
-
Supplier: Quiktron, Inc.
Description: Our flat ribbon connectors are stocked in a number of pin counts to cover the majority of applications for PC-related internal cabling. From the 10-pin socket used for serial I/O communications, to the 50-pin socket used for internal SCSI, we have the connectors you need.
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: Cable Assembly Flat Ribbon 0.609m 28AWG 10 POS IDC Connector to 10 POS IDC Connector SKT-SKT IDT-IDT Bulk
-
Supplier: Win Source Electronics
Description: Plating: Tin Cable Pitch: 1.27 mm Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Connector Pitch: 2.54 mm
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Plating: Tin Cable Pitch: 1.27 mm Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Connector Pitch: 2.54 mm
- Product Category: Cable Assembly
-
Supplier: Utmel Electronic Limited
Description: Cable Assembly Flat Ribbon 0.05m 30AWG 10 POS IDC Connector to 2(10 POS IDC Connector) M-F/F IDT-IDT/IDT Bulk
-
Supplier: SFCable.com
Description: Connectors: 5x 40-Pin IDC female sockets. Length: 48 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 4 ft
-
Supplier: SFCable.com
Description: Connectors: 3x 40-Pin IDC female sockets. Length: 36 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 3 ft
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC
-
Supplier: SFCable.com
Description: Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 1.5 ft
-
Supplier: SFCable.com
Description: DB9 Female IDC Metal Shell Connector. Typically used for RS232 serial ports. IDC contacts on connectors make it easy crimped onto 9-wire flat ribbon cable.
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Tray, Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features
- Contact Size (AWG): 30 to 32 AWG
- Current Rating: 1 amps
- Number of Contacts: 68 #
- Connector Type: D-Sub, Wire-to-Wire Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CABLE, SUB-SEM RIBBON CABLE, 60 PIN IDC FLAT CONNECTOR, 9 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 20 contacts (10+10). Manufactured with the M55-8202042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin numbering or
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 80 contacts (40+40). Manufactured with the M55-8208042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin numbering or
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 50 contacts (25+25). Manufactured with the M55-8205042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin numbering or
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 68 contacts (34+34). Manufactured with the M55-8206842 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin numbering or
-
Supplier: DigiKey
Description: Connector Strain Relief For IDC Flat Ribbon Cable Connectors
- Number of Contacts: 36 #
- Connector Type: D-Sub
-
Supplier: Amphenol Communications Solutions
Description: Quickie ®, Quickie ® IDC Cable-to-Board Connector System, IDC Ribbon Cable Receptacle, Cable Entry-Dual, 26 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more
- Number of Contacts: 26 #
- Contact Pitch: 2.54 mm
- Features: Flat or Ribbon Cable Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1336987-1483351-1 Category: Cable Assemblies - Rectangular Cable Assemblies Series: Micro-MaTch Number of Positions: 6 Color: Gray, Ribbon Connector Type: Plug to Plug Number of Rows: 2 Package: Bag Length: 0.328' (100.00mm, 3.94") Shielding:
-
Supplier: BRIM Electronics, Inc.
Description: 28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBONä cables are designed for fast, mass termination for all
- Number of Conductors: 9 to 64 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 28 AWG
Find Suppliers by Category Top
Featured Products Top
-
. Ribbon Cable in gray 10, 25, and 50 foot spools if also avaliable for purchase. 0.050 inch pitch extruded ribbon cable designed for electronic interconnect applications and provides reliable masstermination (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation
More Information Top
-
456808 GC Electronics | Buy
Cable Assembly Flat Ribbon IDC Connector to IDC Connector M-M .
-
Hirose Connector I/O Connectors | Mouser
I/O Connectors 50P F IDC RECEPT CON FLAT RIBBON CABLE .
-
Samtec Inc. TCSD-08-D-12.00-01-F-N, 16POS IDC Connector to 16POS IDC Connector, Flat Ribbon, SKT-SKT, 0.304 m - Avnet Express
Cable Assembly Flat Ribbon 0.304m 28AWG 16 POS IDC Connector to 16 POS IDC Connector SKT-SKT IDT-IDT Bulk .
-
1-640387-0 TE Connectivity / AMP Brand | Headers & Pcb Receptacle Connectors
5 A, 250 VAC, 7 A, 600 VAC, PCB Connectors, Ribbon Cable , Ribbon and Flat Flex Wire, LID, Large Insulation Diameter, IDC Quad Connectors , Discrete Wire Connectors, PWRSIGALLP .
-
1-640428-4 TE Connectivity / AMP Brand | Headers & Pcb Receptacle Connectors
5 A, 250 VAC, 7 A, 600 VAC, PCB Connectors, Ribbon Cable , Ribbon and Flat Flex Wire, LID, Large Insulation Diameter, IDC Quad Connectors , Discrete Wire Connectors, PWRSIGALLP .
-
1-640440-7 TE Connectivity / AMP Brand | Headers & Pcb Receptacle Connectors
5 A, 250 VAC, 7 A, 600 VAC, PCB Connectors, Ribbon Cable , Ribbon and Flat Flex Wire, LID, Large Insulation Diameter, IDC Quad Connectors , Discrete Wire Connectors, PWRSIGALLP .
-
1-640426-2 TE Connectivity / AMP Brand | Headers & Pcb Receptacle Connectors
5 A, 250 VAC, 7 A, 600 VAC, PCB Connectors, Ribbon Cable , Ribbon and Flat Flex Wire, LID, Large Insulation Diameter, IDC Quad Connectors , Discrete Wire Connectors, PWRSIGALLP .
-
1-640445-8 TE Connectivity / AMP Brand | Headers & Pcb Receptacle Connectors
5 A, 250 VAC, 7 A, 600 VAC, PCB Connectors, Ribbon Cable , Ribbon and Flat Flex Wire, LID, Large Insulation Diameter, IDC Quad Connectors , Discrete Wire Connectors, PWRSIGALLP .
-
1-640389-6 TE Connectivity / AMP Brand | Headers & Pcb Receptacle Connectors
5 A, 250 VAC, 7 A, 600 VAC, PCB Connectors, Ribbon Cable , Ribbon and Flat Flex Wire, LID, Large Insulation Diameter, IDC Quad Connectors , Discrete Wire Connectors, PWRSIGALLP .
-
D-sub - D-sub Manufacturers, Suppliers
UL2651 28Awg 1.0Mm Pitch Flat Ribbon Cables Grey Color With D-Sub Male Connectors wire UL2651 28awg connector 1 D-SUB 9P male,double row,solder wire pitch 1.0mm pitch connector 2 IDC connector,2*5P wire...
Indicates content that may require registration and/or purchase.