Products/Services for Idi Semiconductor Probes

  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM...
  • Semiconductor Metrology Instruments-Image
    Semiconductor Metrology Instruments - (193 companies)
    Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...
  • Thermistor Temperature Probes-Image
    Thermistor Temperature Probes - (148 companies)
    ...of semiconductor materials which exhibit a large change in resistance for a small change in temperature. Probe Configurations. There are many different probe configurations. Most suppliers specify a thermistor temperature probe by application...
  • Electrical Test Probes-Image
    Electrical Test Probes - (384 companies)
    ...are electrical test probes used to measure signals referenced to ground. Logic probes are used to measure logic levels in digital circuits. Semiconductor probes and high-density probes are fine point, spring loaded probes that are usually mounted in a test...
  • Temperature Probes-Image
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  •  
    Fiber Optic Probes - (33 companies)
    ...of the scattered light. Because of their ability to avoid sample contamination, Raman spectroscopy probes are often used in polymer and semiconductor applications. Refractometry probes are fiber optic probes that detect the deviation of light by a solution...
  •  
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  •  
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Semiconductor Cluster Tools - (58 companies)
    Semiconductor cluster tools and equipment are used to process semiconductor wafers for the production of microelectronic components. Semiconductor cluster tools process semiconductor wafers for the fabrication of microelectronic components...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Semiconductor / Probes
    IDI 's semiconductor probe designs combine conductivity and rigidity to form a reliable electrical path with excellent force distribution and compliance.
  • IDI Introduces Synergetix Wafer-Level CSP Interposers
    The interposer consists of a plastic assembly containing IDI 's proven semiconductor probe technology.
  • Semiconductors
    Semiconductor Probes with .050 centers Company: IDI .
  • Compiled by John Curley
    KANSAS CITY, KS—Interconnect Devices, Inc. ( IDI ), a manufacturer of spring contact probes , test sockets, and custom interconnect solutions, was recently recognized for outstanding achievement for website development by the Web Marketing Association’s ... Compound Semiconductor Industry Mergers & Acquisitions Draw Q3 To A Close .
  • Smiths Group acquires Interconnect Devices
    IDI designs and produces highly engineered, application-specific connectors using 'proprietary spring probe contact' technology. It focuses on mission-critical applications for semiconductor and circuit board testing, and connectors for military, medical, homeland security and industrial markets.
  • Short pulse absorption dynamics in a p-i-n InGaAsP MQW waveguide saturable absorber
    Optoelectronics and semiconductor integrated Devices P2.25 20 30 40i 50GOi60 90 iDi 1600 Tkm.fps) Figure 2 rime-resolved pump- probe measurements of the absorption dynamics for 10 V reverse bias applied …
  • 5-100 GHz InP coplanar waveguide MMIC distributed amplifier
    Reza M~ idi -Ahy(M’82) received the B.S.E.E. and M.S.E.E. degrees … … thesis at Stanford University dealt with 100 GHz GaAs MMIC’s and electro-optic and electronic wafer probes . Prior to his Ph.D. work at Stanford University, he was a senior R&D engineer at Microwave Technology Inc., Fremont, CA, and with Harris Microwave Semiconductor Inc., Milpitas, CA.
  • Engine Combustion Instrumentation and Diagnostics
    Hall-effect semiconductors in monitoring fuel injector lift, 33,35 Heat release analysis (diesel engine) introduction, 99-100 DI … … turbocharged), 101-102 heat-release rate diagram, 100, 101 heat-release rate (net, gross), 100-101 IDI diesel engine introduction, 104 … … bias, 284-285 advanced LDA systems automatic data analysis in, 287 fiber optics probes , systems,287 three …
  • Subject Index
    … 354-355 (IF14) optical fiber telemetry system for use with electromagnetic field hazard probes ; Bassen, Howard I … Scattering; cf. Electromagnetic scattering Semiconductor device radiation effects UHF bipolar transistor RF-pulse susceptibility; thermal-damage model, experimental verification; Lange … … spectrum management; economic efficiency; Ewing, Donald R.; T-EMC v20 n4 Nov 78 523-525 ( IDI 1) Solar phenomena sunspot …
  • Multiscale Modeling of Planar and Nanowire Field-Effect Biosensors
    ll t il t it iDi li l … different types of biomolecules, but only the target molecules can bind to the probe molecules at the … After hybridization of the two strands in the boundary layer to form dsdna (double-stranded DNA), the charge distribution in the biofunc- tionalized boundary layer is changed, and this modulates the conductance of the semiconductor transducer.


Product Announcements
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology