-
Supplier: Allied Electronics, Inc.
Description: Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without
-
Supplier: Allied Electronics, Inc.
Description: Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without
-
Description: The following characteristics of fuses are specified in addition to IEC Publication 269-1: - minimum rated breaking capacities; - time-current characteristics; - I2t characteristics; - standard conditions of constructions; - power dissipation and acceptance.
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUSE, 4AMP, 500VAC, IEC 269-2. FREE 2 YEAR RADWELL WARRANTY
-
Description: For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links in such a way that they can be replaced by other fuse-links having the same
-
Supplier: VICFUSE
Description: Description: VC 22 series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of size and provide protections for semiconductors. Features: . Designed according to IEC269-4 . Complying with CE and RoHS . Operating class: aR or gR . UL/CUL
- Voltage Rating: 500 volts
- Current Rating: 80 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Description: VC 14 series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of size and provide protections for semiconductors. Features: . Designed according to IEC269-4 . Complying with CE and RoHS .UL/CUL certified(File No. E356490)
- Voltage Rating: 1,000 volts
- Current Rating: 50 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Description: VC14 series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of size and provide protections for semiconductors. Features: . Designed according to IEC269-4 . Complying with CE and RoHS . UL/CUL certified(File No. E356490)
- Voltage Rating: 1,100 volts
- Current Rating: 50 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Description: VC 20 series fuses are cylindrical type fuses designed according to IEC standard They cover a wide range of size and provide protections for semiconductors. Features: Designed according to IEC269-4 Complying with CE and RoHS Operating class: aR or gR Ratings:
- Voltage Rating: 1,000 volts
- Current Rating: 63 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269
- Voltage Rating: 500 volts
- Current Rating: 25 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269
- Voltage Rating: 500 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: Allied Electronics, Inc.
Description: Diazed (BoTTLe) DII-E 27 Type Fuses, 500 VAC, 1.97 " L 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
-
Supplier: Allied Electronics, Inc.
Description: Diazed (BoTTLe) DII-E 27 Type Fuses, 500 VAC, 1.97 " L 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
-
Supplier: SCHURTER Inc
Description: Description According to IEC 269 According VDE 0636 Selectiviti 1:1.6 Removal tags energized Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications
-
Supplier: SCHURTER Inc
Description: Description According to IEC 269 According VDE 0636 Selectiviti 1:1.6 Removal tags energized Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications
-
Supplier: Rittal North America LLC
Description: with centre-to-centre spacing 60 mm Cable outlet Top/bottom Type of connection (electrical) Box terminal Rated operating current (max.) 160 A NH construction size 00 Test specification IEC 60 947-3 IEC 60 269-2 (fuse inserts) Dimensions Width: 106 mm Height: 194 mm (
- Current Rating: 160 amps
-
Supplier: Rittal North America LLC
Description: 947-3 IEC 60 269-2 (fuse inserts) Dimensions Width: 184 mm Height: 298 mm ( Width: 7.24 ˝ Height: 11.7 ˝ ) Connection for round conductor cross-sections 10 ‐ 150 mm² Weight/packaging unit 2.14 kg ( 4.7 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.3 Customs tariff
- Current Rating: 250 amps
-
Supplier: UL Standards & Engagement
Description: Clause 2). Clause of IEC UL 60079-0 IEC UL 60079-0 application to IEC UL 60079-13 Ed. 6.0 ( 2011 2013 ) (Informative) Clause / subclause title (Normative) 4 Equipment grouping Applies 4.1 Group I Excluded 4.2 Group II Applies 4.3 Group III Applies 4.4 Equipment for a particular
-
Supplier: UL Standards & Engagement
Description: requirements of IEC 60079-0 UL 60079-0 , except as indicated in Table 1. Where a requirement of this part of IEC 60079 document conflicts with a requirement of IEC 60079-0 UL 60079-0 , the requirement of this part of IEC 60079 document takes precedence. Clause of
-
Supplier: UL Standards & Engagement
Description: 60079-0, and then the requirements of that method of protection together with the relevant parts of IEC 60079-0 also apply to the associated apparatus. Clause or subclause of IEC 60079-0 IEC 60079-0 clause application to IEC 60079-11 Intrinsically safe apparatus
-
Supplier: Altech Corp.
Description: Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
- Voltage Rating: 250 volts
- Current Rating: 0.1 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Miniature, Protective
-
Supplier: DigiKey
Description: 7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
- Rated Breaking Capacity: 350 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: IEC (UMF) Approval, UL Approval
- Fuse Type: PC Board
-
Supplier: RS Components, Ltd.
Description: RS PRO AAO16RS British Standard Fuse
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 16 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow. Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip
- Voltage Rating: 660 volts
- Current Rating: 16 amps
- Fuse Type: Blade Type
- Features: Fast Acting, Other
-
Supplier: DigiKey
Description: 50A AC 1.5kV DC Fuse Rectangular Bolt Mount
- Current Rating: 50 amps
- Rated Breaking Capacity: 30,000 amps
- Fuse Type: Blade Type
- Approvals / Standards: IEC (UMF) Approval, UL Approval
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 63 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
Supplier: Mersen
Description: These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable
- Voltage Rating: 1,300 volts
- Current Rating: 1,800 amps
- Rated Breaking Capacity: 126,000 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Littelfuse, Inc.
Description: 5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: BSI Approval, CSA Certification, IEC (UMF) Approval, SEMKO Approval, VDE Approval
- Features: Fast Acting
-
Supplier: SOCOMEC
Description: High reliability • Absolute protection over time guaranteed by the simplicity of manufacture and function (Joule effect). • No downgrading of fuse characteristics over time. Improved safety The energy released whilst eliminating the fault (fuse blowing) is contained within the
- Current Rating: 315 amps
- Rated Breaking Capacity: 120,000 amps
- Approvals / Standards: IEC (UMF) Approval
- Mounting: Replaceable (with holder or clips)
-
Supplier: Mersen
Description: The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide
- Voltage Rating: 700 volts
- Current Rating: 630 amps
- Rated Breaking Capacity: 200,000 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Littelfuse, Inc.
Description: The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: BSI Approval, IEC (UMF) Approval, VDE Approval
- Features: Time Lag
-
Supplier: Mersen
Description: The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable
- Voltage Rating: 700 volts
- Current Rating: 2,500 amps
- Rated Breaking Capacity: 200,000 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Littelfuse, Inc.
Description: The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage,
- Voltage Rating: 277 volts
- Operating Temperature: -40 to 125 C
- Features: Fast Acting
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: SOCOMEC
Description: loads. High reliability • Absolute protection over time guaranteed by the simplicity of manufacture and function (Joule effect). • No downgrading of fuse characteristics over time. Improved safety The energy released whilst eliminating the fault (fuse blowing) remains contained within
- Voltage Rating: 690 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 2,000 amps
- Approvals / Standards: IEC (UMF) Approval
Find Suppliers by Category Top
Featured Products Top
-
The Vicfuse VC22 Series is a cylindrical fuse designed according to IEC standards for semiconductor protection in electrical systems. The series is engineered to provide reliable protection under overload and (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
http://www05.abb.com/global/scot/scot239.nsf/veritydisplay/985ec66897df0c8fc12575a2001bec71/$File/ACS510_01_UM_RevD_EN.pdf
Input power (mains) fuses IEC 269 gG (A) .
Indicates content that may require registration and/or purchase.