-
Supplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with a tip of IEC C19 type.
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an
- Cord Length: 72 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an
- Cord Length: 36 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet.
- Cord Length: 120 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet.
- Cord Length: 72 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Quail Electronics
Description: Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These
- Cord Length: 179.921357 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These
- Cord Length: 48.031522 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: using the IEC-60320-C19 Connector . The 3541 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power
- Cord Length: 72.047283 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 5282 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any
- Cord Length: 240.15761 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 60320 C20-C19, 500MM; Cable Length - Metric:500mm; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:19.7"; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 60320 C20-C19, 3M; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C20; RoHS Compliant: Yes
-
Supplier: Interpower
Description: Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C19 Mounting Style:
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC C20/IEC C19, 6FT, 20A; Connector Type A:IEC 60320 C19 (2); Connector Type B:IEC 60320 C20; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC C19-IEC C20, 3M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: CORD IEC320-C14 - IEC320-C13 6'
- Cable Length: 6 ft
-
Supplier: DigiKey
Description: 6.56' (2.00m) Power Cord Black IEC 320-C19 To Cable SJT
- North American (AWG): 12 AWG
- Cable Length: 6.56 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.125 kilovolts
-
Supplier: SCHURTER Inc
Description: Description Rewireable connector for cable 90° entry: Screwing cable terminal: Connector, Pin temperature 70 °C, Protection class I Screw clamps Characteristics Suitable for use in equipment according to IEC/UL 62368-1
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Cord Connector: Screw-on mounting: Connector, Pin temperature 70 °C, Protection class I Cable Characteristics Suitable for use in equipment according to IEC/UL 62368-1
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425262-LENOVO 39Y7916 - 2.5m, 16A/100-240V, C19 to IEC 320-C20 Rack Power Manufacturer: Lenovo
-
Supplier: L-com, Inc.
Description: Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power distribution units. Get exactly the size you need to help organize your server room and maximize
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power distribution units. Get exactly the size you need to help organize your server room and maximize
- Cable Length: 3 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: Sonel Test
Description: It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C7 plug, while the other with the mains plug of CEE 7/16 type („Europlug”).
-
Supplier: Tripp Lite by Eaton
Description: designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This IEC C14 to IEC C15 cord can also replace or upgrade the standard power cord provided by the
- Cord Length: 24 inch
- Rated Current: 15 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This IEC C14 to IEC C15 cord can also replace or upgrade the standard power cord provided by the
- Cord Length: 24 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Tripp Lite by Eaton
Description: designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This IEC C14 to IEC C15 cord can also replace or upgrade the standard power cord provided by the
- Cord Length: 24 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Tripp Lite by Eaton
Description: higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This IEC C14 to IEC C15 cord can also replace or upgrade the standard power cord provided by the device’s
- Cord Length: 24 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Uncategorized Products - Mains power cable 230 V (Uni-Schuko / IEC C13 orange plug) -- WAPRZ1X8REIECSupplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with an orange tip of IEC C13 type.
-
Supplier: Interpower
Description: Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General Material: Polyamide 6
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: -25 to 70 C
- Power Type: AC Power Connector
-
Supplier: TE Connectivity
Description: Design Specification : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1 Operation/Application Application Type : Indoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable
- Features: Other
- Standards and Certifications: RoHS Compliant
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: TE Connectivity
Description: Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall
- Features: Other
- Material: Polyolefin
-
Supplier: Advanced Power Solutions
Description: Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for.
- Cord Length: 79 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
Find Suppliers by Category Top
Featured Products Top
-
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Interpower is pleased to announce the addition of IEC 60320 Sheet I molded Jumper Cord Sets and Power Cords to its extensive line of North American and International cords. We now offer two North American Sheet I Jumper Cord Sets and one International Jumper Cord Set (read more)
Browse AC Power Cords Datasheets for Interpower -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
Type-C to Type?C 90° Fast Charging Cable – Product Introduction Overview The Type?C to Type?C 90° Fast Charging Cable is a high (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
backed by 1-on-1 engineering support to meet your exact end-application needs. Ruggedized Power & Data Cable Key Features: Slag Resistant UV Resistant 90°C Rating 10 Million Flex Life Learn more on our website here. (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Conax accreditations meet worldwide quality standards Conax Technologies’ calibration laboratory is ISO/IEC 17025:2017 accredited. This accreditation proves the Conax lab has a rigorous and nationally recognized quality management system in place, and that it has (read more)
Browse Calibration and Repair Services Datasheets for Conax Technologies
More Information Top
-
NYS Price List January 29, 2007
Product Cisco Systems Page 49 of 286 CAB-I309-C19-INT= IEC-309 to IEC - C19 13ft Int $ 32% 30.60 $ CAB-IND Power cable for India - $ 32% - $ .
-
Shopping In Power Supplies - Big Bruin
…cable (250 VAC) Length: 2 ft Connector(s): 1 x power IEC 320 EN 60320 C20 - male Connector(s) (Other Side): 1 x power IEC 320 EN 60320 C19 - female Manufacturer Warranty: 1 year warranty Type: Power cable (250 VAC) Length: 2…
-
Popular Products In Components - Big Bruin
…cable (250 VAC) Length: 2 ft Connector(s): 1 x power IEC 320 EN 60320 C20 - male Connector(s) (Other Side): 1 x power IEC 320 EN 60320 C19 - female Manufacturer Warranty: 1 year warranty Type: Power cable (250 VAC) Length: 2…
-
NYS Price List in US Dollars - Effective: January 9, 2006
Part Number Product Description NYS Price NYS Discount List Price
CAB-JPN-RA= Power Cord-Japan, Right Angle $34.00 32% $50.00 CAB-L620P- C19 -US NEMA L6-20 to IEC -C19 6ft US 32% - $ CAB-L620P … $ 32% 45.00 $ CABLEGUARD-C2940= Cable guard for the Catalyst…
-
Implementing Cisco UCS Solutions
The power connector inside the UCS blade server chassis is IEC 60320 C19 . .... The connector on the other side of the power cable varies according to the country-specific electrical…
-
Tripp Lite Heavy-Duty Computer Power Extension Cord 20A 12AWG C19 to C20 - power cable - 6 ft | Softchoice
• Power cable . .... • IEC 320 EN 60320 C19 .
-
HP power cable - 15 ft | Softchoice
• Power cable . .... • IEC 320 EN 60320 C19 .
-
Tripp Lite 2 Prong European Computer Power Cord 10A C19 to SCHUKO CEE 7/7 - power cable (250 VAC) - 8 ft | Softchoice
• Molded heavy duty power cable . .... • IEC -60320- C19 to CEE 7/7 European Plug SHUKO .
-
Digi power cable | Softchoice
• Power cable . .... • IEC 320 EN 60320 C19 (F) .
-
HP power cable | Softchoice
• Power cable . .... • IEC 320 EN 60320 C19 .
Indicates content that may require registration and/or purchase.