Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Scope This standard specifies safety requirements for the design, construction, operation and maintenance (including installation, dismantling and transport) of gear and spline cutting machines (see 3.1). The requirements of this standard apply to machines with single or
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure
- Cutting: Abrasive Jet Machining (AJM), Abrasive Wheel Cutting, CNC Cutting, Router, Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Nitride Cutting Tool / Cutter / Cutting knife Silicon nitride (Si3N4) is a highly durable, advanced ceramic material widely used in various industrial applications, including as a substrate material in cutting tools. Its popularity in this context stems from its
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Specialty Ceramic Type: Silicon Nitride
-
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Electrical Insulating Material, Foam / Sponge, PVC, Plastics, Rubber
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure
- Capabilities: Abrasive Jet Machining (AJM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: Interstate Plastics, Inc.
Description: ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing
- Overall Width / O.D.: 0.5 to 4 inch
- Tensile Strength (Break): 6,100 to 6,500 psi
- Chemical System: ABS
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing
- Overall Thickness: 0.25 to 3 inch
- Tensile Strength (Break): 6,100 to 6,500 psi
- Chemical System: ABS
- Form / Shape: Film / Sheet
-
Supplier: SAE International
Description: facilitate the cutting system. Results from the impact tests illustrated that an initial peak cutting force with a magnitude of 1.08-1.99 times higher than that for the quasi-static loading was needed to initiate the cutting deformation mode. After this transient
-
Supplier: Associated Pacific Machine Corp.
Description: Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic system. Simplified and user friendly machine for achieving high
- Capacity / Operating Force: 12 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 13.779535 inch
- Sheet Width / Working Depth (F to B): 13.779535 inch
-
Supplier: TransPak
Description: Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: TransPak
Description: Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: TransPak
Description: Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: Imao-Fixtureworks
Description: Clamp the workpiece from bottom. Ideal for 5-Axis Machining. Machining surfaces are fully open for the cutting tool. Actuated by: Wrench, Impact wrench, Robotized nut runner at hex screw Clamping force: 12 / 6 kN Clamping pin >> Part No. PTPD-M Materials: Body: S45C steel (Black oxide
- Clamping Force: 1,348.8 to 2,697.6 lbs
- Actuation: Manual
- Clamp type: Pull Clamp
- Material: Steel
-
Supplier: Sunstone Engineering
Description: inside the chamber for optimization of the processing, and for possible remote assistance. The machines use ytterbium-doped fiber optics that have low environmental impact and low maintenance- up to 50,000 hours of operation. Depending on the model, the LZR Engraver-3D machine
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Micro Waterjet LLC
Description: Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs Heat affected zones and recast layer from laser and wire EDM cutting Being forced to use conductive materials due to wire EDM being the most accurate
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Europe Only, North America, Southern US Only, United States Only
- Materials: Metals
- Cutting: Water Jet Cutting
-
Supplier: Mobil Industrial Lubricants
Description: Designed for light- to moderate-duty cutting operations, Mobilmet 400 Series oils provide effective machining performance in a wide variety of operations of both ferrous and non-ferrous metals. They are also suitable as machine tool lubricants and for use in light-duty hydraulic
- Features: Low / Non-foaming
- Function: Metal Cutting
-
Supplier: Sunstone Engineering
Description: series, the NANO products are also built using ytterbium-doped fiber optics and is a system with low environmental impact and low maintenance (up to 50,000 working hours). The maximum marking area ranges from 60x60mm to 100x100mm depending on the lens. The machine is small, with a
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: RMI Laser, LLC
Description: allows it to be used in sensitive marking, cutting, and welding applications without damaging sensitive components, and the capability to achieve depth into harder metals like titanium and tool steel. Hardware Connectivity • Digital I/O • Serial (RS-232) • USB • LAN Features: Sharp,
- Laser Output Power: 20 watts
- Marking Area Length: 3.93701 inch
- Marking Area Width: 3.93701 inch
- Resolution: 1,270 dpi
-
Description: machine tool or a machine tool system(s). Informative Note 1: To improve readability, the terms machine, machine tool or machine tool system(s) are used interchangeably throughout the document, either in singular or plural form. Informative Note 2: See 7.15 for a
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
- Jaw Length: 1.25 inch
- Weight: 0.1234 oz
- Features: Bent Nose
- Type: Needle Nose
-
Supplier: Norton Abrasives
Description: Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel
- Outer Diameter (OD): 2.5 to 6 inch
- Rotary Speed: 6,000 to 15,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
Supplier: Mile-X Equipment, Inc.
Description: Eliminates dangerous hammering and cutting torch methods. Designed for high capacity pull. Can be used with a 1/2" impact wrench. Simple to slip on for instant results. Shipping Weight: 7 lbs
-
Supplier: Mile-X Equipment, Inc.
Description: attaching hardware. Eliminates dangerous hammering and cutting torch methods. Designed for high capacity pull. Can be used with a 1/2" impact wrench. Simple to slip on for instant results. Shipping Weight: 8 lbs
-
Supplier: Mile-X Equipment, Inc.
Description: Eliminates dangerous hammering and cutting torch methods. Designed for high capacity pull. Can be used with a 1/2" impact wrench. Simple to slip on for instant results. Shipping Weight: 5 lbs
-
Supplier: ACE Controls Inc.
Description: Tailor made damping material in pad format: SLAB damping pads are made of a viscoelastic PUR-material. They absorb impact loads extremely effectively and are also suitable for insulating or damping vibration. The pad series SL-030 to 300 are quickly adapted to the relevant type of
- Height or Thickness (Before loading): 0.2362206 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: IBT Industrial Solutions
Description: A long-time industrial suppler, IBT Industrial Solutions understands the importance of quality tools. That is why we represent the finest brand names in electric, hand and power tools available, including Craftsman®, Armstrong®, M.K. Morse®, Makita®, Morse Cutting Tools®, DeWalt®, Ingersoll
- Features: Sander
-
Supplier: Cosen Saws, USA
Description: on the control panel. CUTTING PRESSURE Precession Feeding valve design will achieve optimal cutting performance, based on the simple setting of feed rate and pre-selective cutting pressure for different materials. INVERTER-CONTROLLED BLADE SPEED Use inverter to control the 7.5
- Cutting Capacity: 11.8 to 21.6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: IBT Industrial Solutions
Description: A long-time industrial suppler, IBT Industrial Solutions understands the importance of quality tools. That is why we represent the finest brand names in electric, hand and power tools available, including Craftsman®, Armstrong®, M.K. Morse®, Makita®, Morse Cutting Tools®, DeWalt®, Ingersoll
-
Supplier: Alfa Laval Inc.
Description: cleaning efficiency at significantly reduced cycle times to meet the tank-cleaning requirements of various process industries – from the pulp and paper and chemical processing industries to the bioethanol and starch industries. Toftejorg rotary spray heads also provide measurable savings by
-
Supplier: Norton Abrasives
Description: steel use. Features & Benefits Full cable twist brushes Provide very low flex and high impact cutting and cleaning For the tougher applications, especially for weld passes or other demanding applications
- Outer Diameter (OD): 4 to 6 inch
- Rotary Speed: 12,500 to 15,000 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Flap Brush, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
Find Suppliers by Category Top
Featured Products Top
-
valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. By designing near-chip and on-package cabled solutions, TE products enable longer reaches with reduced insertion loss. Custom options, consisting of near-chip and on-package solutions, positively impact insertion loss and longer cable lengths (read more)
Browse Network Cables Datasheets for TE Connectivity -
Laser Engraving and Cutting a Plastic High School Campus Map Epilog Laser machines continue to have significant impact in the academic market. In this project, we share another example of how a laser can be used to create products for schools. Whether you (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Photo chemical machining, or photo etching, is a fabrication process used in the creation of precision metal parts. Often, it is used as an alternative to conventional processes like stamping, punching, wire EDM, laser cutting and other common machining methods. Currently, photo chemically (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
– Electric drills, impact drills, cutting machines, electric grinders and other power tools. Electrical Equipment – Machinery, electrical appliances and electrical (read more)
Browse Electrical Power Wires Datasheets for Suzhou Ele Mfg Co., Ltd. -
Geometry. Die cutting is not appropriate for materials with thin walls. Material type. Many materials are prone to deformities, environmental susceptibility, etc., making them unsuitable for some (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
, improving efficiency and cost-effectiveness. Ease of Fabrication – Stainless steel offers excellent fabricability, supporting cutting, welding, forming, machining, and assembly for versatile manufacturing. Impact Resistance (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Metal parts used in commercial and military helicopters and airplanes must withstand stress and corrosion within demanding cycle life specifications, but stamping and machining can leave parts with surface anomalies that can impact part performance, durability and fatigue (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
outlet—zero distance, zero transportation, zero pollution. Produces cake in just minutes with continuous operation, cutting disposal costs, operating expenses, and environmental impact. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
-temperature applications. What are its limitations? Like most ceramics, it is brittle under impact and has higher machining costs compared to metals (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
How Cutting Fluids Impact Machining Processes
Cutting fluids play a big part in dimensional accuracy, surface finish, and even the cost of a precision machining part. Learn more by reading our blog post.
-
Settings for Success: Techniques for Most Popular Engraving Materials (.pdf)
and power settings depend mainly on two things: the first is the material you're engraving or cutting, and the second is the wattage of the machine you're using. On some materials such as wood, the higher wattage the machine, the faster you can set the speed to get to the same engraving depth
-
Fast Delivery and Installation Distinguish Mitsubishi
Lasers Unlimited was founded by Alan Bush in 1996. He gained several years of laser-cutting experience from Novi Laser. Novi Laser had used competitive equipment, so purchasing the same machines for his new company seemed to be a natural choice for Bush. But as the business grew, and more lasers
-
7 Ways Your Production Tooling Manufacturer Can Help You Achieve Cost Efficiencies
Production tooling and machine fabrication are key to producing many electric components. Many electrical tools, cabinets, and other products require significant design and manufacturing. Whether designing parts for further manufacturing, tools, or other uses, a great production tooling
More Information Top
-
Cutting of continous ingots at the “Sibélektrostal'” works
The apparatus consists of an impact cutting machine , a frame with a suspension system, a supply unit, an ignition system, and a console with a system of regulation and control.
-
Handbook of Noise and Vibration Control Complete Document
These noise sources have been discussed with reference to metal-cutting machines, such as saws, lathes, milling machines, and impact cutting machines .
-
Proceedings of The Eighth International Conference on Bio-Inspired Computing: Theories and Applications (BIC-TA), 2013
Sampled by the low flow air sampler, the suspended particulate matters of indoor air are classified by impact cutting machine .
-
Cutting Tests of Kenaf Stems
The objectives of this study were to determine the blade angles that use the lowest cutting force and energy, to determine the rotational speed with the lowest cutting torque, and to fabricate an experimental rotary impact cutting machine and test it in …
-
http://www.ijcsi.org/papers/IJCSI-9-6-3-1-6.pdf
Sampled by The low flow air sampler, the suspended particulate matters of indoor air are classified by impact cutting machine .
-
ZASMHBA0005178
Impact Cutoff Machines Impact cut off machines produce high-quality cut slugs or blanks of precise length from round, square, or specially shaped bars or coils.
-
Sheet forming
In the phase IV, leads the sudden tearing of the cutting part to an abrupt relief from tool and machine ( cutting impact ).
-
Development of Orthogonal Impact Cutting Testing Machine
• Development of Orthogonal Impact Cutting Testing Machine p.507 .
-
Machining with Abrasives
Irregular sharp particles (normal or oblique impact ) Cutting , machining Micro- machining .
-
FORAGE‐HARVESTER PERFORMANCE IN FIELD TESTS
Immediately after cutting, the slightly jagged edges of the stems left by the impact - cutting machines could be distinguished from the cleaner cuts of the mower.
Indicates content that may require registration and/or purchase.