Products/Services for Impulse Steam Traps
-
Steam Traps - (229 companies)...it rises, it opens the entry to the orifice and allows condensate drainage. Kinematic steam traps operate based on the different flow characteristics of steam and the condensate. This classification includes disc traps, piston or impulse traps, and orifice...Thermostatic Steam TrapsMechanical Steam TrapsKinetic Steam Traps -
Steam Valves - (242 companies)Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications... -
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Steamers and Steam Generators - (118 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
-
Cold Traps - (10 companies)Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
-
Steam Injection Heaters - (26 companies)Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer...
-
Hammers and Mallets - (187 companies)...powered chisel hammer used to break apart cement, pavement, and other types of hard rocks and material. A steam hammer is a hammer used to shape forgings powered by steam. A trip hammer is a large hammer used in agriculture, mining, and forging...
-
Vacuum Traps, Getters, and Filters - (88 companies)Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes. Vacuum traps and vacuum filters are used to remove tramp gases with a cooled surface, molecular...
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Boilers (industrial) - (597 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...
Product News
-
U-Reach Data Solutions Inc.
NFI Series SSD Impulse Destroyer Ensuring convenient and stable operation of the destroy system. Fast destruction time (10 seconds). Destroys memory and power supply make it unrecognizable and unrecoverable. Compact size, easy to move. Can destroy various types of storage media. Can check the destroying quantity. Can destroy mSATA, M.2, NVMe When using a converter. Management system under development. Using pulse waveform and rectified DC Voltage, complete destruction of target medium (read more)Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc. -
Automationdirect.com
Rotary Trapped Key Systems AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from the control switch. The released key is then inserted into the gate access module to unlock the gate. Standard and solenoid-locking control switches and associated gate sets (sold separately) are available for one to three stations and provide mechanical... (read more) -
Columbus McKinnon Corporation
Benefits of the IMPULSE®•G+/VG+ Series 5 VFDs Switching to the Magnetek (R) IMPULSE (R) VFD: A Guide to Upgrading Your Variable Frequency Drive. Many of our customers inquire about the simplicity of replacing their current variable frequency drive (VFD) with a Magnetek IMPULSE VFD. We're pleased to inform you that it's a straightforward process. With the introduction of the IMPULSE (R) *G+/VG+ Series 5 Variable Frequency Drives, the advantages of transitioning are more compelling than ever. Whether you're using an older VFD or a contactor... (read more)Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
New IMPULSE• G+/VG+ Series 5 VFDs Columbus McKinnon 's next generation of digital power and motion control technology, new Magnetek (R) brand IMPULSE (R) .G+/VG+ Series 5 Variable Frequency Drives (VFDs), are now available. With decades of experience in digital power and motion control solutions, we provide the most technologically advanced solutions and best-in-class application support. And now, equipped with added built-in features, IMPULSE Series 5 Variable Frequency Drives provide customizable software, functions... (read more)Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
ThermOmegaTech®
Eliminating Live Steam Losses During cold months, fluid-carrying or temperature sensitive piping must be winterized to keep industrial processes functioning. For facilities that already have systems that use steam, redirecting some of it to heat trace piping during the winter months seems like a simple solution. While an effective method for preventing potential freeze damage, conventional steam traps often result in expensive live steam losses and temperature variations on piping, which may effect the processes... (read more)Browse Steam Valves Datasheets for ThermOmegaTech® -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Links-Japan, LLC
Eliminate Debris Traps in Ball Transfer Units Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation. With conventional ball transfer units, debris and water can easily accumulate around the support-ball receiving area, creating a structural challenge. What if debris and water that enter the unit could be discharged... (read more)Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Acme Engineering Products
Large Electric Steam Superheater ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air.?. The material or medium being heated will approach the temperature of the superheated steam... (read more)Browse Gas Transmitters Datasheets for Acme Engineering Products -
WATTCO
Advantages of Process Steam in Manufacturing Process steam heaters generate steam for many manufacturing applications. Sanitizing pharmaceutical equipment, reducing the weight of building materials, and preserving food products all use process steam. Although steam is not the only way to achieve many of these results, it is generally a more cost, time, and energy-efficient method. Steam heaters can create different types of process steam to match the specific needs of a project. Learn a few of the key advantages of process steam (read more)Browse Industrial Heaters Datasheets for WATTCO -
Acme Engineering Products
Gas Fired Steam Superheater ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products
Conduct Research
: Impulse line diameters from ISO2186:1973. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 7 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES © 2015 SICK, Inc. All rights reserved. Type of metered fluid Impulse Line Length. 0-52.5 ft (0-16 m) 52.5-148 ft (16-45 m). Water/steam...
-
DOE fundamentals handbook: Mechanical science. Volume 2
Impulse Steam Trap ......................................
-
Boiler Water Treatment Principles and Practice
3.3.10.4 Impulse Steam Traps .
-
Steam Plant Operation, Ninth Edition > Auxiliary Steam-Plant Equipment
The impulse steam trap (Fig. 11.23) operates on the principle that hot water under pressure tends to flash into vapor when the pressure is reduced.
-
Practical Manual of Chemical Plant Equipment
The impulse steam trap (Figure 4 : 19) acts quickly and is thus very good for high-pressure service.
-
Classification of steam traps
Impulse Steam Traps (Fig. 5a).
-
Utility gains through infrared predictive maintenance
This program deals with only the Yarway impulse steam traps .
-
SHARED TECHNOLOGY TRANSFER PROGRAM
… Motion Conversion System for Magnetostrictive Motor 618 Pulsed Laser Beam Deviation Apparatus 789 Pump Piston with Flexible Member 543 Pyrite Cathode Material for a Thermal Battery 423 Pyronol Torch 136 Quiet and Efficient High-Pressure Fan Assembly 763 Quiet Impulse Steam Trap .
-
CR4 - Thread: Venturi Orifice Steam Traps
• Please explain the difference between the orifice in a venturi orifice steam trap and the orifice in a traditional mechanical or impulse type steam trap .
-
The assignment of safety systems addressing workplace hazards
Reboilers Condensers Valve actuator failure Pressure gauge Generator Steam trap Plugged impulse lines Globe valve failure Pressure switch .
Indicates content that may require registration and/or purchase.