Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mettler-Toledo Technologies GmbH
Description: Compact design and top performance. METTLER TOLEDO's extensive offering in conductivity is completed with the InPro 7100, a reliable and versatile conductivity sensor for easy integration into your process. The InPro 7100 is particularly adequate for applications in the
- Conductivity Range: 20 to 500,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Operating Temperature: -4 to 302 F
- Operating Pressure: 0 to 290.0754 psi
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Resistivity Range: 2,000 to 30,000 kohm-cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Cole-Parmer
Description: • A rugged line of conductivity meters with a range of features, benefits, and price points to meet every application and budget! • Innovative waterproof USB connection for ultra-flexible data output • Rugged, waterproof housing is great for the field or the lab Durable,
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • A rugged new line of meters with a range of features, benefits, and price points to meet every application and budget! • Designed for users who desire a simple-to-use, yet dependable instrument • Rugged, waterproof housing is great for the field or the lab Durable, I67-rated
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • A rugged new line of meters with a range of features, benefits, and price points to meet every application and budget! • Includes datalogging for up to 200 manual readings • Features expanded measurement parameters and improved resolution • Rugged, waterproof housing is great for the
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- pH Range: 2 to 12 pH
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Cole-Parmer
Description: • A rugged new line of meters with a range of features, benefits, and price points to meet every application and budget! • Designed for users who desire a simple-to-use, yet dependable instrument • Rugged, waterproof housing is great for the field or the lab Durable, I67-rated
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: OMEGA Engineering, Inc.
Description: calibration. Tough body construction in cast aluminum, finished with electrostatic epoxy paint. The enclosure has an NEMA 7X (IP68) rating and Intrinsically Safe electronics inside. The 4 to 20 mA analog output has galvanic isolation of 2000 Vac (by opto coupler) and line resistance of
- Operating Temperature: 41 to 104 F
- Outputs: Current Output
- Features: DC Current Input, DC Voltage Input, Other
- User Interface: Front Panel and Display
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Accuracy: 0.2 ±pH
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Form Factor: Lab / Benchtop, Portable
-
Supplier: Panametrics
Description: The PanaFlow Z3 by Panametrics is a three-path wetted meter designed specifically for dependable, accurate and repeatable flow measurement of process liquids. With a sleek industrial design and ultra-reliable electronics, it provides a top-of-the-line choice for process and industrial
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Analytical Technology, Inc.
Description: results in resistivity units are preferred, Q45C2 monitors can be programmed to display readings in Meg-ohm units instead of microSiemens. Monitors are available in a variety of configurations, including a loop-powered transmitter, an AC-powered analyzer with two user
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output
- Conductivity / Dissolved Solids Range: 0.055 to 400,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Resistivity Range: 10 to 18,260 kohm-cm
- Resistivity Accuracy: 2 ±% Full Scale
-
Description: The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: Flow Technology, Inc.
Description: Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal generated by
- Pipe Diameter: 1.5 to 6 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 9.5 to 2,800 GPM
- Operating Pressure: 305 psi
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: fieldbus. The transmitter features a simple menu structure and is housed in a Nema 4x enclosure. It is an intrinsically safe design, allowing it to be used in hazardous areas. CHOICE OF MEASUREMENT: pH, ORP, Contacting or Toroidal Conductivity, Dissolved Oxygen (ppm & ppb), Free
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: ASTM International
Description: conductivity). 1.2 Two test methods are available for field tests of fuel conductivity. These are: (a) portable meters for the direct measurement in tanks or the field or laboratory measurement of fuel samples, and (b) in-line meters for the
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety of applications in:
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: TEGAM, Inc.
Description: Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Supplier: FLEXIM AMERICAS Corp.
Description: pipe or process interruption is required for installation. With an IP65 / NEMA 4X housing in a robust watertight transport case, it is the perfect ultrasonic clamp-on flowmeter for mobile measurement campaigns, such as service works or even the temporary replacement of stationary
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Description: used for diagnostic troubleshooting. The EWN-Y pump automatically recognizes the EFS sensor when connected and powered. An injection check valve is required when discharge-line length is less than 10 feet. An in-line check valve (purchased separately) is required when
- Maximum Discharge Flow: 0.02666666666666667 GPM
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 32 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: Six flow ranges are available. Changes in temperature, density, viscosity, concentration or electrical conductivity of the medium do not affect the output signal. The sensor is intended for continuous measurement of flow rates or for dosing/batching of liquids with a minimum
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.07 to 66 GPM
- Operating Temperature: 41 to 140 F
- Volumetric Flow Rate Range: 0.07 to 66 GPM
-
Supplier: HORIBA Instruments, Inc.
Description: High stability measurement H2O2 concentration. The repeatability: FS +/- 0.2%. Can select 4 types of measurement range in-line detectors. High precision. Repeatability: FS +/- 0.2% Wide range measurement 0 - 1000 ppm (ZH-10HPO Detector) 0 - 4000 ppm (ZH-40HPO Detector) 0 - 1 %
- Process Media Temperature: 41 to 86 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: HORIBA Instruments, Inc.
Description: connection, 2/3/4/6 meter, 113/191°C Temperature controller for heated filter and line Analog output: 0-1/0-10 V Leak check function Cart
- Process Media Temperature: 235.4 to 375.8 F
- Operating Temperature: 41 to 104 F
- Electrical Output: Analog Voltage Output
- Display Type: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
of MYRON L Dialysate Meters are currently in daily use around the world after years of reliable service. Please visit our website for more information. (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
This compact instrument has been designed specifically to demonstrate and test POU reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking water. With a single "before and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above. Reliability Built In Breakage is one of the major causes of sensor failure in a typical pH or conductivity instrument. Myron L (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
essential for obtaining maximum efficiency from fertilizers and herbicides. Regular testing of conductivity ensures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. Irrigation water, if high in soluble (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Circuit Board Cleanliness Testing
Contamination of circuit boards can bring about severe degradation of insulation resistance and dielectric strength. This application bulletin explains how a simple "on line" test for the relative measurement of ionic contamination using a conductivity meter has been developed to determine
-
The Challenges of Measuring Flare Gas
, and heat capacity). The system then computes the total mass flow rate in the pipe line - the desired output. QuadraTherm meters can thus be stocked on the shelf, so that when a spare or new meter is needed, they can be installed, and the sample gas composition programmed in upon start-up of the well
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Moderator Chemistry Program
wheJ_the in - line conductivity meters are inoper- able.
-
fast diagnosis
Thus when an alert is given by the in - line conductivity meter , that animal should be followed up, using the CMCT.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/383/WongeeKim2007.pdf?sequence=1
Preliminary tracer tests were also conducted to select a conservative tracer and ensure reliability of results measured by an in - line conductivity meter .
-
Structural insight into the evolution of a new chemokine family from zebrafish
The protein was monitored by absorbance at 280 nm, and the concentration of NaCl was determined using an in - line conductivity meter .
-
ASTM MNL5 - Aviation Fuel Quality Control Procedures
The electrical conductivity level of the additized fuel is measured at various locations, with a hand-held meter, or with an in - line conductivity meter .
-
Affinity Chromatography
If preferred, completion of equilibration can be checked via an in - line conductivity meter or pH meter (AKTAExplorer 100) or by simply collecting the effluent and checking the pH and conductivity with stand alone detectors.
-
pH‐Dependent Binding of Synthetic β ‐Amyloid Peptides to Glycosaminoglycans
The change in NaCl concentration was monitored with an in - line conductivity meter .
-
HPLC of Peptides and Proteins
Monitor conductivity of column eluate with in - line conductivity meter connected to a chart recorder until conductivity peak is observed.
Indicates content that may require registration and/or purchase.