-
Description: Inconel X750 Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5542, AMS 5598, AMS 5667, AMS 5671, AMS 5698, AMS 5699, MIL-N-7786 INCONEL® X750 ALLOY DESCRIPTION Alloy X750, with the addition of titanium and aluminum, is a nickel-chromium precipitation-hardenable
- UNS Number: 7,750
- Tensile Strength (UTS, Break): 135,000 to 150,000 psi
- Elongation: 20 %
- UNS N Number: 7,750
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: into mechanical work or kinetic energy. Advantages of multi turn wave springs with shim end inconel Inconel X-750 alloy has good corrosion resistance and oxidation resistance below 980 °C, high strength below 800 °C, good relaxation resistance below 540 °C, and good
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 68.521765953228 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
-
Supplier: Daemar Inc.
Description: High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi
- Cross Sectional Size: 0.75 inch
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 69 is used for gas tungsten arc and gas metal arc welding of Inconel Alloy 722 and Inconel X-750. Typical applications for filler metal 69 include gas turbine and aircraft parts such as turbine blades, vanes, discs and springs.
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Daemar Inc.
Description: Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and
- Cross Sectional Size: 0.75 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: OMEGA Engineering, Inc.
Description: Common extension wire types are made up into standard multipair cables. Each conductor is covered with a polyvinyl jacket, nominal 0.015" (0.38 mm) thick, and the pairs are individually twisted. Clear Mylar tape is then wrapped around the bundle of twisted pairs. A solid tinned-copper drain
- Features: Cable Assembly, Other, Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
- Application: Extender Cable
-
Supplier: Universal Wire Works Inc.
Description: alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the
- Tensile Strength (UTS, Break): 110,000 to 11,000 psi
- Elongation: 30 %
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Type: Specialty / Other
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration
- Working Pressure Range: 10,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration
- Working Pressure Range: 5,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration
- Working Pressure Range: 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration
- Working Pressure Range: 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Coiling Technologies, Inc.
Description: X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel Alloys Springs Hastelloy and Nimonic Resistance to non-oxidizing acids and Nimonic withstand very high
- Wire Diameter: 0.011 to 3 inch
- Coil Shape: Cross-section Compression (Garter, Meander, etc.), Straight
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: RS Components, Ltd.
Description: stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x
- Length: 78.7402 inch
- Thermocouple Type: K
-
Supplier: Isotech North America
Description: used for the support tube and insulator, which is not susceptable to devitrification or dehydration at high temperatures. The sensing element is hermetically sealed in an Inconel X-750 sheath containing a dry mixture of helium and oxygen. The flexible external cable consists of
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: tecsis LP
Description: Union pressure transducer is built to survive with all-welded stainless steel construction and Inconel X-750 wetted parts to survive sour gas environments. The 1502 Hammer Union is designed for reliable service with enhanced shock and vibration resistance, a wide operating
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: consistent force are needed, as well as consistent performance over time and ease of installation. Materials Available OIL TEMPERED (SAE1070-1090), HARD DRAWN SAE 1060 – 1075, stainless steel 304,316,631, 17-7PH(SUS), beryllium copper, phosphor copper, 65Mn, A-286, Inconel Alloy
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Outer Diameter (OD): 1.625 inch
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: Conax Technologies
Description: C-Type thermocouple wire and Inconel sheath material unless designed otherwise by the customer. Conax also offers an inspection and recalibration service recommended annually. The inspection includes an X-ray to determine the condition of the internals of the Triple-point
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: C
- Sensor Termination Type: Plug or Quick Connect
- Probe Configuration: Straight Probe
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production
- Capabilities: Compression Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Torsion Springs
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: electroplate, passivate Materials Available Oil tempered(SAE 1070-1090), hard drawn sae 1060 – 1075, stainless steel 304, 316, 631, 17-7PH(SUS), beryllium copper, phosphor copper, 65Mn, A-286, Inconel Alloy X-750, X-718, Elgiloy, MONEL K-500, MONEL 400 etc Processing
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring.
(read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420 Tempers: Annealed, Spring or (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Flexible Motion System: XY axis travel up to 2500 mm (X) and 750 mm (Y), enabling complex (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Precision processing of brittle materials requires cutting equipment that can achieve high accuracy while minimizing chipping, material loss, and surface damage. Vimfun SGR15 desktop diamond wire cutting machine is designed for precision slicing and contour cutting of optical glass (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used in choke hitch SWL=WLL x 0.8 . BS EN 13414-1 covers only those sling assemblies that (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
The SVT 60-60 endless diamond wire saw enables precision cutting of cones, square tapers, internal holes, and complex contours in graphite, ceramics, composites, and other hard-to-machine materials. Combining multiple cutting functions in one platform, it delivers higher productivity and (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
operational disruptions. To address this challenge, our engineering team developed a spring using Inconel X750, a nickel-based superalloy known for its high strength and resistance to extreme temperatures. The resulting design featured a large Inconel Spring with the following specifications (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
provide it in commercially viable volumes. The available sizes range from 0.001 - 0.197" (0.025 - 5.00 mm) diameters. Making it ideal for small to medium size springs. This alloy has superior performance at elevated temperatures over Inconel X750 or Inconel 718 which are common grades utilized in (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc.
More Information Top
-
Shippingport LWBR (Th/U Oxide) Fuel Characteristics for Disposal Criticality Analysis
The plenum housed an Inconel X - 750 wire compressionspring (Table 3-9) and a support sleeve of seamlessType 348 stainless steel tubing [support-sleevematerial is identified in Ref. 2, Table 5, p. 211.
-
ZFACH520
… 750 Springs From: J.H. Maker, Failures of Springs, Failure Analysis and Prevention, Vol 11, ASM Handbook, ASM International, 1986, p 550 562 Abstract: Several of the springs, made of 1.1-mm diameter Inconel X - 750 wire and used for tightening …
-
ZASMHBA0001813
The springs were made of 1.1-mm (0.045-in.) diam Inconel X - 750 wire .
-
TRANSIT RTG. Final Report. Program Report Number 4.
122 - .010" diameter Inconel X - 750 wire .
-
Aqueous Corrosion Rates for Waste Package Materials
… DIRS 104940]) - Shippingport LWBR – Stainless Steel Type 316L basket and spacers, AM-350 stainless steel grid, Aluminum Alloy Type 6061-T6 fill material with 1% added gadolinium, Zircaloy-4 cladding and support shell, Inconel X - 750 Wire Compression Spring, Inconel 600 …
-
EVALUATION OF COMPLIANT GRID-TYPE FUEL ROD SPACERS FOR FTR FUEL ASSEMBLY.
Inconel Alloy X - 750 Wire Temper .
-
Strain-tolerant cable using Bi-2212 superconductor
The approach described here is different, We cable 6 bare strands of Bi-2212 wire around a hollow Inconel X 750 tube and thensheath the assembly in an outer armor.
-
Simulation experiments for radiologic inspection inside a nuclear reactor
In the newest design, both the Inconel X - 750 garter spring and the Zircaloy girdle wire are welded, thus making them detectable by eddy current methods.
-
Electrical Resistance Alloys and Hot Cutting Wire Alloys - Materials Selection Chart by Alloy Wire International
• Inconel X-750 – Composition, Properties and Applications of Inconel X - 750 Nickel-Chromium Alloy by Alloy Wire International .
-
Hastelloy C-276 – Composition, Properties and Applications of Hastelloy C-276 Nickel-Molybdenum-Chromium Alloy by Alloy Wire International
• Inconel X-750 – Composition, Properties and Applications of Inconel X - 750 Nickel-Chromium Alloy by Alloy Wire International .
Indicates content that may require registration and/or purchase.