Products/Services for Incremental Angle Position Hinges
-
Hinges (industrial) - (441 companies)Some manufacturers may furnish special stop angles. Outside stop hinges - Outside stop hinges normally operate from the 180° or flat, open position, towards the closed position, stopping at 90°. Some manufacturers may furnish...Hinge TypeUnequal LeavesHinge Direction (Only if applicable.) -
Incremental Rotary Encoders - (418 companies)Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position. Incremental rotary encoders... -
Rotary Position Sensors - (216 companies)...electrical outputs relative to shaft rotation in order to precisely measure angles. These devices are used in multiple position sensing applications, including: gear position. automotive position sensing, including throttle position, steering wheel position... -
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have... -
Protractors and Angle Gages - (90 companies)How to Select Protractors and Angle Gages. Protractors and angle gages measure the angle between two surfaces of a part or assembly. Types of Protractors and Angle Gages. A wide variety of protractors and angle gages are available that vary... -
Linear Position Sensors - (886 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
-
Magnetostrictive Position Sensors - (33 companies)...so that the front face of the position magnet will come no closer to the tip than the specified dead zone distance. Characteristics. Encoder Reading. Depending on the sensor's characteristics, measurements can be either absolute or incremental...
-
Hall Effect Position Sensors - (176 companies)Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field. Hall effect position sensors...
-
Magnetoresistive Linear Position Sensors and Switches - (62 companies)Position Sensors and Switches Work. Magnetoresistance is a material property which reflects its change of resistance when exposed to a magnetic field. These sensors measure the angle direction of a field from the magnet (as opposed to the strength...
-
Multi-axis Positioning Systems - (154 companies)Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems. Multi-axis positioning systems make use of linear, rotary and goniometric...
Product News
-
Southco
E6/ST Constant Torque Position Control Hinge The E6/ST - Constant Torque Position Control Hinges deliver smooth, constant resistance throughout the full range of motion, allowing doors, display screens, and mounted components to be positioned securely at any angle. Preset during manufacturing, these hinges require no field adjustment and eliminate the need for secondary supports. Engineered for zero drift and backlash --even under vibration or dynamic loads --the E6/ST class ensures reliable, stable performance in demanding environments... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
E6 Adjustable Torque Position Control Hinge The E6 Adjustable Torque Position Control Hinges allow users to precisely define and adjust the operating effort required to move and position doors or panels. With a simple turn of a screw, resistance can be set to the desired level, delivering smooth, consistent torque throughout the full range of motion and holding panels securely in any position. Designed to accommodate variations in enclosure construction without additional hardware or installation costs, E6 hinges offer infinite... (read more)Browse Hinges (industrial) Datasheets for Southco -
Gurley Precision Instruments
Absolute and Incremental Rotary Encoders There are two basic types of rotary encoders: absolute and incremental. Absolute rotary encoders provide a coded angle information and avoid time consuming reference measurements or calculation routines in the controller. Incremental rotary encoders provide a square wave or sinusoid output signal and enable counters and PLC to calculate position, speed and distance. Rotary encoders come in four mechanical configurations: modular (kit-type), shaft, blind hollow-shaft and true hollow-shaft... (read more)Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Sensata Technologies
Compact Hollow Shaft Incremental Encoder The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal. Applications: Machine control; process control and automation; agricultural machinery; robotics; food processing; metering operations. Learn More. Get a Quote (read more)Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
SPIROL
How to Design the Optimum Hinge There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance. Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the hinge in any position throughout its full range of motion. This White Paper outlines essential engineering guidelines to maximize long-term performance... (read more)Browse Industrial Pins Datasheets for SPIROL -
Southco
T6 Stamped Friction Hinge The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life. Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
DieQua Corporation
Right Angle Shaft Phasing Gearboxes Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or inline designs are available. Low Backlash - Less play in the system provides predictable motion control. Low Transmission Error - Precision gearing virtually eliminates velocity and position errors... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Gurley Precision Instruments
Rotary Incremental vs. Rotary Absolute Encoders Rotary Incremental vs. Rotary Absolute Encoders. Rotary encoders come in two main types: absolute and incremental. Absolute encoders assign a unique code to every shaft position, so the exact position is known immediately at power-up --no homing or reference moves required. Incremental encoders generate repeating square-wave or sinusoidal signals used by controllers to calculate position, speed, and distance. Because the signals repeat, the encoder 's exact position isn 't known at startup... (read more)Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
-
The design of an unenergized aid to standing up and sitting down for the partially disabled
A method based on the principle of virtual work was used to find the moment about the seat hinge at each position of the body and the chair. For an incremental movement of the mechanism, the moment about the seat hinge of any force acting on the mechanism … … the scalar product of the force and the displacement of its point of application divided by the angle (in radians) turned by …
-
Bootstrap calibration of an autocollimator, index table and sine bar ensemble for angle metrology
Constrained by the hinge and the pusher, the sine bar makes very little travel on the surface … Since the interferometer and piezo drive are incre- mental devices, we use an alignment microscope [AM] and a target [AT] on the swing end of the sine bar to reestablish the nominal zero- angle alignment position on start-up.
-
Discrete computer control of a triple‐inverted pendulum
indirect one to the middle hinge (bearing 2). Measurements of angles +73 - (p2 and cp2 - (a1 by high-precision potentiometers and angle cpl by an incremental angular position measurement system, and also position h and velocity 4 of the cart by a tachogenerator are used as inputs for the control …
-
Simulation Model Development for Icing Effects Flight Training
The resulting propulsion effects were modeled as functions of angle of attack, thrust coefficient and flap deflection and included as incremental tables for the appropriate coefficients, primarily pitching moment … … using gains to convert yoke, wheel, and rudder positions to control surface positions. Elevator Hinge Moment/Stick Force One observation from the icing flight test program was that the difference in …
-
A hybrid-control approach for pendulum-car control
… moving along a line on two rails of limited length, 2) a pendulum hinged to the car … … bit per- sonal computer, a D/A converter for control voltage output, and two incremental optical encoders interfaced … Encoder 1 is used to measure the angle of the pendulum, and encoder 2 is used to measure the position of the car.
-
Combinatorial Image Analysis
This encoding of the angles provides a convenient way to recover all the necessary informations required to transform one image into the next image during the incremental rotation process. The second part of the process consists in a loop through the cycle of hinge angles. … the algorithm stores the map ρm(α), this allows to know directly the position of the image …
-
Incremental and Transitive Discrete Rotations
This encoding of the angles provides a way to recover all the necessary information required to transform one image into the next image during the incremental rotation process. The second part of the process consists in a loop through the cycle of hinge angles. … the algorithm stores the map ρm(α), this allows to know directly the position of the image …
-
http://dspace.mit.edu/bitstream/handle/1721.1/54511/558876224-MIT.pdf?sequence=2
The ball-and-socket hinges have a customized track in one half of the socket that constrains the leg of the table to a specific path and also provide a stop for the leg in the table extended position (Figure 5). At that distance, the angle of the leg and the rotation of the leg were recorded. This process was repeated over small incremental changes in distance until the path of the leg over …
-
Journal of Guidance, Control, and Dynamics > Free-Wing Unmanned Aerial Vehicle as a Microgravity Facility
… index: z coordinate of the element indicated by the index; without index: z position coordinate of the … = angle of attack = hinge axis dihedral angle γ = incremental virtual displacement δw .
-
Passive 350 GHz Video Imaging Systems for Security Applications
The mirror position is measured by an optical incremental encoder with an accuracy of 0.001◦. Power consumption is saved by magnetic counter bearings, and maintenance-free flexure hinges guarantee precise suspension of … The scanner of this camera prototype provides a tilting angle of ±2.5◦, corre- sponding to a …
Indicates content that may require registration and/or purchase.