Products/Services for Indoor Water Faucet Locks
-
Locks - (516 companies)Description Locks are used to secure doors, cabinets, and other points of entry. Locks can be found in a wide variety of facilities from exterior doors, to schools, to retail operations, to manufacturing facilities. Locks should...TypeApplicationActuation -
Sink Faucets - (336 companies)...or food service applications. Often these faucets are constructed of special materials to handle high temperature or ultra pure water. Applications. Faucets can be used for general-purpose commercial applications. Products are typically installed... -
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Floor Locks - (26 companies)Floor locks are mechanical components with an adjustable-height pad. They prevent portable equipment from rolling. Floor locks can be mounted to the underside of carts, lift tables, and platform trucks. They are recommended for use on level surfaces... -
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
-
Water Valves - (607 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
-
Water Heaters - (410 companies)Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
-
Water Quality Testing Instruments - (335 companies)Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
-
Water Filters - (326 companies)Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
-
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
Product News
-
McGard Special Products Division
Pipe Locks... prevents unauthorized siphoning McGard Special Products - you can secure pipe shut-offs reliably and quickly with The Intimidator Pipe Lock. The Pipe Lock prevents unauthorized siphoning of oil and gas from wells, remote storage tanks, and other containment areas. It is also adaptable for use with water storage tanks. Each Pipe Lock is constructed of a heavy-duty outer shell that spins freely around an inner cap. This cap is threaded over the pipe that is being protected or shut off. A retaining ring holds the inner cap... (read more)Browse Locks Datasheets for McGard Special Products Division -
Advance Lifts, Inc.
Landing Locks for Mezzanine Access Watch a short Short feature on Advance Lifts' Landing Locks for Mezzanine Access. LANDING-LOCK TM: Advance lifts has recently developed a LandingLock TM for our BFL mezzanine access lift systems. We have a patent pending on the design and the name is trade mark protected. The design consists of two (2) locking pins mounted on the lift platform that are automatically engaged into two (2) supports that are integrated into the lift enclosure system to firmly hold the platform at the upper... (read more)Browse Lifts Datasheets for Advance Lifts, Inc. -
Envirco
Significantly improves indoor air quality IsoClean (R) CM. The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance... (read more)Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Imao-Fixtureworks
One-Touch Sliding Locks slash setup time One-Touch Sliding Locks slash setup time in a wide variety of applications. QCSQ: Sliding LocksSquare bar, plastic knob or stainless handle. QCSL: Sliding LocksSlotted hole, plastic or stainless knob. LSM: Sliding LocksLinear-motion stopper. QCPS: Sliding LocksPush lock clamp. QCPSS: Sliding LocksPush lock clamp, heavy duty. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Introducing our new Heavy Duty Sliding Locks QCPSS Sliding Locks. Push lock clamp, heavy duty. These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An indication line and the "touch... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
CO2Meter.com
CO2Meter New Indoor Air Quality Monitors Companies and institutions can use air quality data to enhance employee well-being, reduce sick days, and boost productivity. Poor air quality has been shown to reduce concentration and increase fatigue. With CO2Meter 's fixed IAQ systems, businesses can monitor conditions in real time, receive alerts, and optimize HVAC settings; improving overall building performance and occupant satisfaction. (read more)Browse Gas Instruments Datasheets for CO2Meter.com -
Camfil
Get safe indoor air quality with Camfil INDUSTRIAL DUST COLLECTORS THAT SAFELY REMOVE TOXIC AND COMBUSTIBLE DUSTS FROM YOUR FACTORY OR SHOP. Gold Series (R) III industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25 year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. New and expanded facilities... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Excelitas Technologies Corp.
Improve Indoor Air Quality with UVC Disinfection Although UVGI disinfection has been in use for decades, the COVID-19 pandemic created new interest for the possibility of killing the virus in indoor air. UVGI air purifiers and systems use UV light in the UV-C wavelengths to inactivate viruses, bacteria, mold, and other harmful airborne microorganisms. Reduce the risk of airborne infections now and into the future. Learn why installing UV-C air disinfection is an effective way to fight infectious aerosols like coronavirus and flu. Improve IAQ... (read more) -
HydraCheck Inc.
Kit of SAE Code 61, 62 & CAT-Style Hydraulic Flange Locks Hydracheck's FlangeLock Kit keeps all of the your FlangeLock tools safe and secure in a compact, easy to carry package. The other advantage to the FlangeLock kit is having all of the sizes right there at your finger tips. The FlangeLock Tool allows for the simple sealing of open SAE Code 61, 62 & CAT-Style hydraulic flanges without tools. Constructed out of lightweight high tensile strength T6511 anodized aluminium. Easy on, easy off. Offers a leak proof solution to hydraulic system and... (read more)Browse Hydraulic Fittings Datasheets for HydraCheck Inc.
-
Build healthy with safety
New building moisture − "Dripping" building site faucet − causes the heat bridges as wrongly carried out for … park • through projecting concrete slabs of balconies − vapor barriers , incorrectly planned leaky or … − water damages − ( inwardly lying) e.g. through…
-
Emulation of haptic feedback for manual interfaces
shower and sink faucets door knobs and handles ( indoor and outdoor) doorbell door lock vacuum cleaner. .... clock and clock/radio (mechanical and electronic) hose spigot hose watering gun thermostat home alarm system sewing machine…
-
Over a simple apparatus for drying in the Vacuum at arbitrarily high, constanter temperature
…and thereon in the bore same sets provided GlasrShrchen ein with glass tap and Queeksilbermanometer Dan closes the optical Allium of the water jet pump, e ~ … terminated by the small interior extremely quickly, on ~ nd tap and l ~ sst … time to time it educates us, a Bliek on the manometer, whether the closure dieht, therefore the…
-
Over the use titrirter acids in certain quantitative carbonic acid provisions
…the to the decomposition apparatus gehSrige to flow in the sealed pipette plug of which is getr ~ nkt inwardly with Waehs down with … the KautschukrShrchen with squeezing tap and erwarmt sets to … salt abfiiessen set by water in the piston allows … melted in the tip and solidifies, in which ~,ollkommen seal in the Kitlte to one, closure .
-
Qualitative separation of iron, Thonerde and chromium
…the to the decomposition apparatus gehSrige to flow in the sealed pipette plug of which is getr ~ nkt inwardly with Waehs down with … the KautschukrShrchen with squeezing tap and erwarmt sets to … salt abfiiessen set by water in the piston allows … melted in the tip and solidifies, in which ~,ollkommen seal in the Kitlte to one, closure .
-
Dialysis and nephrology for compartment staff
The faucet preferably with towel cuts. ▬ to solve the catheter fixation. ▬ to disinfect thoroughly hands .... The Y hose to take ▬ from the package, to remove the closure cap and to engage .... (Pay attention edges don't contact connector inner sides particularly to sterile approach!) ▬ of newcomers bag on…
-
House technique
…an always accessible main blocking device, also denoted as main tap or fire tap , with detachable connection … pressure regulating apparatus are the devices for regulation of the gas pressure in inner lines (5.5). .... connection with water bag 13 detachable to 1 outer wall, 2 building opening closed with concrete, 3 barrier layer 4 … mass 7 protection tube of steel or plastics 8 sealing knitting 9 cleaning s-T piece 10 closure plug 11 main blocking…
Indicates content that may require registration and/or purchase.