Products/Services for Inductance Calculator
-
RF Inductors - (164 companies)RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. Inductors are basic passive...TypeMounting StyleRoHS Compliant
-
Chip Inductors - (349 companies)Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors... -
Inductance Standards and Decades - (16 companies)Inductance standards and decades provide highly accurate and digitally variable standard values of inductance for calibration, comparison and testing. Inductance standards and decades provide highly accurate and digitally variable standard values... -
Electrical Inductance Sensors - (9 companies)Electrical inductance sensors measure the inductance of an electrical component or system. Electrical inductance sensors are non-contact devices that measure the inductance of an electrical component or system. They consist of a wire loop or coils... -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current... -
Magnetic Cores - (97 companies)Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
-
LCR Meters - (137 companies)LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). Instruments used for LCR measurements are built as universal and multifunctional devices. They enable automatic (triggered or cyclic...
-
Decade Boxes and Dividers - (52 companies)Decade boxes and dividers provide highly accurate and digitally variable standard values of resistance, capacitance, inductance, voltage and/or current for calibration, comparison and testing. Decade boxes and dividers provide highly accurate...
-
Electrical Coil Winding Machines - (61 companies)Electrical coil winding machines are used to wind coils for motors, transformers, inductors and chokes. Electrical coil winding machines are used to wind coils for motors, transformers, inductors, and chokes. Coil winding equipment is used...
-
IC Switching Voltage Regulators - (223 companies)IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance...
Product News
-
Triad Magnetics
Specifying a Custom Power Inductor 10 Factors to Consider When Specifying a Custom Power Inductor. Power inductors can be used to filter the current or convert the Voltage and current to a different Voltage and current. Applications range from small electrical appliances to large power grid systems. Inductors consist of wound conductive metal coils that generate a magnetic field when electricity flows through them. Inductors are essential in any application that needs to carefully control electrical current. Power Inductor... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
New Yorker Electronics Co., Inc.
Automotive Grade IHDM Inductors Vishay introduces the IHDM-1107BBEV-2A and IHDM-1107BBEV-3A Automotive Grade edge-wound inductors with soft saturation currents up to 422 A in a compact 1107 case size. Using powdered iron alloy core technology, they offer stable inductance and saturation across -40 C to +180 C, with low DCR down to 0.22 m O for reduced losses and increased efficiency. Offering 30% higher rated and saturation current than ferrite-based alternatives at +125 C, these AEC-Q200 qualified inductors are ideal... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
ECS Inc. International
Power Inductors for Media Devices ECS-MPI2520 high current, low profile, miniature power inductor with a 2.5 x 2.0 mm footprint is ideal for industrial, infotainment and consumer electronics where size is critical. It has height options of 1.0 mm maximum (R0 option) or 1.2 mm maximum (R1 option). The ECS-MPI2520 series has an inductance range from 0.47 uH ~ 10 uH with a current range from 1.2 A ~ 4.8 A. Features: 2.5 x 2.0 mm footprint. Magnetically shielded, low EMI. Inductance range from 0.47 uH ~ 10 uH. Current range from... (read more)Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
Triad Magnetics
Take the guesswork out of Inductors Power smarter electronic designs. Take the guesswork out of inductors. Explore Triad Magnetics ' eBook for real-world design insights that help boost efficiency, tame noise, and keep electronics performing at their best. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions... (read more)Browse RF Inductors Datasheets for Triad Magnetics -
DigiKey
BCL3520FT Power Inductor The TDK Corporation BCL3520FT series of small power inductors for automotive power circuits is used in efficient power supply circuits of electronic control units (ECU). More ECUs for ADAS applications are being deployed in cars, making high efficiency necessary for reducing power losses. This drives the development of low-loss, high-functional power inductors that must be compact, as they need to be mounted in the limited space of the ECU. High reliability is also crucial, as they must operate... (read more)Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
Triad Magnetics
Custom RF Inductors TRIAD - Custom Capability. STANDARD OR CUSTOM. Over 1,000 part numbers means you will probably find the component you need in our standard product line. But if not, the creative thinkers of Triad Magnetics can offer powerful custom solutions. Whether it's Switchmode/High Frequency, Wall Plug-In, Power Transformers, Inductors or Audio Transformers, each product is backed by the industry's most resourceful and organized magnetic supplier organization. DESIGN INNOVATION. Triad Magnetics... (read more)Browse RF Inductors Datasheets for Triad Magnetics -
New Yorker Electronics Co., Inc.
Integrated Transformer & Inductor for DAB Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable performance under demanding conditions. Its compact design makes it ideal for space-constrained environments such as electric vehicles, renewable energy systems, and industrial power supplies... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics Co., Inc.
Integrated Transformer and Inductor Exxelia 's Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc.
Conduct Research
It is possible to measure and quote the Quality Factor or Q Factor for an inductor....
A power inductor, also called an inductor coil and choke inductor, is a passive electronic component consisting of wire round around a core of ferrite that includes an air gap that is used to clean up the output from high frequency switch power supplies. Selecting an inductor is more complicated...
DEFINITIONS AND MEASUREMENT TECHNIQUES FOR TRANSFORMERS AND INDUCTORS...
...board. Choosing the correct power inductor may seem like an easy task. Choose the inductance needed for your SMPS, verify temp rise on the data sheet and your off. But wait. That part is specified for a temperature rise at 25°C. Your board is going to see an ambient temperature of 75°C...
This Application Note summarizes the method for selecting the output inductor for AnalogicTech's AAT115X series of DC/DC inductor-based buck converters. It presents the suggested method for determining the proper inductor value and confirming that the selected inductor ratings are not exceeded...
In the ever-evolving world of electronics, components such as inductors have traditionally played a passive role, providing resistance to changes in electrical current. However, as technology continues to advance, electronic components are becoming smarter and more versatile, enabling real-time...
...series M-type inductors provide suitable solutions to the market needs....
This paper revisits a non regenerative active front end system that has been studied in the past but offers significant improvements to make it acceptable to the drives industry. A three-phase current injecting inductor, required in the topology, is constructed in a five limb fashion and is shown...
This paper discusses the effect of servo drive Pulse Width Modulation (PWM) frequency on heat generating current ripple in a permanent magnet motor. The basic idea of PWM is introduced and the RL circuit, which models the motor winding is reviewed. The concept of PWM average voltage and current is...
During normal operation of a three-phase AC induction motor, the magnetic flux in a healthy rotor forms a sinusoidal pattern. Typically, in healthy rotors, little residual flux will remain after the motor is de-energized. However, as rotor anomalies such as cracked or broken bars develop, a net...
-
Effect of mutual coupling between signal traces and ground planes on SSO noise in packages with multiple stacked ground planes
As for the rest of the plane, the ground inductance cal- culator tool, UALGRL [6], was used with the sink point locations shown in Fig. 10 with the number 1near them.
-
CR4 - Thread: Choke sizing
Coil Inductance Calculator - 66pacific.com .
-
University of Missouri-Rolla offers PCB trace impedance and inductance calculators
University of Missouri-Rolla offers PCB trace impedance and inductance calculators .
-
Design methodology for a CMOS based power amplifier deploying a passive inductor
Fig. 3(b) shows the user screen of the inductance calculator .
-
Reference plane parasitics modeling and their contribution to the power and ground path “effective” inductance as seen by the output drivers
Bond wires and lead frame (or pins) inductance are modeled using two- and three-dimensional inductance calculators .
-
Enhancing Curiosity Using Interactive Simulations Combined with
Real-Time Formative Assessment Facilitated by Open-Format Questions on Tablet
Computers
C. Inductance calculator .
-
Calculators on the Web Sources on DiscoverCircuits.com
• Air Core Inductance Calculator - Calculates number of turns and layers needed for air core inductors.
-
PI-CCC based minimization of torque ripple in Switched Reluctance Generator using MATLAB/SIMULINK
Inductance Calculator creates the inductance of the winding through self defining M-functions according to (2.3)-(2.6).
-
Electrical modeling of an IC package chip paddle as an integral ground bus
dimensional inductance calculator capable of handling multiple conductor leads and complex ground plane structures was required.
-
Effects of heat spreader on electrical characteristics of tape-BGA packages
[I] L. Vakanas, S.M.Y. Hasan, A. Cangellaris, M. Celik, and J.L. Prince, UAEPIC 2.0, Univer- sity of Arizona Eficient Package Inductance Calculator : User’s Manual, Theory, and Code Documentation, University of Arizona, July 1997.
Indicates content that may require registration and/or purchase.