Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Inductotherm Group
Description: Statipower® SP5 power supplies are solid state, water-cooled systems designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 10 to 1,300 kW/1 to 25 kHz are available in single and dual
- DC Output Power: 10 to 1,300.0000000000032 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Inductotherm Group
Description: The TFD induction power supply is the second generation of transistorized power supplies. Optimized for performance The performance of the TFD induction power supply series tuned output circuit is easily matched to the working load by selecting the
- DC Output Power: 50,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Inductotherm Group
Description: Inductotherm VIP® Multi-Switch™ Power Supply Units provide full and precise zoned temperature control for graphite heating applications. VIP® Multi-Switch™ Induction Power Supply Units closely control the desired temperature over the entire hot zone with two or more
- DC Output Power: 1,500,000 watts
- Number of Outputs: 8 #
-
-
Supplier: Inductotherm Group
Description: InductoVise™ Adjustable Induction Heating System Radyne’s patented InductoVise™ adjustable induction heating system combines the speed, quality, precision and repeatability of induction heating with the flexibility to easily accommodate a large variety of
- Heating Capacity: 0 to 10 kW
- Output Power: 0 to 10 kW
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Mesta Electronics, Inc.
Description: Epitaxy (MOCVD&CVD) Heat Treating Additional Product Information The Mesta Air-Cooled Induction Heating Inverter provides an extremely precise and highly stable power output, used for the most critical and demanding applications. Systems can provide power ranging from 25
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 2 #
- AC Input Voltage: 380 to 480 volts
-
Supplier: Mesta Electronics, Inc.
Description: Epitaxy (MOCVD&CVD) Heat Treating Additional Product Information The Mesta Air-Cooled Induction Heating Inverter provides an extremely precise and highly stable power output, used for the most critical and demanding applications. Systems can provide power ranging from 25
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 420 to 1,000 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: Mesta Electronics, Inc.
Description: Epitaxy (MOCVD&CVD) Heat Treating Additional Product Information The Mesta Air-Cooled Induction Heating Inverter provides an extremely precise and highly stable power output, used for the most critical and demanding applications. Systems can provide power ranging from 25
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 300 to 950 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat
- Heating Capacity: 250 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 250 kW
- Maximum Air Temperature: 115 F
-
Supplier: SKF/North America
Description: cylindrical inner rings normally found in steel mill applications, SKF can supply special EAZ induction heaters. Features and benefits Covers most cylindrical bearings 65 to 130 mm (2.5 to 5.1 in.) bore diameter Wide range of power supplies 1 year warranty Avoids shaft and
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: SKF/North America
Description: kg – 10 lbs) Heating efficiency better than 85% Components are not magnetised Equipped with temperature and time control Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case
- Minimum Bearing ID: 0.787402 to 3.93701 inch
- Temperature Range: 32 to 392 F
- Type: Other
- Form Factor: Portable
-
Supplier: SKF/Global
Description: kg – 10 lbs) Heating efficiency better than 85% Components are not magnetised Equipped with temperature and time control Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case
- Minimum Bearing ID: 0.787402 to 3.93701 inch
- Temperature Range: 32 to 392 F
- Type: Other
- Form Factor: Portable
-
Supplier: SKF/Global
Description: cylindrical inner rings normally found in steel mill applications, SKF can supply special EAZ induction heaters. Features and benefits Covers most cylindrical bearings 65 to 130 mm (2.5 to 5.1 in.) bore diameter Wide range of power supplies 1 year warranty Avoids shaft and
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- DC Output Voltage: 0 to 10 volts
- DC Output Power: 5,000.000000000001 watts
-
Supplier: Comdel, Inc.
Description: Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The half-rack supplies operate at any fixed
- AC Input Voltage: 100 to 239 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.05 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 500 delivers 500 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 1250
- AC Input Voltage: 185 to 480 volts
- Output Frequency: 2 to 30 MHz
- Number of Outputs: 1 #
- DC Output Voltage: -5 to 10 volts
-
Supplier: SMS Elotherm North America
Description: For more than 50 years, inductive heating for hot forming has been one of our most successful technological developments. Inductive heating systems are the typical precursor for high throughput, fully automated progressive hot-forming presses in which, amongst other things, blanks for
-
Supplier: SKF/Global
Description: High heating capacity of up to 40 kg bearing The SKF small induction heater TIH 030m combines high heating capacity with portability. The compact lightweight design makes the TIH 030m portable. Placing the induction coil outside the heater's housing allows the
- Minimum Bearing ID: 0.787402 to 11.81103 inch
- Maximum Bearing Weight: 88.2 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: ROHM Semiconductor GmbH
Description: SCT3105KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Suitable for solar inverters, DC/DC converters, switch mode power supplies, induction heating, motor drives.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Package Type: TO-247
-
Supplier: Infineon Technologies AG
Description: power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS)
- Output Power: 23 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Richardson RFPD
Description: ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times (trr), Soft Recovery Characteristics, Low Forward
- IF: 150,000 mA
- trr: 53 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: power supplies Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IM564-X6D | Intelligent
- Output Power: 23 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: appliances Refrigerators Induction cooking Motor control and drives Robotics Home and building automation Industrial heating and welding Power tools Power Supplies Uninterruptible power supply (UPS) Applications Energy Storage Systems
- Peak Output Current: 1.9 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 220 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: SKF/North America
Description: induction heating cores and coils controlled by a single control and power cabinet Suitable for heating large thin section workpieces, such as railway tyres Depending on workpiece, heating capacities of several tonnes can be realised For components sensitive to
- Form Factor: Floor Standing
- Type: Yoke Style
-
Supplier: SKF/Global
Description: executions: 230V/50-60Hz or 400-460V/50-60Hz. Features and benefits Standard swivel arm for large size yoke Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy 2-step power setting and smaller yokes allow heating smaller bearings safely
- Minimum Bearing ID: 0.787402 to 15.74804 inch
- Maximum Bearing Weight: 264.6 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: Richardson RFPD
Description: Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating
- rDS(on): 0.28 ohms
- Features: MOSFET, Other
- Package Type: TO-247
-
Supplier: SKF/North America
Description: using just 20 kVA of electrical power. This represents a power saving of almost 50% compared to similar induction heaters and highlights how SKF Induction Heaters are simultaneously powerful and efficient. Unusually for a bearing heater for large bearings, the TIH L
- Minimum Bearing ID: 4.5275615 to 27.55907 inch
- Maximum Bearing Weight: 1,543.5 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: Nexperia B.V.
Description: optimized for high-voltage, high-frequency industrial power inverter applications. Applications Power inverters such as Uninterruptible Power Supply (UPS) inverter EV charging converter Power Factor Correction (PFC) Induction heating Welding
- Features: Other
-
Supplier: Nexperia B.V.
Description: optimized for high-voltage, high-frequency industrial power inverter applications. Applications Power inverters such as Uninterruptible Power Supply (UPS) inverter EV charging converter Power Factor Correction (PFC) Induction heating Welding
- Features: Other
-
Supplier: SMS Elotherm North America
Description: ELOMAT CONVERTERS WORLDWIDE Over 4,500 ELOMAT frequency converters are in use in more than 60 different countries. They represent the power core of machines and plants for induction hardening, heating, welding and annealing, as well as for special applications THE KEY TO OPTIMUM
-
Supplier: Richardson RFPD
Description: compliant Applications Plasma and induction heating Uninterruptible power supplies
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: and signal for easy PCB mounting Low Profile RoHS compliant Applications Plasma and Induction heating Uninterruptible power supplies
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: SCT3040KR is an SiC MOSFET featuring a trench gate structure optimized for a number of applications, including server power supplies, solar power inverters, switch-mode power supplies, motor drives, induction heating, and EV charging stations
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Package Type: TO-247
-
Supplier: Ircon, Inc.
Description: wired directly into any existing 24 Vdc power supply or connected to a power supply ranging from 16 to 40 volts, making it the ideal option for OEMs and users in furnaces and induction heating systems, as well as steel and glass applications. The basic InfraRail system
- Temperature Range: 700 to 5,000 F
- Operating Temperature: 0 to 175 F
- Electrical Output: Current
- Technology: Optical Pyrometer
-
Supplier: Littelfuse, Inc.
Description: minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives.
- V(BR)DSS: 1,200 volts
- IDSS: 80,000 milliamps
- TJ: 150 C
- MOSFET Operating Mode: Enhancement
Find Suppliers by Category Top
Featured Products Top
-
record of success Ambrell offers a special nanoparticle heating kit with an EASYHEAT power supply, three specially-designed coils, a fiber optic temperature sensor, a serial datalink to your PC, and plastic and glass vials along with insulating paper. Contact Ambrell today to discuss your application and see if the induction heating nanoparticle kit might be right for you. (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Induction power supplies are available ranging from 40kW to 400kW at operating frequencies from 3kHz to 3.9MHz, depending on the application. Similarly, induction coils are available in lengths ranging from 2" to 80", as required. There are many applications calling for single wire (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
customers because the InductoScan® system can also be reconfigured by swapping in different scanning towers, induction power supplies and other mechanics to accommodate an entirely new part or family of parts for future production needs. The unitized construction reduces electrical interconnections (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
. With the EASYHEAT 1.2 kW power supply, it was observed that it took just over 20-25 seconds to heat the blade to 200 °F (93 °C), meeting the client’s objective. The speed of heating, induction's repeatability (same heating time and result every time), and the prospect of a safer work (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Ambrell, a leading manufacturer of induction heating systems, has seen elevated business from companies in the forging industry. Ambrell’s robust line of high power, low frequency induction heating systems has facilitated this trend, as has induction’s benefits and Ambrell’s (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
A client contacted THE LAB at Ambrell because they were interested in bringing a desoldering application they had been outsourcing in house. THE LAB determined that an Ambrell EASYHEAT 10 kW, 150-400 kHz induction heating system equipped with a remote workhead and single position multiple turn (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
the power supply (up to 30 m with an Ambrell EKOHEAT), making it easy to integrate into manufacturing processes. Greater Flexibility: Oven heating is typically a batch process, which can result in scrap. Induction is an in (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
time. Footprint: Induction tends to require significantly less space than an oven. And it can be even more advantageous when you consider that the induction workhead can be placed a distance from the induction power supply. Read the full article on the Ambrell website. (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Ambrell Induction Heating Solutions introduces our next generation EKOHEAT induction heating equipment, featuring VPA Technology, a first-of-its-kind in the induction heating industry. Our EKOHEAT product family has been redesigned, integrating our exclusive Versatile (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
makes it a safer process than traditional methods of heating, such as flame brazing or soldering. Environmentally friendly: Induction heating is an energy-efficient process with instant on/off heating which is powered by electricity instead of gas, which (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
requirements. Gate driver optocouplers are now commonly used for high power inverter (IGBT or MOSFET) applications such as: motor control, UPS, switching power supplies, high intensity lamp ballast, and induction heating. These inverter gate driver optocouplers have become a component of choice by design
More Information Top
-
Elements of Induction Heating: Design, Control, and Applications
Induction Heating Power Supplies ..................
-
Practical Induction Heat Treating
There are many other historic specific terms used for induction heating power supplies , such as converter, inverter, motor generator, vacuum tube oscillator, spark gap generator, and frequency tripler.
-
Advances in Electric and Electronics
The Harmonics Control Method of Inverter in Induction Heating Power Supply . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
The state of the art advanced developments of series-resonant high-frequency inverter using static induction transistors/power modules
normally-on or normally-off characteristics which are more profitable for high-power high- frequency induction heating power supplies using resonant-tank inverters operating in the frequency range from 20kHz to about 2MHz.
-
Encyclopedia of Tribology
Induction heating power supplies are frequency changers that convert the available utility-line frequency power to the desired single-phase power at the frequency required by .
-
Informatics and Management Science III
Variational Half Bridge Series Resonance Intermediate Frequency Induction Heating Power Supply . . . . . . . . . . . . . . .
-
Mechatronics and Intelligent Materials III
The experimental results show that the proposed control scheme can endow the MF- induction heating power supply system with good steady state and dynamic performance and the power modulation control system can keep better precise control quality, output power adjustment quickly, high…
-
Engineered Technologies in Materials Science, Geotechnics, Environment and Mechanical Engineering
Based on the Repetitive Controller for Induction Heating Power Supply .
-
Variable frequency induction heating using magnetic energy recovery switch (MERS)
INDUCTION HEATING POWER SUPPLY .
-
Fixed frequency mode phasor-shifting power control ZCS high-frequency inverter for induction heating using SI devices
V. INDUCTION HEATING POWER SUPPLY .
Indicates content that may require registration and/or purchase.