-
Supplier: Inductotherm Group
Description: Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly. The power of mobility
- Heating Capacity: 10 kW
- Output Power: 10 kW
- Features: Drying, Other
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: The Statiscan® IV Induction Heat Treating Scanning System is a unitized vertical hardening system with four standard scanning spindles. This flexible platform is designed for medium duty heat treating and tempering of various parts and applications. This system can be configured for multiple
- Heating Capacity: 50 to 300 kW
- Output Power: 50 to 300 kW
- Output Frequency: 10 to 200 kHz
- Features: Annealing / Heat Treating
-
Supplier: Inductotherm Group
Description: Inductotherm high-power density induction systems provide mill operators with the most efficient and cost-effective technology for bringing even the largest slabs to the optimal temperatures required for rolling. Slab Heating and Reheating Systems are designed to reduce fuel consumption by
- Heater Type: Induction Heater
-
-
Supplier: Inductotherm Group
Description: Annealing Systems feature our UNIPAC™ induction welder which requires little line space and is individually selected and designed to fit all our customers needs. Compact packaged design Annealing done during operation of the line High-efficiency design
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: GE Power Conversion
Description: Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters, inverter duty insulation and non-reverse ratchet. Offering a rugged construction
-
Supplier: GE Power Conversion
Description: Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters, inverter duty insulation and non-reverse ratchet. Offering a rugged construction
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA Keypad
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 169 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 80 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed
- Rated Power: 7,461.45940820405 watts
- Continuous Output Current: 28 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: CSA Group
Description: sheath temperature (including the addition of an alternate test for sheath temperature test method, heat loss calculations, and an update of Annex C for hazardous locations). Testing for surface heaters used for space heating is aligned with the changes made in the Canadian Electrical
-
Description: induction heaters (up to 100 kHz), and electric vehicles); - and devices that produces static magnetic fields: MRI, DC power lines, DC welding, electrolysis, magnets, electric furnaces, etc. DC currents are often generated by converters, which also create AC components (power frequency
Find Suppliers by Category Top
More Information Top
-
Coating of a steel wire with copper
The setup intended for pulling a wire operates as follows: a wire is introduced from an unwinding drum into induction heater space 1 through guide rolls 5, and the wire is pulled in a special container consisting of two rooms (empty room…
-
Induction installations for heating long cylindrical billets before metal forming
A billet is heated in several induction heat- ers spaced apart along one axis.
-
PRESSURIZED WATER REACTOR PROGRAM TECHNICAL PROGRESS REPORT FOR THE PERIOD SEPTEMBER 9 TO OCTOBER 20, 1955
Axial t em- perature distribution w i l l be obtained by varying the axial spacing of the induction heater coiis, making the heater c o i l and rod ncn-con-,entrx.
-
Laser cladding in repair of IN738 turbine blades
Owing to the limited space , an induction heater is suitable for fast heating of the workpiece before laser cladding.
-
Totally Enclosed Fan-Cooled Squirrel-Cage Induction Motor Options
Index Terms—AC induction motors, accelerometers, space heaters , temperature probes, totally enclosed fan-cooled (TEFC), velocity transducers, vibration probes, winding resistance temper- ature detector (RTD).
-
Reduction of heat losses for the in-line induction heating system by optimization of thermal insulation
It is found that the heat losses caused by the radiation and convection at the open spaces between adjacent heaters of the induction heating line for forging the automotive crankshaft account for 9.4% of the energy stored in the workpiece.
-
CR4 - Thread: Induction Heater
My guess is that he is trying to heat a space ... although an induction heater would be an odd choice for such purposes.
-
Inventions
An induction heater is installed in the annular space between the cylinders.
-
SCR Control and Breaker Tripping
I was able to probe around on it while operating a part inductive / part resistive ( large space heater ) and found that it IS making DC.
-
Turn Insulation Capability of Large AC Motors Part 3 - Insulation Coordination
induction machines are always equipped with space heaters to prevent R. Natarajan (The Pennsylvania State University, University Park, PA): .
Indicates content that may require registration and/or purchase.