Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAS Automation, LLC
Description: Compact air regulator Maximum inlet pressure 1.0MPa Ambient temperature: 5°C-60°C
- Pressure Rating: 102 psi
- Media Temperature: 41 to 140 F
- Features: Air, Compressed Air, Regulator (general)
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are
- Valve Size: 0.25 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The height to the bonnet is 30mm thick(1.18 in.), one third that of the precision air regulators of RP series. This product is best suited for installing in saved space and compact design. At a small flow rate, it demonstrates performances equivalent to that of the precision
- Valve Size: 0.125 inch
- Pressure Rating: 29.0073678714394 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 7.25184196785985 psi
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 1.45036839357197 to 72.5184196785985 psi
-
Supplier: ControlAir LLC
Description: The ControlAir Type 400 is a general purpose regulator designed to provide reliable performance under variable operating conditions. This quality unit is ideal as an economical alternative for control of industrial process applications. The regulation characteristics of the Type 400
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: finds best applications in tension control, air balancers and others. No readjustment of regulated pressure required even after long "down-time". Available to remote-control by using our air relay RR series. Applications Tension control - Combination with BF cylinders (SC series):
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG300 instrument air filter regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable conditions.
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 120 psi
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite Corporation > PurgeX® Oil and Grease Dispensing > PurgeX Accessories > Air Regulator
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The most compact construction and weight about 33g allows the best installation in saved space and compact design without care about its weight. Excellent performance as air precision regulators at a small flow rate of 5L/min(ANR) or less. Extremely little leakage.
- Valve Size: 0.1968505 inch
- Pressure Rating: 29.0073678714394 psi
- Port Size: 0.1968505 inch
- Controlled Pressure Range: 6.52665777107387 psi
-
Supplier: Reid Supply
Description: In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the correct level. . 1.87 in high In-Line Air Regulator is
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Primary Material: Aluminum
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 200 psig
- Valve Size: 0.25 to 1.5 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 to 1.5 inch
- Controlled Pressure Range: 0 to 200 psi
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The IR1M and IRN1M Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line, bracket
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line,
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Port Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response.
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Honeywell International, Inc.
Description: MINIATURE TYPE 150 DEG F TEMPERATURE RATING (1) 1/4 INCH NPT (INLET), (1) 1/4 INCH NPT X (2) 1/8 INCH NPT (OUTLET) END CONNECTION 0 TO 250 PSI INLET PRESSURE
- Pressure Rating: 0 to 250 psi
- Media Temperature: 150 F
- Media: Compressed Air
- Features: Regulators, Threaded
-
Supplier: Newark, An Avnet Company
Description: SUBMINIATURE AIR REGULATOR
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated pressure is
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
Supplier: Newark, An Avnet Company
Description: SUBMINIATURE AIR REGULATOR WARNING: Can
-
Supplier: Anderson Power Products
Description: Optional Air Regulator/Filter for TP0001 Pneumatic Crimp Tool Also found in: /PowerMod®/Powerpole® 120/Powerpole® 180/Powerpole® 75/SB 120/SB 175/SB 50/SB SMART/SBE 160/SBX 175/SBE 320/SBX 350/SBO 60/SBE 80/SBS 75G/SPEC Pak HIGH POWER/SPEC Pak Mid Power/SPEC
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG200 Series is a high precision multi-stage regulator, which provides the highest level of regulation accuracy and repeatability available. A stainless steel measuring capsule is used as a sensing element to activate the high gain servo balanced control mechanism in which the main valve
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The SaveAir® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir prevents “dynamic pressure
- Valve Size: 0.25 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator can quickly
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: -29.2 to 176 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Allied Electronics, Inc.
Description: AIR REGULATOR, 1IN NPT PORT, GAUGE, PSI, F
-
Supplier: Newark, An Avnet Company
Description: AIR FILTER REGULATOR 60 PSI
-
Supplier: Allied Electronics, Inc.
Description: AIR REGULATOR, 1/4NPT PORT, BRACKET, GAUGE, PSI, F
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators Many custom options and
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560779SK is a pressure regulator for cartridge reservoirs and syringes when constant pressure is required. 0 to 100 psi.
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Engine: Industrial Subaru OHC engine (Electric start standard - battery and cables not included) · Cable throttle control to conserve fuel Frame: 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Tabbed design offers flexible
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force provided by a spring, the PRA/PRAM
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
Supplier: Equilibar, LLC.
Description: The QB Series uses Proportion-Air’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used in
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.04
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Belt Drive Technology •Provides quiet operation •Less noise than direct drive air compressors Twin Cylinder Pump •Combines cast iron cylinders w/ aluminum cooling fins •Reduces heat, maximizes CFM and extends pump life Heavy Duty 1.9-HP Induction
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 27 Gallons Power 5.7 CFM @ 90 PSI Belt Drive Technology •Provides quiet operation •Less noise than direct drive air compressors Twin Cylinder Pump •Combines cast iron cylinders w/ aluminum cooling fins •Reduces heat, maximizes CFM and extends pump life Heavy Duty 1.9-HP Induction
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PRDB single stage, series regulator features a patented valve mechanism designed to provide improved seal reliability and precision at very low outlet presures, pressure differtials, and flows. The Inlet Range: Ideal for applications with steady inlet pressures up to (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
voltage fluctuations. 3. Select Regulator Type Mechanical (Carbon Brush): Cost-effective for general industrial use but slower response (±5% accuracy). Electronic (Solid-State): Faster response (±1%), (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
conditions. The Industrial Challenge: Heat, Dust, and Downtime Industrial environments are notoriously punishing. High ambient temperatures, airborne dust and debris, and constant vibration create a perfect storm for electronic control panels, PLCs, and other (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Introduction The Q48 is a voltage regulator series that keeps output voltage consistent when input power fluctuates, shielding electronic components from damage. Win Source supplies the Q48 for industrial, telecommunications, and other power management applications (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
applications, from mining and tunnel construction to temporary replacement of industrial compressor stations. It can also be optionally equipped with air treatment systems to deliver cool, condensate-free, or technically oil-free compressed air. Despite its exceptional power, the M480 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Static SCR Voltage Stabilizer: The Intelligent Power Quality Solution for AI Factories, Data Centers & Industrial Automation Why Static SCR Voltage Stabilizers Are Becoming Essential in 2026 (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
-
Interphex Stands Test of Time (and Economy)
. Booth #2855 Cashco provides industrial control solutions for pharmaceutical applications by offering a full line of sanitary regulators and control valves. Products offer general ease of maintenance and tighter controls to maintain industry needs. Cashco is a certified ISO 9001 manufacturer
More Information Top
-
Development of a Liquid Release Tester
A small industrial air regulator is used to adjust the operating pressure from 0 to 861 kPa (125 psi).
-
Marsh Bellofram reg Type 41 Air Pressure Regulators 1 4 NPT F 0 to 10 psi from Cole-Parmer
Industrial Air Regulators .
-
Blowing machine for wind musical instrument : toward a real-time control of the blowing pressure
Though this actuator is not a pressure actuator, this choice has been done on the basis of existing industrial air regulators designed around a servo-valve electronically controlled according to a pressure sensor at the oulet.
-
Harbor Freight
#68247 industrial air filter regulator .
-
Marsh Bellofram Type M2 Miniature Air Regulator 30 psig 1 2 NPT F from Cole-Parmer
Industrial Air and Gas Regulators .
-
Marsh Bellofram Type 10 Pressure Regulator 1 4 NPT F 2 120 psi from Cole-Parmer
Industrial Air and Gas Regulators .
-
Marsh Bellofram Type 70 High Flow Regulators 1 2 NPT F 0 to 10 psi 80 scfm from Cole-Parmer
Industrial Air and Gas Regulators .
-
Sub miniature Regulator 0 To 5 PSIG 1 16 NPT F from Cole-Parmer
Industrial Air and Gas Regulators .
-
Marsh Bellofram Type 10 Pressure Regulator 3 8 NPT F 2 60 psi from Cole-Parmer
Industrial Air and Gas Regulators .
-
Miniature Regulator 0 To 60 PSIG 1 8 NPT F from Cole-Parmer
Industrial Air and Gas Regulators .
Indicates content that may require registration and/or purchase.