-
Description: SK3000 Single Shaft Kneader Reactors are in successful operation in a wide range of industrial-scale process applications, for example Crystallization Drying Dissolving Main Evaporation Devolatilization Torrefaction and many others The innovative design features a single mixing shaft
-
Supplier: Kontek Ecology Systems Inc.
Description: interface with recipe driven programmable controls. Double diaphragm pulse proportional controls for all automatic reagent additions. Ultrasonic level controls for automatic transferring of solutions, and high level prevention. Polyethylene, stainless steel, or fiberglass batch
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing
- Capacity: 38.846122996797014 cubic feet
- Motor Speed: 1 to 14 rpm
- Motor Power: 20.1033057735423 HP
- Operating Temperature: 14 to 303.8 F
-
-
Supplier: IKA Works, Inc.
Description: The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily
- Motor Speed: 3,000 rpm
- Motor Power: 10.0516528867711 to 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: IKA Works, Inc.
Description: It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the
- Motor Speed: 3,000 rpm
- Motor Power: 7.37121211696551 to 200 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Carbolite Gero Limited
Description: Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100°C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 100 mm
- Atmosphere: Air / Oxidizing, Inert
-
Supplier: Kason Corporation
Description: liters (2 to 180 cu ft), our industrial processing equipment and industrial reacting equipment has been utilized for applications such as batch mixing, sterilizing, drying filter cakes, slurry mixes, and chemical reactions. Our processors and reactors also provide
- Capacity: 2 to 180 cubic feet
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Features: Industrial, Other Mixer Type
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: BIOSTAT® Aplus "Plug in and Grow" BIOSTAT® Aplus is a compact, autoclavable laboratory fermentor/bioreactor system suitable for a wide range of research, education and industrial applications. A number of easy-to-use, pre-configured versions are available for both microbial culture and cell
- Number of Vessels: 1 #
- Vessel Volume: 0.39999999999999997 to 4.999999999999999 liters
- Stirrer Speed: 20 to 1,200 rpm
- Temperature Range: 60 C
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: BIOSTAT® Cplus Convenience from research to small scale production BIOSTAT® Cplus reliable industrial Sterilizable-In-Place (SIP) fermentor | bioreactor system with no room for compromises. State-of-the-art technology and design ensure reliable and safety operation. Superior process
- Number of Vessels: 1 #
- Vessel Volume: 2 to 29.999999999999996 liters
- Stirrer Speed: 20 to 1,500 rpm
- Temperature Range: 0 to 150 C
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: BIOSTAT® STR True scaleability in single-use It is ideal for: Cell Culture applications Industrial and academic research Process development Process optimization Pilot scale production Seed cultivation for large scale bioreactors Production scale Features Complete single-use bioreactor with a
- Number of Vessels: 1 #
- Vessel Volume: 50 to 1,000 liters
- Stirrer Speed: 10 to 240 rpm
- Reactor Operation: Batch
-
Supplier: Sulzer Ltd.
Description: as a mixer for wastewater and water treatment in municipal and industrial plants. Applications Activated sludge basins and Sequencing Batch Reactors (SBR), providing aeration and mixing in one unit for degradation of biomass load Mixing and equalization basins providing uniform
-
Supplier: Andrews Glass Company, Inc.
Description: Lab-Crest® Glass Pressure Reaction Vessels Offer Outstanding Value in Research & Industrial Labs Visual observation of a pressurized system is one of the major advantages of Lab-Crest® glass pressure reaction vessels. Chemically inert borosilicate glass construction allows you to accurately
-
Description: independently arranged heating zones support controlled thermal distribution throughout the reactor and help maintain repeatable coating conditions from batch to batch. 400 kg Batch Capacity The system can handle loads up to 400 kg, making it suitable for production
- Features: Specialty / Other
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems Production delays as a result of long cleaning times
-
Supplier: IKA Works, Inc.
Description: principles as the popular ULTRA-TURRAX machines UTC for batch operations. The UTL can be used for single pass operations or in a recirculation loop with a batch tank or reactor. Minimized volume of the mixing chamber ensures uniform shear on the product. In batch process
- Feed Rate: 79.2516156 to 33,021.5065 GPH
- Motor Speed: 1,100 to 7,900 rpm
- Motor Power: 2.01033057735423 to 147.42424233931 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: CoorsTek
Description: throughput in larger reactor, using ceramics such as silicon carbide (SiC) to provide the combination of high temperature strength, rigidity, and cleanliness required. Traditional diffusion, LPCVD (Low Pressure Chemical Vapor Deposition), and other batch semiconductor applications
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: amixon GmbH
Description: Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial
- Capacity: 353.09999999999997 cubic feet
- Motor Speed: 6 to 22 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: amixon GmbH
Description: mixer dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The vacuum dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets
- Capacity: 176.6 cubic feet
- Motor Speed: 8 to 28 rpm
- Operating Condition: Batch Operation
- Additional Capabilities: Drying
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Cleaning Heads (also known as TWK's, ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems Production delays as a result of long
-
Supplier: ARDE Barinco, Inc.
Description: Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle
- Feed Rate: 240 to 3,000 GPH
- Motor Speed: 6,000 rpm
- Motor Power: 10 to 50 HP
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: ABB Measurement & Analytics
Description: various processes in chemical and biotechnology applications. The MB-Rx enables R&D and process development teams to look into the progress of chemical reactions as they happen. Chemical reaction in a flow or batch reactor requires a fast and efficient method to measure the consumption
- Spectral / Wavelength Range: 16,666.666666666668 to 1,250 nm
- Operating Temperature: -238 to 284 F
- Optical System: Michelson Interferometer
- Display: None
-
Description: preferred supplier of fluid equipment. REACTING EQUIPMENT Company obtained the production permit of pressure vessel and some large reaction equipment: reaction kettle, the polymeric kettle, batch feeder, electric heating reactor (steam, oil) , fermentation tanks, multi-function
-
Supplier: Harper International Corporation
Description: from the inside out? Microwave furnaces are only for batch processing? Harper can help determine if your material is the right fit for a continuous furnace to optimize your process, whether a Rotary Tube, Belt Conveyor, or other type of system. Benefits of Microwave Heating Trust Harper’s
- Process Temperature: 600 to 1,800 C
- Application: Drying, Firing / Sintering
- Features: Other
- Heat Source: RF / Microwave / Dielectric
Find Suppliers by Category Top
Featured Products Top
-
cu ft; one of the largest chemical companies bought the largest Rollo-Mixer ever made at 1,286 cu ft for mixing catalysts uniformly to cool reactors. And coating buoyancy spheres which are made with a completely automated system for powder feeding, liquid coating, heating and cooling (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
More Information Top
-
Control and Monitoring of Chemical Batch Reactors
Chemical reactions proceed at very different reaction rates, so that typical values of characteristic reaction time in industrial batch reactors range from few hours to .
-
Computer aided design and operation of industrial poly(vinyl chloride) batch suspension polymerisation reactors
A comprehensive multiscale, multiphase dynamic model is developed to simulate heterogeneous vinyl chloride (VCM) suspension polymerisation in industrial batch reactors .
-
Nonlinear Model Predictive Control
Swelling Constrained Control of an Industrial Batch Reactor Using a Dedicated NMPC Environment: OptCon . . .
-
Applications of Metaheuristics in Process Engineering
Similar to industrial batch reactors , GA is also applied effectively to optimize several other polymerizations.
-
Reactive Distillation: An Attractive Alternative for the Synthesis of Unsaturated Polyester
The reactive distillation model simulation results are compared with the industrial batch reactor output data of the product and also with the simulation results of batch reactor model.
-
Chemical Reactor Design Optimization and Scaleup 2nd Edition Complete Document
Industrial batch reactors have inlet and outlet ports, pumps, and an agitation system.
-
Linear PI control of batch exothermic reactors with temperature measurement
Since the majority of the industrial batch reactors are controlled with (possibly gain scheduled) linear PI-type temperature controllers combined with ratio feedforward schemes, without needing the (typically uncertain or unknown) reaction and heat exchange rate nonlinear model functions [17], such observer …
-
Assessment and Future Directions of Nonlinear Model Predictive Control
Experimental results: NMPC of the industrial batch reactor .
-
The Application of a Proficient System and Indirect Model in PVC Industrial Batch Reactor
Title: The Application of a Proficient System and Indirect Model in PVC Industrial Batch Reactor .
-
Control and optimization of batch processes
FIGURE 7 Measured profiles in an industrial batch reactor .
Indicates content that may require registration and/or purchase.