Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Albér
Description: The Universal Xplorer Industrial Monitor (UXIM) is a real time battery monitor designed for Utility Bulk Power Systems and NERC compliance... to save you time and money! ● Automate the IEEE Recommended Practices for Battery Maintenance and Testing ● Maintain
- Current Test Range: 0 to 4,000 amps
- Voltage Test Range: 0 to 150 volts
- Features: Alarm / Relay, Other
- Test Capability: Current, Voltage
-
Supplier: Eagle Eye Power Solutions, LLC
Description: use on vented lead acid, valve regulated lead acid, and nickel-cadmium battery systems. Included with the BQMS is Eagle Eye's proprietary Battery Management Software Centroid 2. This software package allows for remote viewing and data management of all connected Eagle Eye
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: BTECH, Inc.
Description: The CELLQ2 is multi-location battery monitoring system designed for use in enterprise, government and industrial applications. The CELLQ2 system can monitor multiple ups, genset or switchgear battery systems with a single CELLQ2 controller. Measurement Capabilities:
- Input Voltage: 24 to 240 volts
- Operating Temperature: -5 to 75 C
- Power Capacity: 10 to 25 watts
- Features: Power Management / Control
-
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. This 4 inch LCD kit includes monitor (V-LCD4-PRO-L or V-LCD4-PA), battery pack (V-BP12-LCD) and FREE carrying case. The V-LCD4Pro-L-CASE is ideal for field use. It is equipped with a shoulder strap fo... This 4 inch LCD kit includes monitor
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Battery Test Equipment Co.
Description: The most advanced motive battery test system in the world! MCBA Battery Analyzers provide simple, accurate capacity-testing and tracking for motive battery performance and efficiency. Know the real capacity of industrial motive power batteries (flooded, maintenance-free
- Current Test Range: 0 to 350 amps
- Voltage Test Range: 0 to 120 volts
- Test Capability: Current, Voltage
- Features: Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry.
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering
- Features: Disposable (Primary) Batteries
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering
- Features: Disposable (Primary) Batteries
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management 16-Cell Industrial Battery Monitor With Passive Cell Balancing 80-TQFP -40 to 85
-
Supplier: DigiKey
Description: INDUSTRIAL 18S BATTERY MONITOR
- Form Factor: Test Module / Sub-system
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering
- Features: Disposable (Primary) Batteries
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering
- Features: Disposable (Primary) Batteries
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace LIGHTWEIGHT FIELD MONITOR cases are custom tailored to each portable monitor. Special vents prevent over heating. Flaps for battery changes and cable access are well thought out. Small, portable, battery operated field Monitors are subject to all kinds
- Container Type: Bag / Sack
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace FLAT SCREEN FIELD MONITOR cases help you carry and view the screen safely and comfortably. A fold away visor reduces glare. Special provisions are made for batteries. The FLAT SCREEN FIELD MONITOR cases are custom made, padded to fit and protect flat screen monitors.
- Container Type: Bag / Sack
-
Supplier: MachineSaver, Inc.
Description: A battery-powered, long-range, and wireless vibration analysis and monitoring sensor for industrial applications. Using the low-power, open LoRawan Protocol (https://lora-alliance.org/about-lorawan/) to get actionable machinery health data to reduce downtime and preventable,
- Frequency Range: 2 to 8,000 Hz
- Operating Temperature: -40 to 220 F
- Features: Battery Powered, Explosion Proof, Other
- Device Category: Sensor / Transducer
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Industry Served: Aerospace / Avionics, Automotive, Battery / Energy Products, Building & Construction, Electrical Distribution, HVAC, Plumbing and Lighting, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Valves / Pumps
- Forms Tested / Certified: Capital Equipment, Facilities / Structures, Products
- Capabilities: Condition Monitoring, Consulting / Training, Field Evaluation / On-site Inspection, Predictive Analysis / Maintenance
- Services: Corrosion Testing / Inspection, NDT / Inspection, Oil Analysis / Fluids Testing, Thermal Imaging / Thermography
-
Supplier: ValueTronics International, Inc.
Description: two. Clean and/or retorque intercell connectors. Shorten the maintenance interval, etc. Typical installations that can be tested using the BITE2 and BITE2P include: Electrical power generation plants. Substations: utility, railroad, industrial The BITE2 and BITE2P Battery Impedance
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace LIGHTWEIGHT FIELD MONITOR cases are custom tailored to each portable monitor. Special vents prevent over heating. Flaps for battery changes and cable access are well thought out. Small, portable, battery operated field Monitors are subject to all kinds
- Container Type: Bag / Sack
-
Supplier: Autec Power Inc.
Description: "The Salvation" is a UPS Battery Backup Power Supply Unit that is designed for medical and industrial applications. "The Salvation" is designed to provide continuous power in the event of a power outage. Designed for medical and industrial grade equipment The Point of Care UPS
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
- Protection: Power Failure
-
Supplier: TSI Incorporated
Description: dust monitoring, the DustTrak™ DRX Aerosol Monitor 8533 can simultaneously measure both mass and size fraction. The DustTrak DRX desktop monitor is a multi-channel, battery-operated, data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings
-
Supplier: TSI Incorporated
Description: The DustTrak II Aerosol Monitor provides real-time aerosol mass readings with gravimetric sampling. For use in occupational hygiene, indoor air quality, outdoor environmental, emissions, remote monitoring and process monitoring. The DustTrak™ II Aerosol Monitor 8530 is a desktop
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Battery Management High Accuracy 16 Cell Battery Monitoring Product overview: MAX14921ECS+ from Analog Devices / Maxim Integrated is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Output Voltage: 5 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery
- Operating Temperature: 150 C
-
Supplier: Quarktwin Technology Ltd.
Description: Power Supply Controller Distributed, Industrial Power Systems 8-SOIC
- Quiescent Current (IQ): 2,600 µA
- Supply Voltage (Vi): 8 to 24 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: TSI Incorporated
Description: The handheld aerosol monitor is a battery-operated photometer that provides real-time aerosol mass readings. It is ideal for clean office settings, general industry, construction, environmental and outdoor applications. The DustTrak™ II Aerosol Monitor 8532 is a handheld
-
Supplier: TSI Incorporated
Description: Our handheld DRX Aerosol Monitor is a multi-channel, data-logging, laser photometer for real-time aerosol readings. Portable design allows you to measure dust, fumes, mists and smoke and is suitable for engineering control evaluations. Only the DustTrak™ DRX Aerosol Monitor 8534 can
-
Supplier: Littelfuse, Inc.
Description: The CPC5712 is a special purpose Voltage Monitor with Detectors integrated circuit that is used in various high-voltage telephony applications such as VoIP gateways and IP-PBXs. The device monitors the TIP/RING potential through a high-impedance divider (resistor isolation) to derive
-
Supplier: BTECH, Inc.
Description: The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power to critical equipment. The CellQ2 is designed for both vented lead acid and valve regulated
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: ZGC, Inc.
Description: PortaBrace Small Monitor Case Sony PVM-09041Q Sony PVM-8040 Sony PVM-8042Q Sony PVM-8044Q Sony PVM-8045Q Sony PVM-9040 Sony PVM-9042Q Sony PVM-9044Q Sony PVM-9045Q Small, portable, battery operated field Monitors are subject to all kinds of weather conditions and glare.
- Height: 9.5 inch
- Length: 16 inch
- Width / Diameter: 12 inch
- Features: Audio/Visual Case
-
Supplier: Uni-Trend US
Description: The UNI-T UT3550 Battery Tester delivers exceptional testing precision and versatility for professionals requiring accurate battery performance analysis, combining the convenience of a handheld instrument with bench-top measurement capabilities and industry-leading accuracy of 0.5% for
- Form Factor: Portable / Handheld Tester
- Test Capability: Resistance
-
Supplier: Infineon Technologies AG
Description: This multi-channel IC for battery monitoring and balancing is engineered to monitor up to 18 channels in Lithium-ion battery packs utilized in diverse automotive, industrial, and consumer applications. The module performs four primary roles: measuring cell voltage,
- Operating Temperature: 150 C
-
Supplier: Microchip Technology, Inc.
Description: The PAC1934 is a four channel power/energy monitor with current sensor amplifier and bus voltage monitors that feed high resolution ADCs. Digital circuitry performs power calculations and energy accumulation. The PAC1934 enables energy monitoring with integration periods from 1 ms to
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DUB72 features two independent set levels and outputs, which allow the use of one as a pre-alarm and the second one as an alarm. With a high powered electromechanical 20 amp relay, the second threshold / relay can be used to directly disconnect a battery or load. Its low-profile DIN
- Voltage Sensing Range: 15 to 30 volts
- Supply Voltage Range: 15 to 30 volts
- Operating Temperature: -13 to 140 F
- Voltage Sensitive Relay: Undervoltage
-
Supplier: Cole-Parmer
Description: • Three seperate styles of gauges - battery, loop-powered 4 to 20 mA, or line-powered 12 to 36 VDC • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Three seperate styles of gauges - battery, loop-powered 4 to 20 mA, or line-powered 12 to 36 VDC • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come. (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
battery test chambers for testing batteries of any size including temperature, humidity, altitude, thermal shock and combined temperature/humidity/vibrations chambers. Chamber sizes range from (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
With Electrical test in prismatic battery cells Marposs offers a complete solution for: Geometric and dimensional inspection Functional and electrical testing Electrical test integration for prismatic battery cells (read more)
Browse Battery Monitors and Testers Datasheets for Marposs Corp -
products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come. (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come. (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come. (read more)
Browse Datasheets for Churod Americas, Inc. -
, most medical workstations relied on Sealed Lead Acid (SLA) batteries. Fast forward to 2020, medical and industrial workstations continue to mobilize many devices and the underlying power architecture has converged around two competing power configurations – in-base power and swappable battery (read more)
Browse Datasheets for Green Cubes Technology -
. The integral sealing structure not only enhances heat insulation performance but also prevents the leakage of flammable and explosive gases, ensuring stable operation in harsh industrial environments. (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
against these perils. By continuously monitoring battery installations, it provides real-time insights into their thermal behaviour. This advanced technology excels at identifying the subtle signs of impending disaster, such as abnormal heat distributions, hot spots, and temperature (read more)
Browse Datasheets for LAND -
Ladle Monitoring in Steel Plants The advanced LWIR-640 thermal imager monitors the external shell temperature (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
Developing An Advanced, Predictive Battery Health Monitoring Solution With A Low-cost Microcontroller Solution
In today's world of advanced communication, industrial process control and automotive systems, the reliance on batteries to ensure power delivery is always available is becoming increasingly critical. Because of this, the ability to monitor the battery life-span and predict failure points is also
-
Developing an advanced, predictive battery health monitoring solution with a low-cost microcontroller solution
In today's world of advanced communication,. industrial process control and automotive systems,. the reliance on batteries to ensure power delivery. is always available is becoming increasingly. critical.
-
agriculture angle monitor equip tilt sensor-SMI600 wired handle display-controller
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc. It adopts industrial wide temperature digital screen with PVC film
-
TECH TIPS on Implementing the IIOT via IO-Link
Implementing the Industrial Internet of Things via IO-Link. The Industrial Internet of Things (IIoT) is integral to engineering and production applications. today. IIoT connects sensors, actuators, controllers, and other equipment to make data about their. environment and function available
More Information Top
-
Sendyne Module First To Precisely Measure DC Current From 3 mA To 500 A Over The Automotive Temperature Range Of 40 °C To 125 °C
The module was created for applications where accurate current measurements under conditions of widely-changing temperature are essential, such as battery monitoring for industrial , automotive, grid and off-grid storage, as well as photovoltaic arrays, drive controls, and precision current flow measurements…
-
Semtech's Current Sense Amplifiers with Voltage Flexibility and Power Saving Features
The SC310 features a 2.7V to 25V common mode input range for use in many applications, including mobile device or laptop battery monitoring to industrial data acquisition.
-
Insight Weekly - 26th August 2013
It is well suited for battery monitoring for industrial , automotive, grid and off-grid storage, as well as photovoltaic arrays, drive controls, and precision current flow measurements (including battery cells characterisations), the company said.
-
Sendyne introduces SFP100EVB to measure current, temperature in vehicles
It is well suited for battery monitoring for industrial , automotive, grid and off-grid storage, as well as photovoltaic arrays, drive controls, and precision current flow measurements (including battery cells characterisations), the company said.
-
Design and Implementation of Three-Phase Two-Stage Grid-Connected Module Integrated Converter
…he was Founder and CEO of Power Designers, LLC, Madison, WI, USA, where he successfully developed and commercialized a line of ad- vanced high frequency and high efficiency fast and opportunity chargers and battery monitors for the industrial motive power battery market.
-
CR4 - Thread: Where to Get a Welder for Batteries?
You might be interested in: Weld Monitors and Controllers, Industrial Batteries , Rechargeable (Secondary) Batteries .
-
A Comparison of Different Methods for Battery and Supercapacitor Modeling
…J.A. , Conover, J.J. and Johnson, V.H. , “Co-simulation of electrical and propulsion systems” , SAE paper 2001-01-2533 , 2001 8 Karden, E. , “Using low-frequency impedance spectroscopy for characterization, monitoring and modeling of industrial batteries ” , Shaker-Verlag , Aachen…
-
Powernet Simulation as a Tool for the Development of a Highly Reliable Energy Supply for Safety Relevant Control Systems in X-By-Wire Vessels in the EU SPARC P...
Karden, E. : “Using low-frequency impedance spectroscopy for characterization, monitoring and modeling of industrial batteries ,” RWTH Aachen 2001 .
-
Energy harvesting vibration sources for microsystems applications
Wireless, battery -less industrial condition monitoring systems are already close to commercialization. . References .
-
Harvesting wireless signals from two-way talk-radios to power smart meters and displays
This work explores the possibility of using already-in-use wireless radios as a power source for industrial sensors and monitors where battery -replacement is either expensive or logistically cumbersome.
Indicates content that may require registration and/or purchase.