-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air Cooled Entirely Air
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Description: Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating
- Cooling Capacity: 0.75 to 24 kW
- Fluid Discharge Temperature: 41 to 194 F
- Process Flow: 1.7 to 20 GPM
- Process Pressure: 20 to 60 psi
-
Supplier: Carver, Inc.
Description: without special configuration Multiple screen, 20 character x 8 line display Stamped, stainless steel, horizontally mounted pump assures reliability Air-cooled units feature aluminum fin tube condensers with easy on/off, washable air filters Water-cooled units equipped with
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
-
Supplier: Cole-Parmer
Description: • Ideal for many routine process cooling needs These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve
- Cooling Capacity: 0.75 kW
- Process Pressure: 10.5 psi
- Compressor Motor Horsepower: 0.25 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Cole-Parmer
Description: • Ideal for many routine process cooling needs These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve
- Cooling Capacity: 2.5 kW
- Process Pressure: 10 psi
- Compressor Motor Horsepower: 0.75 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Cole-Parmer
Description: features a user-adjustable low- and high-temperature safety with audible alarm. The positive displacement (PD) pump design ensures longer industrial-grade pumping. All models have USB connections. A variety of additional options—including low-level or low-flow indicators, air
- Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: features a user-adjustable low- and high-temperature safety with audible alarm. The positive displacement (PD) pump design ensures longer industrial-grade pumping. All models have USB connections. A variety of additional options—including low-level or low-flow indicators, air
- Frequency Range: 50 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
Supplier: Solid State Cooling Systems
Description: temperature cycling Excellent for manufacturing, cleanroom and laboratories Liquid-cooled. For use with recirculated filtered treated industrial water
- Cooling Capacity: 0.4 kW
- Process Flow: 0.264 GPM
- Process Pressure: 40 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 35Kw ÷ 50Kw R134a. Built entirely in AISI 316L. Panels with soundproof insulation. Porthole on the inspection section, and fan filters. Direct expansion coil in Cu / Cu / Sn. Auxiliary pre-heating in AISI 316L. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI
- Cooling Capacity: 35 to 50 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Horizontal scroll compressor. Frame construction in horizontal Peralluman completely. Suitable for ceiling installation. Panels insulated with soundproofing. Direct expansion coil in Cu / Al. Centrifugal Pleated filter G4. Junction box for electrical
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for connecting
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 35Kw ÷ 40Kw Refrigerant R134a. Casing made with AISI 316L. Panels insulated with soundproofing. Semihermetic compressors with partialization heads. Liquid receivers. Separate cooling circuits with full accessories (gas filter /indicator / etc.) flange connection. Control panel with a
- Cooling Capacity: 35 to 40 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Bry-Air, Inc.
Description: use with all standard brines and refrigerants DX condensing units and chillers Pre-piped and wired condensing units Pre and/or After heat – electric, gas, hot water, or steam Humidification Removable 3” double-sloped stainless steel drain pan 65%, 95% efficiency or HEPA filters
Find Suppliers by Category Top
Featured Products Top
-
. The unit is designed to cool process water from 13°C down to 0.5°C at a flow rate of 75 m³/h, delivering consistent low-temperature performance under continuous industrial operation. The falling film design ensures uniform refrigerant distribution, reduced refrigerant charge, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
oil absorption filter bags are widely used in: Industrial Wastewater Treatment — Removal of free and emulsified oil from effluent streams (read more)
Browse Filter Media Datasheets for Harbory Filtration -
filtration of water, beer, wine, and soft drinks Chemical Processing — Filtration of solvents, acids, bases, and industrial chemicals (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
bypass leakage. With low installation and operating costs, PP Bag Filter Housings deliver an economical and efficient solution for continuous industrial liquid filtration. Suitable for both coarse and fine filtration, the housing is widely used in chemical (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
performance. Whether you're in stone processing, municipal water treatment, or semiconductor manufacturing, this filter press offers a reliable and cost-effective way to handle sludge and wastewater, minimizing environmental impact while maximizing output (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
. Wastewater: Effective in removing impurities from industrial wastewater. Electronics: Supports high-purity water filtration for semiconductor manufacturing (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Compressed Air | Donaldson offers line of non-cycling refrigerated compressed air dryers | Plant Services
Their full line of products includes non-cycling and cycling refrigerated dryers, heated and heatless regenerative desiccant dryers, industrial filters and separators, and process water chillers .
-
Estimating business and residential water supply interruption losses from catastrophic events
Similarly, many large commercial and industrial businesses use rooftop cooling towers that run water through fan-powered chillers , routing water to building subsystems for drinking and sanitation, for filtration and use in industrial processes, and into closed fire protection and cooling system…
-
Active filter system implementation
The ASD manufacturer’s cost emphasis and availability of water cooling for inverter devicesdue to air-conditioner chiller appli- cation constitute important factors that enabled a cost competitive parallel active filter system. .... the following advantages [1}-[12): Viable and cost-effective.forlow to medium LVA industrial loads where system…
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 20)
heat exchager (BPHE) Optional: Stainless steel tube heat exchanger Condenser Shell and tube type water cooled condenser Intermediate heat exchanger KAORI Plate heat exchanger Dry Filter Emerson Drying filter... .... [ Related Keywords : chiller , cooling thermostat, circulated chiller, industrial circulation thermostat ] .
-
Plant Profiles: Industrial Energy Management in Action
…with 60,000 gallons of storage, installation of new dryers and mist-eliminating filters , installation of a … a percentage of energy costs: 6% Non-energy savings/impact: $192,000 in annual savings from reduced need for chilled water /refrigeration Industry application: Cooling tower—reduced demand/stress on water chillers Project cost/payback: $1,500 … of Energy, Office of Industrial Technologies; Plant Air Technology .
-
Industrial Ecology at factory level – A prototype methodology
For example heat being produced by chillers could be used to pre-heat water for a separate application. .... Industrial Ecology (IE) was introduced as a shift from ‘end-of-pipe’ approach to Pollution Prevention (P2 … cleaning up, installing wastewater treatment facilities downstream of the source of pollution or filtering emissions from industrial…
-
DUSEL Facility Cooling Water Scaling Issues
Cooling water treatment scenarios. .... any equipment used to support this facility will be rated for heavy industrial use with .... It is unknown, but anticipated, that the chiller /heat exchanger may require pre-‐ filtration of the cooling medium.
-
Federal Register > Monday, December 7, 2009 > [74 FR 64078] Recent Posting to the Applicability Determination Index (ADI) Database System of Agency Applicabili...
Q: Is the methane gas to electrical energy gas processing facility that Industrial Power Generating Company (INGENCO .... EPA considers filtering of the gas through a 10 micron screen to reduce particulate matter, de- watering of the gas using chillers or other dehydration equipment to reduce moisture content, and compression using gas blowers or similar devices to further reduce moisture…
-
Wastewater Reuse and Management
Using chiller shower water from the meat processing industry, water of drinking water quality was. .... 5 Wastewater Reuse Focused on Industrial Applications. .... obtained by applying a process combination involving pretreatment (sedimentation with fat skimming, cartridge filtration , and UV disinfection…
Indicates content that may require registration and/or purchase.