Products/Services for Industrial Electric Reel Inc
-
Reels - (623 companies)Rewind Options. Reels have several rewind options. These include manual or crank, electric, hydraulic, pneumatic, and spring. In a manual or crank rewind reel no rewind mechanism is associated with the reel. A hand crank or other manual method...TypeHose / Cable IncludedLive Connection -
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
Reelers and Dereelers - (34 companies)Applications. Reelers and dereelers cover a diverse scope of applications, including: Oil and gas. PVC tubing. Catheter tubes. Mining. Industrial. Construction. HVAC. Selecting Reelers and Dereelers. Reelers and dereelers come in a broad selection...
-
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Industrial Hose - (1758 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose... -
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform...
-
Industrial Mixers - (1087 companies)Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints. Industrial mixers mix or blend a wide range of materials...
-
Industrial Homogenizers - (88 companies)Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances. Specifications. Product specifications...
-
Industrial Shelving and Racking - (1117 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks...
Product News
-
Hannay Reels
Hannay Reels AT1300 Portable Cable Reel The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1150 Portable Storage Reel Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. Storage Applications: Industrial maintenance hose or cable. Construction - keep cable and hose organized. Grounds Maintenance / Agriculture... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels LC16-10-11 Portable Cable Reel The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications. Broadcast. Constuction... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more)Browse Hose Reels Datasheets for Hannay Reels -
JiuJiang Ingiant Technology Co., Ltd.
Industrial-Grade 1000A High Current Slip Ring . Metallurgical Industry. For metallurgical equipment such as electric arc furnaces and rotary kilns, which require high current transmission in high-temperature, high-dust environments, the slip ring's high protection and high-temperature resistance ensure stable operation of metal smelting and other processes. Other Industrial Scenarios. Cable reels, amusement equipment, military equipment, automated production lines and other scenarios requiring high current rotary transmission can... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hannay Reels
Hannay Reels CR6600 Series for Live Electric Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service operations and more. Features: Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
United Electric Controls Company
United Electric Controls Industrial Thermocouples Typical applications that utilize thermocouples include turbine exhaust, HRSG profiling, reactor multipoint assemblies, and cement kilns. Design a thermocouple to your specific requirements working with our application and design engineers. Proven, standard configurations meet a variety of industrial applications. Ideal for extreme temperatures; measure temperatures as high as 1250 C (2280 F). Install in most industrial area classifications with weatherproof and explosion proof terminal heads (read more)Browse Thermocouple Temperature Probes Datasheets for United Electric Controls Company -
Indelac Controls, Inc.
Industrial energy electric actuators & controls Industrial energy electric actuators and controls. Time and productivity are essential for success in the energy industry, hence why Indelac Controls is your trusted electric actuator supplier. See how we can help you now!. Resource Library. Watch > >Indelac Controls, Inc. Company Overview. Indelac Controls, Inc. (ICI). Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Backer Marathon, Inc.
Industrial Electric Heaters: Uses & Perks Applications and Benefits of Industrial Electric Heaters. OEMs in various industries, including plastics packaging, rubber and plastics, aerospace, food and beverage, medical, and healthcare, require specialized heating solutions tailored to their specific applications and processes. While types of heaters produced by heater manufacturers vary widely, they are all designed to meet the unique demands and regulatory requirements of each industry. Types of Heaters Used by OEMs in Various... (read more)Browse Electric Heaters Datasheets for Backer Marathon, Inc.
Conduct Research
...results from earnings announcements are for the most part positive, though top chip maker Intel continues to reel. Matsushita starts sampling Blu-Ray drives Matsushita Electric Industrial Co. Ltd. has developed internal Blu-ray Disc drives for PCs. Analysis: Intel results mar so-far good Q1 Early...
...part positive, though top chip maker Intel continues to reel. Matsushita starts sampling Blu-Ray drives Matsushita Electric Industrial Co. Ltd. has developed internal Blu-ray Disc drives for PCs. Analysis: Intel results mar so-far good Q1 Early results from earnings annoucements are for the most part...
-
INDUSTRY NEWS WHAT'S NEW AT INTERAIRPORT '94
… Ground Power Division, USA Holland Hitch Company, USA Hoof Products Company, USA Hydro Aluminium Nordisk Aviation Products, USA HZ Aerospace Products Company, D ICE Inventions, USA Ikusi‐Angel Iglesias SA, E Industrial Electric Reels , USA Innovative Electronic Designs Inc , USA Insul 8 Corporation …
-
Federal Register > Thursday, July 11, 2002 > [67 FR 45978] Proposed CERCLA Administrative Cost Recovery Settlement; Angelillo Property Superfund Site
… Chemical Systems, Inc.; Camvac Intn'l, Inc.: Dunmore Corporation/Rexham (Rexam, Inc.); Capitol Records, Inc.; Carlisle Corp.-Tensolite Division; Carris Reels , Inc .-Related Parties; Champion International … … Aerospace Coatings, Inc.); Di electric Polymers, Inc.; Dupont-Related … … Schlumberger Technology Corporation); Fairprene Industrial Products Company, Inc. (BBA …
-
Modeling the Thermal Properties of a Cup Cake During Baking
Initial properties of prepared batters such as viscosity, pH, density, and temperature were maintained as close as possible to that of indus- trial batter (viscosity: 8127cps at 14sϪ1 of shear rate at 20ЊC, pH: 7.7, density: 803 kg/m3, temperature: 20ЊC). An electric fired reel -type oven (MT-4-8, Équipment de Boulange- rie L. P. Inc .
Indicates content that may require registration and/or purchase.