Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: questions Software War Stories: Case Studies in Software Management mentors practitioners, software engineers, students and more, providing relevant situational examples encountered when managing software projects and organizations.
-
Supplier: ABB Process Automation Division
Description: manufacturers to estimate welding costs per meter and analyze productivity improvements. This focus on pre-planning and optimization makes ABB’s Arc Welding software indispensable for achieving cost-effective, high-quality welding processes in automotive, aerospace, and general
-
Supplier: Hypertherm, Inc.
Description: For users who need to create HVAC duct fitting layouts, try Design2Fab®, a stand-alone Hypertherm application that may be used in conjunction with NestMaster, TurboNest or ProNest. Whether the application is HVAC duct, Mechanical, Kitchen, Industrial, Roofing or specialty, Design2Fab is
-
-
Supplier: Hypertherm, Inc.
Description: For users who need to create HVAC duct fitting layouts, try Design2Fab®, a stand-alone Hypertherm application that may be used in conjunction with NestMaster, TurboNest or ProNest. Whether the application is HVAC duct, Mechanical, Kitchen, Industrial, Roofing or specialty, Design2Fab is known
-
Supplier: Spire Metering Technology
Description: Spire Metering offers specialized software solutions designed to deliver critical data necessary for analytic review. Having transparent and secure data readily available moves toward improved operational efficiency and resource management. The SpireCaptureTM system is a cutting edge fixed
- Features: Application Software Included, Other
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Resolution Development Services
Description: Resolution is a New England based development company. We provide our customers with comprehensive skill sets from Systems Design to Mechanical Engineering to Software Development to Injection Molding Plastics solutions. We offer Turn-Key Inspection Systems, custom Software Solutions,
- Visualizations: 2D Visualizations, Mechanisms, Photo-Realistic Rendering
- Services: 3D Digitization, Assembly Drawings, Bills of Material (BOM), CAD Documentation, CAD Implementation Review, CAM/CNC Integration, Cartography, Concept Drawings, Data Quality Assurance, Detailing, Drafting, Drawing Conversion, Dynamic Modeling, Engineering Drawings, Enterprise Software Integration,
- Industry: Aerospace, Agricultural, Automotive, Biotechnology, Chemical Processing, Computer, Consumer, Education, Electronics, Energy, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military, Pharmaceutical, Rail, Telecommunications
- Software Capabilities: Character Recognition (OCR), Electrical CAD, Electronic CAD, Fluids CAD, Industrial Design CAD, Material Design CAD, Mechanical CAD (MCAD), Optical CAD, Packaging CAD, Scanning, Thermal CAD
-
Supplier: SAE International
Description: standard industrial simulation software, AMESim. It is observed that due to the switching of within cycle engine dynamics, causing mode change, there is a corresponding change in model's structure which in turn can cause change in system's observability. The changes in observability
-
Supplier: ASTM International
Description: incorporating such information into standard test methods. 1.2 This practice is generally limited to homogeneous products with which serious sampling problems do not normally arise. 1.3 This practice may not be suitable for solid or semisolid products such as petroleum coke, industrial
-
Supplier: Vo-Tech, Inc.
Description: Vo-Tech utilizes state of the art 3D CAD design software to help design the latest in machines, machine tools and fixturing to assist the manufacturing and many other industries. Vo-Tech has designed, built and even patented our own product line of custom machine tools as well as assisting
- Visualizations: 3D Visualizations, Animations, Mechanisms, Stress Patterns
- Industry: Agricultural, Automotive, Building and Construction, Consumer, Energy, Environment, Food and Beverage, General Industrial, Medical, Metals and Mining
- File Types: AutoCAD, Autodesk Inventor, IGES, SolidWorks
- Services: Bills of Material (BOM), CAD Documentation, CAD Implementation Review, CAM/CNC Integration, Concept Drawings, Detailing, Drafting, Drawing Conversion, Electrical Drawings, Engineering Drawings, Estimating, Finite Element Analysis (FEA), Geometric Tolerancing (GD&T), Marketing Drawings, Part Design,
-
Supplier: DOBOT
Description: DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. A simple design, collision detection, and hand-guided learning make M1 Pro
- Number of Axes: 4 #
- Load Capacity: 1.5 kg
- Reach: 400 mm
- Robot Type: SCARA Robot
-
Supplier: CCE
Description: CCE's strategic Engineering Design services (EDS) model is designed to maximize the benefits from offshore engineering, while mitigating risk. CCE creates dedicated teams for companies to focus exclusively on their tasks. Your offshore team works ONLY for you! A dedicated team alleviates
- Visualizations: 2D Visualizations, 3D Visualizations
- Software Capabilities: 3D Scanning, Aerodynamic CAD, Material Design CAD, Mechanical CAD (MCAD), Packaging CAD, Scanning
- Industry: Aerospace, Agricultural, Automotive, Building and Construction, Computer, Energy, Food and Beverage, General Industrial, Marine, Metals and Mining, Rail
- Services: Assembly Drawings, Bills of Material (BOM), CAD Documentation, CAD Implementation Review, Concept Drawings, Data Quality Assurance, Detailing, Drafting, Drawing Conversion, Dynamic Modeling, Engineering Drawings, Enterprise Software Integration, Estimating, Failure Analysis, Finite Element Analysis
-
Supplier: Caterpillar Oil & Gas
Description: more information regarding fuel and oil. Broad Application Range Industry-leading range of factory configurable ratings and options for agricultural, materials-handling, construction, mining, forestry, waste, and other industrial applications. Package Size Exceptional power density enables
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 50.1 inch
- Width: 39.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: dealer can provide more information regarding fuel and oil. Broad Application Range Industry-leading range of factory configurable ratings and options for agricultural, materials-handling, construction, mining, forestry, waste, and other industrial applications. Package Size Exceptional power
- Horse Power: 300 to 400 HP
- Displacement: 9.299651363505594 liters
- Length: 44 inch
- Width: 40.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: biofuel. Your Cat dealer can provide more information regarding fuel and oil. Broad Application Range Industry-leading range of factory configurable ratings and options for agricultural, materials-handling, construction, mining, forestry, waste, and other industrial applications. Package Size
- Horse Power: 475 to 580 HP
- Displacement: 15.200628378480687 liters
- Length: 56.6 inch
- Width: 38.1 inch
-
Supplier: LORD MicroStrain Sensing Systems
Description: internal sampling rate. The 3DM-GX3® -15 is initially sold as a starter kit consisting of an IMU module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise inertial measurements high-speed sample rate &
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.2 to 16 volts
-
Supplier: Trilion Quality Systems
Description: ARGUS is a proven evaluation system for sheet metal stamping. Originally developed for the automotive industry, it is now widely used in steel and aluminum stamping factories and other institutions. ARGUS employs a PC and an industrial, digital CCD camera system. ARGUS measures the
-
Supplier: LORD MicroStrain Sensing Systems
Description: cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise position, velocity and attitude estimations high-speed sample rate & flexible data outputs high performance under vibration and high-g Easiest to Use smallest, lightest industrial
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: LORD MicroStrain Sensing Systems
Description: consisting of an AHRS module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise attitude estimations high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest,
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Sonel Test
Description: difficult conditions - it is not afraid of dust or water splashes. SONEL ANALYSIS Sonel Analysis software – application delivered as standard accessory, indispensable for working with PQM-series analyzers. Depending on the mating instrument used, the software enables: analyzer
- Features: Other
- Phase: Single-Phase
-
Supplier: JEOL USA, Inc.
Description: and Immunoglobulin G (IgG) The linear TOF option allows easy determination of intact protein molecular weight. JMS-S3000 SpiralTOF™-plus 3.0 is ideal for Polymer Analysis Industrial polymeric materials based on mixtures of polymers with different end groups or copolymers contain a wide
- Ionization Method: Matrix-assisted Laser Desorption/Ionization (MALDI)
- Mass Analyzer Design: Time of Flight (TOF)
-
Supplier: ASTM International
Description: two general needs for users of industrial CT equipment: (1) the need for a tutorial guide addressing the general principles of X-ray CT as they apply to industrial imaging; and (2) the need for a consistent set of CT performance parameter definitions, including how these performance
Find Suppliers by Category Top
Featured Products Top
-
to estimate an appropriate copper trace width based on current, copper thickness, allowable temperature rise, and whether the trace is located on an internal or external PCB layer. Industrial Temperature Range and Compact Package (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
and estimate potential productivity gains. Experienced Start automating 3D Scanning Handheld 3D Scanners with the Automation Kit The Automation Kit transforms your handheld 3D scanner into (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
taken into account when designing industrial or residential systems. Often engineers do not realize the extent of damage it can cause in piping systems. At DFT®, our support teams are frequently called into "course-correct" after the consequences of water hammer have already occurred. To (read more)
Browse Check Valves Datasheets for DFT Inc. -
is specified for an industrial operating temperature range of -40°C to +85°C. Key Features 128Mbit non-volatile memory capacity, organized as 16M × 8 bits 16MB total addressable storage capacity Standard SPI, Dual SPI, and Quad SPI interfaces (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
XC7A50T-2CPG236I is designed for professional applications including industrial control, communications, video, and real-time digital signal processing, bringing the essential capabilities of a field-programmable gate array into one clearly defined orderable device. Engineers can use its family (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
Inspection, the software module for part inspections in the Creaform Metrology SuiteTM, changed the entire trajectory of the project. For Divija Technologies, this scanner brought (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM
Conduct Research Top
-
Introduction
INTRODUCTION. This book discusses mathematical approaches to the best possible way of estimating the state of a general system. Although the book is firmly grounded in mathematical theory, it should not be considered a mathematics text. It is more of an engineering text, or perhaps an applied
More Information Top
-
Case Studies in Reliability and Maintenance
All of the participants had at least 10 years of industrial software estimation experience.
-
Software Engineering Techniques
4 State of the Industrial Software Effort Estimation Practice .
-
Advances in Computing, Communication and Control
It takes to perform a code analysis on industrial software cost estimation .
-
Bayesian analysis of empirical software engineering cost models
All of the participants had at least 10 years of industrial software cost estimation experience.
-
CR4 - Thread: Why Does Good Chocolate Cost So Much?
You might be interested in: Cost Estimating Software , Industrial Cranes, Marine Services .
-
CR4 - Thread: Cost of PC or Laptop
You might be interested in: Notebook and Laptop Computers, Cost Estimating Software , Industrial Batteries .
-
CR4 - Thread: Comparison of CNG & Diesel - for Generators
You might be interested in: Cost Estimating Software , Industrial Engines, Dye Lasers .
-
Estimating Software Costs: Bringing Realism to Estimating, Second Edition > Estimating Design Inspections
Also, Larry Putnam has discussed inspections in an estimating context in Industrial Software (IEEE Computer Society Press, 1997), and Howard Rubin usually includes interesting data on inspections in his annual benchmark handbooks (Howard Rubin Associates, 1997).
-
From nationalism to pragmatism: IT policy in China
… papers on software testing inves- tigate the relationship between reliability and testing, discuss safety arguments and the role of software and system reliability, and describe the use of an operational profile in testing a large-scale industrial software system for estimating software.
-
An empirical evaluation (and specification) of the all-du-paths testing criterion
We examine an industrial software system to estimate how many test cases are actually required to satisfy the all-du-paths criterion.
Indicates content that may require registration and/or purchase.