-
Supplier: AirClean Systems
Description: AirClean® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Twin City Fan & Blower
Description: Application The TFE fume hood exhaust fan is an ideal choice for removing undesirable fumes and gases from laboratory hoods, kitchen hoods, process operations, foundry operations and many other applications. The TFE is not intended as a substitute for proper
- Air Flow Rate: 755 to 37,300 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 36.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Twin City Fan & Blower
Description: Application The QFE Fume Hood Mixed Flow Exhaust Fan is an ideal choice for removing undesirable fumes and gases from laboratory hoods, kitchen hoods, process operations, foundry operations and many other applications. This unit is commonly used in
- Air Flow Rate: 1,300 to 36,000 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18.25 to 44.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
-
Supplier: JST Manufacturing, Inc.
Description: adjustments.JST's Fume hood Workstations are designed for ease of maintenance, flexibility and safety. Low exhaust requirements reduce facility costs. These units are designed to be incorporated with JST's process and rinse baths to customize a workstation to your particular
-
Supplier: New York Blower Company (The)
Description: NYB FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 7,500 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
-
Supplier: Sentry Air Systems, Inc.
Description: polycarbonate hinged sloping front lid. The 50” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: polycarbonate hinged sloping front lid. The 30” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: polycarbonate hinged sloping front lid. The 40” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: polycarbonate hinged sloping front lid. The 18” Wide Ducted Exhaust Hood provides an effective and economical tool for air quality enhancement in many commercial, chemical, medical, laboratory, and industrial applications. This unique Ducted Fume Hood can be
- Fume Hood Type: General Purpose
-
Supplier: Clean Air Industries
Description: Fume capture arms, also known as fume extraction arms or exhaust arms, are specialized devices used to remove and capture airborne contaminants, such as fumes, dust, and particulate matter, from industrial processes. Fume capture arms are commonly used in a
-
Supplier: Moffitt Corporation
Description: direct drive, belt drive, and high-pressure models. Upblast centrifugal Exhasut fans are often used for Kitchen Exhaust Ventilation, Restaurant Hoods, Fume & Smoke Removal, Laboratory Fume Hood Exhaust, and Chemical Process Exhaust.
- Air Flow Rate: 115 to 410 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: Greenheck
Description: Centrifugal Upblast Exhaust Fans The Centrifugal Roof Upblast and Sidewall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for applications ranging from storage room
- Air Flow Rate: 70 to 30,000 SCFM
- Static Pressure: 3.25 to 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Loren Cook Company
Description: Cook power roof and wall ventilators provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Exhaust applications include general ventilation, fume-hood, paint booth and smoke control systems. AC unit top cap
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: New York Blower Company (The)
Description: New York Blower FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 0 to 7,500 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
-
Supplier: Twin City Fan & Blower
Description: Application The FCV Forward Curved Packaged Vent Set is designed to supply and exhaust air in hospitals, hotels, schools, fume hoods, etc. Weather covers are available for protection of motor and drives for outdoor applications.
- Air Flow Rate: 690 to 29,100 SCFM
- Static Pressure: 411.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 36.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Twin City Fan & Blower
Description: Application The BAF-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Novaflex Group
Description: With the added polyester reinforcement U-Lok 621is an all around fume and dust control duct. Available in medium gauge for added strength. Applications Acid fumes Exhaust hoods Light material handling Construction Product code: 3UL621X Material: polyester/PVC coated,
- Temperature Range: -20 to 160 F
- Specialized Construction: Corrugated
- Media: Discharge / Exhaust, Solids / Particulate
- Application: General-Purpose / Fluid Handling
-
Supplier: Texel-Seikow USA, Inc.
Description: very reliable, cost efficient, and high-performance model. Suitable for ventilation and exhaust at Laboratory, Fume Hoods, HVAC, Hospitals, and other industries. Both belt driven and direct driven are available.
- Air Flow Rate: 10 to 4,000 SCFM
- Static Pressure: 0 to 3.4999999999999996 in H2O
- Media Temperature: 14 to 122 F
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Johnson Controls, Inc.
Description: air or fumes up and away from building surfaces. The optional “Fatrap” (UL762) restaurant grease exhaust configuration (see Fatrap Configuration) makes them particularly suited for all food service applications and chemical fume hoods. FEATURES AND BENEFITS Roof-mount,
- Air Flow Rate: 54 to 24,665 SCFM
- Static Pressure: 4.7 in H2O
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hartzell Air Movement
Description: and, if desired, mixing ceiling air with ambient outside air. In addition, the roof hood provides complete protection from the elements for either supply or exhaust airflow. Standard sizes are 24 through 60″. In this age of rising fuel costs, it doesn’t make economic sense to
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Features: Other
-
Supplier: AirClean Systems
Description: AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities of the ductless fume hood. Thermally fused polypropylene makes the
- Length / Height: 44 inch
- Width/Diameter: 48 inch
- Depth: 30 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: Baker
Description: not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanical Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been
- Cabinet Type: Class II Type B2
-
Supplier: AirClean Systems
Description: vapor-proof fluorescent lighting No ductwork required Effectively weigh to 7 decimal places Permanent backup HEPA filter Constant monitoring of fume hood face velocity with variable airflow control to user preset value Horizontal laminar airflow pattern Lab event timer Safety Features
- Length / Height: 33 inch
- Width/Diameter: 32 inch
- Depth: 30 inch
- Mounting Type: Desktop
-
Description: operation of instructional, educational, and industrial laboratories to avoid injury to lab occupants. This standard outlines the maximum allowable quantities of liquids and gases, as well as requirements for laboratory ventilating systems and chemical fume hoods. Updates align
-
Supplier: AirClean Systems
Description: and provides audible and visible alarms when filter change out is necessary. Optional bonded carbon filtration for removal of fumes during bulk chemical handling and dispensing can be added to the PowderSafe™ Bulk Handling Enclosure. Bonded carbon filters can be placed in the exhaust
- Length / Height: 54 inch
- Width/Diameter: 72 inch
- Depth: 36 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: Hartzell Air Movement
Description: prevents entry of rain or snow during operation. AMCA Certified — Sound & Air Performance SERIES 58 – BELT DRIVE: Hood — Solid fiberglass construction. A stationary, removable hood is standard. Stationary and hinged hoods are one-piece construction up to size 32” and two-piece
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
-
Supplier: TSI Incorporated
Description: fume hoods Check safety cabinets Vehicle emission migration Combustion leaks Control smoking areas Included Items Telescoping sample probe Sample tube Inlet screen Spare wicks (2) Battery holder Alkaline batteries (6 AA) Alcohol fill capsule with storage cap Alcohol cartridge 30ml
- Measurement Type: Count
Find Suppliers by Category Top
Featured Products Top
-
energy efficiency, cost savings, and environmental benefits as compared to traditional total exhaust fume hoods. For a complete line of eco-friendly ductless fume hood offerings from AirClean Systems please browse our products or (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Why Choose Polypropylene Fume Hoods for Laboratories? In modern laboratories, material selection directly impacts both performance and operator protection (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast a flexible modular design, available in standard sizes of 4×3, 4×6, and (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic (read more)
Browse Mist Collectors Datasheets for Ducon Environmental Systems -
rinsing procedures for smaller components in a fume hood. A ductless fume hood with a horizontal laminar flow that draws air from near the operator, across the work space, to the back of the hood can help protect the operator and others in the area from cleaning and rinsing agent fumes. The fume hood (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
ECOFIT®-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and Arrangements 1, 4, 4H/4V, and 9. Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
equipment, Pneumatic Transport, Fume exhaust, Remediation and ventilation systems. The Blowers facilitate air intake, transportation, dust extraction, ventilation, blowing, aeration, drying, and cooling processes in different settings. Follow us! (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Grades with superior impact-resistance Higher heat deflection temperatures than typical PVC Applications include: Chemical tanks Fume hoods Laboratory workstations Other High (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Four Buckets of Ventilation Equipment When setting up or modifying a laboratory, understanding ventilation equipment is crucial. These tools generally fall into four categories: Fume Hoods: Provide personnel protection by venting (read more)
Browse Biological Safety Cabinets Datasheets for Baker